- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8572ECVTAULE557 Freescale | In Stock | - | - | 1023-BBGA, FCBGA | 1023-FCBGA (33x33) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC85xx | 1.333GHz | PowerPC e500 | 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 2 Core, 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I²C, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() SPC8548ECPXAUJB Freescale | In Stock | - | - | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC85xx | 1.333GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | AES, Cryptography, Kasumi, Random Number Generator | - | - | ||
![]() MPC860SRCZQ50D4 Freescale | In Stock | - | - | 357-BBGA | 357-PBGA (25x25) | MPC86 | Freescale Semiconductor | Bulk | Active | -40°C ~ 95°C (TA) | MPC8xx | 50MHz | MPC8xx | 3.3V | 10Mbps (4) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MC68302CEH16C Freescale | In Stock | - | - | 132-BQFP Bumpered | 132-PQFP (46x46) | MC683 | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | M683xx | 16MHz | M68000 | 5.0V | - | 1 Core, 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | ||
![]() MPC8360EZUAJDGA Freescale | In Stock | - | - | 740-LBGA | 740-TBGA (37.5x37.5) | MPC83 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC83xx | 533MHz | PowerPC e300 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (1) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I²C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() P5010NSE7QMB557 Freescale | In Stock | - | - | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P5 | 1.6GHz | PowerPC e5500 | 1V, 1.1V | 1Gbps (5), 10Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | ||
![]() P2040NSE7MMC Freescale | In Stock | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P5021NSN1VNB Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8543EVTANGD Freescale | In Stock | - | - | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC85xx | 800MHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MCIMX6S4AVM08AB Freescale | In Stock | - | - | 624-LFBGA | 624-MAPBGA (21x21) | MCIMX6 | Freescale Semiconductor | Bulk | Active | -40°C ~ 125°C (TJ) | i.MX6S | 800MHz | ARM® Cortex®-A9 | 1.8V, 2.5V, 2.8V, 3.3V | 10/100/1000Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | ||
![]() MPC8536AVTAVLA557 Freescale | In Stock | - | - | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 90°C (TA) | MPC85xx | 1.5GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I²C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | ||
![]() MC68EN360AI33L-FR Freescale | In Stock | - | - | 240-BFQFP | 240-FQFP (32x32) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 70°C (TA) | M683xx | 33MHz | CPU32+ | 5V | 10Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | EBI/EMI, SCC, SIM, SMC, SPI, UART, TDM | Communications; CPM | - | - | - | ||
![]() SPC8548EVTAUJB Freescale | In Stock | - | - | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC85xx | 1.333GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | AES, Cryptography, Kasumi, Random Number Generator | - | - | ||
![]() SPC8548VTAUJB Freescale | In Stock | - | - | 783-BBGA, FCBGA | 783-FCBGA (29x29) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | - | 1.333GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE | Cryptography, Random Number Generator | - | - | ||
![]() P1014NXE5HHA Freescale | In Stock | - | - | 425-FBGA | 425-TEPBGA I (19x19) | P1014 | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | QorIQ P1 | 800MHz | PowerPC e500v2 | - | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I²C, MMC/SD, SPI | Security; SEC 4.4 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | ||
![]() MPC8536EAVTATHA Freescale | In Stock | - | - | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 90°C (TA) | MPC85xx | 1.25GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | ||
![]() MPC8360EZUALFHA Freescale | In Stock | - | - | 740-LBGA | 740-TBGA (37.5x37.5) | MPC83 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC83xx | 667MHz | PowerPC e300 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (1) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I²C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() P1010NXN5DFA Freescale | In Stock | - | - | 425-FBGA | 425-TEPBGA I (19x19) | P1010 | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | QorIQ P1 | 1.0GHz | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I²C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | ||
![]() MPC8260ACZUMHBB Freescale | In Stock | - | - | 480-LBGA Exposed Pad | 480-TBGA (37.5x37.5) | MPC82 | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC82xx | 266MHz | PowerPC G2 | 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DRAM, SDRAM | - | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | ||
![]() MC68SEC000FU20R2 Freescale | In Stock | - | - | 64-QFP | 64-QFP (14x14) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 70°C (TA) | - | 20MHz | M68000 | 3.3V, 5V | - | 1 Core, 32-Bit | No | - | - | - | - | - | - | - |