- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P5021NSN12QB Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX356AVM5B Freescale | In Stock | - | - | Surface Mount | 400-LFBGA | 400-LFBGA (17x17) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | i.MX35 | 532MHz | ARM1136JF-S | 1.8V, 2.0V, 2.5V, 2.7V, 3.0V, 3.3V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I²C, I²S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART | Multimedia; GPU, IPU, VFP | Secure Fusebox, Secure JTAG | Keypad, KPP, LCD | - | ||
![]() MC68EC000FN8 Freescale | In Stock | - | - | - | 68-LCC (J-Lead) | 68-PLCC (24.21x24.21) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 70°C (TA) | M680x0 | 8MHz | MC68000 | 5V | - | 1 Core, 16-Bit | No | - | - | - | - | - | - | - | ||
![]() MC9328MXLVF20R2 Freescale | In Stock | - | - | - | 225-LFBGA | 225-MAPBGA (13x13) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 70°C (TA) | i.MXL | 200MHz | ARM920T | 1.8V, 3V | - | 1 Core, 32-Bit | No | SDRAM | USB (1) | I²C, I²S, SPI, SSI, MMC/SD, UART | - | - | LCD | - | ||
![]() MCIMX516AJM6 Freescale | In Stock | - | - | - | 529-LFBGA | 529-BGA Case 2017 (19x19) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 125°C (TJ) | i.MX51 | 600MHz | ARM® Cortex®-A8 | 1.2V, 1.875V, 2.775V, 3V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | DDR, DDR2 | USB 2.0 (3), USB 2.0 + PHY (1) | 1-Wire, AC97, I²C, I²S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keypad, LCD | - | ||
![]() MCIMX31CJMN4CR2 Freescale | In Stock | - | - | - | 473-LFBGA | 473-MAPBGA (19x19) | MCIMX31 | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | i.MX31 | 400MHz | ARM1136JF-S | 1.8V, 2.0V, 2.5V, 2.7V, 3.0V | - | 1 Core, 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I²C, I²S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | ||
![]() MPC8255AVVMHBB Freescale | In Stock | - | - | - | 480-LBGA Exposed Pad | 480-TBGA (37.5x37.5) | MPC82 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC82xx | 266MHz | PowerPC G2 | 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DRAM, SDRAM | - | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | ||
![]() MPC860SRCZQ5 Freescale | In Stock | - | - | - | 357-BBGA | 357-PBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 95°C (TJ) | MPC86xx | 50MHz | MPC8xx | 3.3V | 10Mbps (4) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() P5021NSN1TMB Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC8548PXAUJB Freescale | In Stock | - | - | - | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC85xx | 1.333GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | AES, Cryptography, Kasumi, Random Number Generator | - | - | ||
![]() MCIMX31LDVKN5D Freescale | 13 | - | - | - | 457-LFBGA | 457-MAPBGA (14x14) | MCIMX31 | Freescale Semiconductor | Bulk | Active | -20°C ~ 70°C (TA) | i.MX31 | 532MHz | ARM1136JF-S | 1.8V, 2.0V, 2.5V, 2.7V, 3.0V | - | 1 Core, 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I²C, I²S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | ||
![]() T2081NXE8PTB Freescale | In Stock | - | - | - | 896-BFBGA, FCBGA | 896-FCPBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ T2 | 1.533GHz | PowerPC e6500 | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core, 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | ||
![]() P1014NXN5FFA Freescale | In Stock | - | - | - | 425-FBGA | 425-TEPBGA I (19x19) | P1014 | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | QorIQ P1 | 800MHz | PowerPC e500v2 | - | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I²C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | ||
![]() MC68HC000IEI16 Freescale | In Stock | - | - | - | 68-LCC (J-Lead) | 68-PLCC (24.21x24.21) | MC68 | Freescale Semiconductor | Bulk | Active | 0°C ~ 70°C (TA) | M680x0 | 16MHz | EC000 | 5.0V | - | 1 Core, 32-Bit | No | - | - | - | - | - | - | - | ||
![]() MPC8572EPXAULE Freescale | In Stock | - | - | - | 1023-BFBGA, FCBGA | 1023-FCPBGA (33x33) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC85xx | 1.333GHz | PowerPC e500 | 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 2 Core, 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I²C, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MPC8360VVAGDGA Freescale | In Stock | - | - | Surface Mount | 740-LBGA | 740-TBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC83xx | 400MHz | PowerPC e300 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (1) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I²C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | ||
![]() MCIMX6U6AVM08AB Freescale | In Stock | - | - | Surface Mount | 624-LFBGA | 624-MAPBGA (21x21) | MCIMX6 | Freescale Semiconductor | Bulk | Active | -40°C ~ 125°C (TJ) | i.MX6DL | 800MHz | ARM® Cortex®-A9 | 1.8V, 2.5V, 2.8V, 3.3V | 10/100/1000Mbps (1) | 2 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | ||
![]() MPC8535BVTATLA Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC85xx | 1.25GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I²C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (1) | ||
![]() MPC8536EAVTANGA Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 90°C (TA) | MPC85xx | 800MHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | ||
![]() MC7447AVU1000LB Freescale | In Stock | - | - | - | 360-BCBGA, FCCBGA | 360-FCCBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC74xx | 1GHz | PowerPC G4 | 1.8V, 2.5V | - | 1 Core, 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - |