- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8241LZQ200D Freescale | In Stock | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC82 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC82xx | 200MHz | PowerPC 603e | 3.3V | - | 1 Core, 32-Bit | No | SDRAM | - | I²C, I²O, PCI, UART | - | - | - | - | ||
![]() MCIMX6G3CVK05AA Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P2010SXN2MHC Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6X4EVM10AB Freescale | In Stock | - | - | Surface Mount | 529-LFBGA | 529-MAPBGA (19x19) | - | Freescale Semiconductor | Bulk | Active | -20°C ~ 105°C (TJ) | i.MX6SX | 227MHz, 1GHz | ARM® Cortex®-A9, ARM® Cortex®-M4 | 1.8V, 2.5V, 2.8V, 3.15V | 10/100/1000Mbps (2) | 2 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC97, CAN, I²C, I²S, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART, VADC | Multimedia; NEON™ MPE | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD, LVDS | - | ||
![]() P2040NSN1HLB Freescale | In Stock | - | - | - | - | 780-FCPBGA (23x23) | P2040 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P2 | 800MHz | PowerPC e500mc | 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (5) | 4 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | - | - | - | SATA 3Gbps (2) | ||
![]() MPC8313EVRAFFB Freescale | In Stock | - | - | Surface Mount | 516-BBGA Exposed Pad | 516-TEPBGA (27x27) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC83xx | 333MHz | PowerPC e300c3 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I²C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | - | ||
![]() MPC8544VJARJA Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC85xx | 1.067GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI | Signal Processing; SPE | - | - | - | ||
![]() MPC8548ECVTAQGB Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | -40°C ~ 105°C (TA) | MPC85xx | 1.0GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() P5040NSN1VNB Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX31LDVKN5DR2 Freescale | In Stock | - | - | - | 457-LFBGA | 457-LFBGA (14x14) | - | Freescale Semiconductor | Bulk | Active | -20°C ~ 70°C (TA) | i.MX31 | 532MHz | ARM1136JF-S | 1.8V, 2.0V, 2.5V, 2.7V, 3.0V | - | 1 Core, 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I²C, I²S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | ||
![]() P3041NSE7PNC Freescale | In Stock | - | - | - | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P3 | 1.5GHz | PowerPC e500mc | 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | ||
![]() P4080NSE7PNAC Freescale | In Stock | - | - | - | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P4 | 1.5GHz | PowerPC e500mc | 1.8V, 2.5V, 3.3V | 1Gbps (8), 10Gbps (2) | 8 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | Security; SEC 4.0 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | - | ||
![]() LS1012ASN7EKA Freescale | In Stock | - | - | - | 211-VFLGA | 211-FCLGA (9.6x9.6) | LS1012 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C | QorIQ® Layerscape | 600MHz | ARM® Cortex®-A53 | - | GbE (2) | 1 Core, 64-Bit | - | DDR3L | USB 2.0 (1), USB 3.0 + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | ||
![]() MPC8272VRTIEA Freescale | In Stock | - | - | - | 516-BBGA | 516-FPBGA (27x27) | MPC8272 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC82xx | 400MHz | PowerPC G2_LE | 3.3V | 10/100Mbps (2) | 1 Core, 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() P5020NSN7MMB Freescale | In Stock | - | - | - | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Not For New Designs | 0°C ~ 105°C (TA) | QorIQ P5 | 2.0GHz | PowerPC e5500 | - | 1Gbps (5), 10Gbps (1) | 2 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | ||
![]() P2020NSE2HFC Freescale | In Stock | - | - | - | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 125°C (TA) | QorIQ P2 | 1.2GHz | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 2 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | ||
![]() P2020NSN2KHC Freescale | In Stock | - | - | - | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 125°C (TA) | QorIQ P2 | 1.2GHz | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 2 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | - | - | - | - | ||
![]() P5020NSE7MMB Freescale | In Stock | - | - | - | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Obsolete | 0°C ~ 105°C (TA) | QorIQ P5 | 2.0GHz | PowerPC e5500 | - | 1Gbps (5), 10Gbps (1) | 2 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | ||
![]() MPC8378VRANGA Freescale | In Stock | - | - | - | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | MPC8378 | Freescale Semiconductor | Bulk | Active | 0°C ~ 125°C (TA) | MPC83xx | 800MHz | PowerPC e300c4s | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I²C, MMC/SD, PCI, SPI | - | - | - | - | ||
![]() BSC9132NXN7MNMB Freescale | In Stock | - | - | - | 780-BFBGA, FCBGA | 780-FCBGA (23x23) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | QorIQ Qonverge BSC | 1.333GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 2 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 (1) | AIC, DUART, I²C, MMC/SD, SPI, USIM | Signal Processing; SC3850 - Dual | - | - | - |