- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Speed | Core Processor | Data Bus Width | Halogen Free | Max Frequency | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Number of Cores | Security Features | Display & Interface Controllers | SATA | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCIMX6Q6AVT10AC Freescale | In Stock | - | - | - | 624-FBGA, FCBGA | - | 624-FCBGA (21x21) | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | - | - | - | - | 1GHz | ARM® Cortex®-A9 | - | - | - | - | - | 4 Core, 32-Bit | No | - | - | - | - | - | - | - | - | - | ||
![]() P2010NSE2KHC Freescale | In Stock | - | - | - | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | - | - | Freescale Semiconductor | Bulk | Active | - | 0°C ~ 125°C (TA) | QorIQ P2 | - | - | - | - | 1.2GHz | PowerPC e500v2 | - | - | - | - | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Security; SEC 3.3 | - | Cryptography, Random Number Generator | - | - | - | ||
![]() LS1020ASE7KQB Freescale | In Stock | - | - | - | 525-FBGA, FCBGA | - | 525-FCPBGA (19x19) | - | - | Freescale Semiconductor | Bulk | Active | - | 0°C ~ 105°C | QorIQ® Layerscape | - | - | - | - | 1.0GHz | ARM® Cortex®-A7 | - | - | - | - | GbE (3) | 2 Core, 32-Bit | - | DDR3L, DDR4 | USB 2.0 (1), USB 3.0 + PHY | - | Multimedia; NEON™ SIMD | - | Secure Boot, TrustZone® | - | SATA 3Gbps (1) | - | ||
![]() MCIMX27LMJP4A Freescale | In Stock | - | - | Surface Mount | 473-LFBGA | - | 473-MAPBGA (19x19) | - | MCIMX27 | Freescale Semiconductor | Bulk | Active | - | -40°C ~ 85°C (TA) | i.MX27 | - | - | - | - | 400MHz | ARM926EJ-S | - | - | - | 2.0V, 2.5V, 2.7V, 3.0V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | DDR | USB 2.0 + PHY (3) | CAN, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Security; SAHARAH2 | - | Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory | Keypad, LCD | - | - | ||
![]() MC68EN302CAG20BT557 Freescale | In Stock | - | - | - | 144-LQFP | - | 144-LQFP (20x20) | - | - | Freescale Semiconductor | Bulk | Active | - | -40°C ~ 85°C (TA) | M683xx | - | - | - | - | 20MHz | M68000 | - | - | - | 5V | 10Mbps (1) | 1 Core, 8-Bit, 16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | - | - | ||
![]() MPC866PZP100A Freescale | In Stock | - | - | - | 357-BBGA | - | 357-PBGA (25x25) | - | MPC86 | Freescale Semiconductor | Bulk | Active | - | 0°C ~ 95°C (TA) | MPC8xx | - | - | - | - | 100MHz | MPC8xx | - | - | - | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | ||
![]() P5010NSN7MMB557 Freescale | In Stock | - | - | - | 1295-BBGA, FCBGA | - | 1295-FCPBGA (37.5x37.5) | - | - | Freescale Semiconductor | Bulk | Active | - | 0°C ~ 105°C (TA) | QorIQ P5 | - | - | - | - | 1.2GHz | PowerPC e5500 | - | - | - | 1V, 1.1V | 1Gbps (5), 10Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, PCI, SPI | - | - | - | - | SATA 3Gbps (2) | - | ||
![]() MCIMX6S6AVM08AC Freescale | In Stock | - | - | - | 624-LFBGA | - | 624-MAPBGA (21x21) | - | - | Freescale Semiconductor | Bulk | Active | - | -40°C ~ 125°C (TJ) | i.MX6S | - | - | - | - | 800MHz | ARM® Cortex®-A9 | - | - | - | 1.8V, 2.5V, 2.8V, 3.3V | 10/100/1000Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | ||
![]() MPC8323VRAFDCA Freescale | In Stock | - | - | - | 516-BBGA | - | 516-PBGA (27x27) | - | - | Freescale Semiconductor | Bulk | Active | - | 0°C ~ 105°C (TA) | MPC83xx | - | - | - | - | 333MHz | PowerPC e300c2 | - | - | - | 1.8V, 2.5V, 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I²C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | - | ||
![]() P1022NSN2MHB Freescale | In Stock | - | - | Surface Mount | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | - | - | Freescale Semiconductor | Bulk | Active | - | 0°C ~ 105°C (TA) | QorIQ P1 | - | - | - | - | 1.055GHz | PowerPC e500v2 | - | - | - | - | 10/100/1000Mbps (2) | 2 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, I²S, MMC/SD, SPI | - | - | - | LCD | SATA 3Gbps (2) | - | ||
![]() MPC5200CBV400 Freescale | In Stock | - | - | Surface Mount | 272-BBGA | - | 272-PBGA (27x27) | - | - | Freescale Semiconductor | Bulk | Active | - | -40°C ~ 85°C (TA) | MPC52xx | - | - | - | - | 400MHz | PowerPC G2_LE | - | - | - | 2.5V, 3.3V | 10/100Mbps (1) | 1 Core, 32-Bit | No | DDR, SDRAM | USB 1.1 (2) | AC97, CAN, J1850, I²C, I²S, IrDA, PCI, PSC, SPI, UART | - | - | - | - | - | - | ||
![]() MCIMX31CJMN4C Freescale | In Stock | - | - | Surface Mount | 473-LFBGA | - | 473-MAPBGA (19x19) | - | MCIMX31 | Freescale Semiconductor | Bulk | Active | - | -40°C ~ 85°C (TA) | i.MX31 | - | - | - | - | 400MHz | ARM1136JF-S | - | - | - | 1.8V, 2.0V, 2.5V, 2.7V, 3.0V | - | 1 Core, 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I²C, I²S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | ||
![]() MCIMX6X4CVM08AC Freescale | In Stock | - | - | Surface Mount | 529-LFBGA | - | 529-MAPBGA (19x19) | - | - | Freescale Semiconductor | Bulk | Active | - | -40°C ~ 105°C (TA) | i.MX6SX | - | - | - | - | 200MHz, 800MHz | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | - | - | 1.8V, 2.5V, 2.8V, 3.15V | 10/100/1000Mbps (2) | 2 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC97, CAN, I²C, I²S, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART, VADC | Multimedia; NEON™ MPE | - | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD, LVDS | - | - | ||
![]() MPC8536BVJAKGA Freescale | In Stock | - | - | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P5040NSE1TMB Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC885CVR133-FR Freescale | In Stock | - | - | - | 357-BBGA | - | 357-PBGA (25x25) | - | - | Freescale Semiconductor | Bulk | Active | - | -40°C ~ 100°C (TA) | MPC8xx | - | - | - | - | 133MHz | MPC8xx | - | - | - | 3.3V | 10Mbps (3), 10/100Mbps (2) | 1 Core, 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM, Security; SEC | - | Cryptography | - | - | - | ||
![]() MC8640TVJ1067NE Freescale | In Stock | - | - | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8536AVTAVLA Freescale | In Stock | - | - | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMPC8349EVVAJFB Freescale | In Stock | - | - | - | - | 672 | - | 9.256006 g | - | - | - | - | Compliant | - | - | 105 °C | 0 °C | 533 MHz | 1.2 V | - | - | 32 b | Halogen Free | 533 MHz | - | - | - | - | - | - | - | - | 1 | - | - | - | No | ||
![]() P5021NXN1TMB Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |