- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | For Use With | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Resistance | Gender | Number of Contacts | Operating Frequency | Output Type | Contact Style | Insulation Resistance | Speed | Accessory Type | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | Overall Length | SATA | Input Voltage | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8275ZQMIBA Freescale | In Stock | - | - | Surface Mount | 516-BBGA | 516-PBGA (27x27) | - | - | Freescale Semiconductor | Bulk | Active | - | 0°C ~ 105°C (TA) | MPC82xx | - | - | - | - | - | - | - | 266MHz | - | PowerPC G2_LE | 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | - | ||
![]() MC68E360VR25VLR2 Freescale | In Stock | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | - | Freescale Semiconductor | Bulk | Active | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | 25MHz | - | CPU32+ | 3.3V | 10Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | - | - | ||
![]() KMPC860SRVR80D4 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P5010NSN1QMB Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | P5010 | - | Freescale Semiconductor | Bulk | Active | Non-Compliant | 0°C ~ 105°C (TA) | QorIQ P5 | - | - | - | - | - | - | - | 2.0GHz | - | PowerPC e5500 | - | 1Gbps (5), 10Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | - | - | - | - | SATA 3Gbps (2) | - | - | - | ||
![]() P1012NSN2DFB Freescale | In Stock | - | - | Surface Mount | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | - | - | Freescale Semiconductor | Bulk | Active | - | 0°C ~ 125°C (TA) | QorIQ P1 | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Communications; QUICC Engine | - | - | - | - | - | - | - | ||
![]() MPC880ZP66 Freescale | In Stock | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC88 | - | Freescale Semiconductor | Bulk | Active | - | 0°C ~ 95°C (TA) | MPC8xx | - | - | - | - | - | - | - | 66MHz | - | MPC8xx | 3.3V | 10Mbps (2), 10/100Mbps (2) | 1 Core, 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | ||
![]() MPC8313EVRADDB Freescale | In Stock | - | - | Surface Mount | 516-BBGA Exposed Pad | 516-TEPBGA (27x27) | - | - | Freescale Semiconductor | Tray | Obsolete | - | 0°C ~ 105°C (TA) | MPC83xx | - | - | - | - | - | - | - | 267MHz | - | PowerPC e300c3 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I²C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | - | - | - | - | - | ||
![]() MPC8568EVTAUJJ Freescale | In Stock | - | - | Surface Mount | 1023-BBGA, FCBGA | 1023-FCPBGA (33x33) | MPC85 | - | Freescale Semiconductor | Bulk | Active | - | 0°C ~ 105°C (TA) | MPC85xx | - | - | - | - | - | - | - | 1.333GHz | - | PowerPC e500v2 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, HSSI, I²C, PCI, RapidIO, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | - | - | ||
![]() P5010NXE7VNB557 Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | - | Freescale Semiconductor | Bulk | Active | - | -40°C ~ 105°C (TA) | QorIQ P5 | - | - | - | - | - | - | - | 2GHz | - | PowerPC e5500 | 1V, 1.1V | 1Gbps (5), 10Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | - | SATA 3Gbps (2) | - | - | - | ||
![]() MC68HC000EI20 Freescale | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (24.21x24.21) | - | - | Freescale Semiconductor | Tube | Obsolete | Compliant | 0°C ~ 70°C (TA) | M680x0 | 2.801 MΩ | Female | 3 | - | - | Socket | 5 GΩ | 20MHz | - | EC000 | 5.0V | - | 1 Core, 32-Bit | No | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8358CVRAGDDA Freescale | In Stock | - | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8535EBVTATHA Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | - | Freescale Semiconductor | Tray | Obsolete | - | 0°C ~ 105°C (TA) | MPC85xx | - | - | - | - | - | - | - | 1.25GHz | - | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | - | SATA 3Gbps (1) | - | - | - | ||
![]() MCIMX508CVM8BR2 Freescale | In Stock | - | - | Surface Mount | 400-LFBGA | 400-LFBGA (17x17) | - | - | Freescale Semiconductor | Bulk | Active | - | 0°C ~ 70°C (TA) | i.MX50 | - | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A8 | 1.2V, 1.875V, 2.775V, 3.0V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR, LPDDR2, DDR2 | USB 2.0 + PHY (2) | 1-Wire, AC97, I²C, I²S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | Boot Security, Cryptography, Secure JTAG | EPDC, LCD | 175mm | - | - | - | - | ||
![]() MVF62NN151CMK40 Freescale | In Stock | - | - | Surface Mount | 364-LFBGA | 364-LFBGA (17x17) | MVF62 | - | Freescale Semiconductor | Bulk | Active | - | -40°C ~ 85°C (TA) | Vybrid, VF6xx | - | - | - | - | - | - | - | 400MHz, 167MHz | - | ARM® Cortex®-A5 + Cortex®-M4 | 3.3V | 10/100Mbps (2) | 2 Core, 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I²C, IrDA, LIN, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | DCU, GPU, LCD, VideoADC, VIU | - | - | - | - | 11.1mm | ||
![]() MPC857DSLVR50B Freescale | In Stock | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | Raspberry Pi | Freescale Semiconductor | Bulk | Active | - | 0°C ~ 105°C (TA) | MPC85xx | - | - | - | - | - | - | - | 50MHz | Power Supply | MPC8xx | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | ||
![]() MPC8533VTAQGA Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | MPC85 | - | Freescale Semiconductor | Bulk | Active | - | 0°C ~ 90°C (TA) | MPC85xx | - | - | - | 2.4GHz | PWM | - | - | 1.0GHz | - | PowerPC e500v2 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I²C, PCI | - | - | - | - | - | 12V | IP20 | - | ||
![]() MPC8555VTAPF Freescale | In Stock | - | - | Surface Mount | 1023-BFBGA, FCBGA | 1023-FCBGA (33x33) | - | - | Freescale Semiconductor | Tray | Obsolete | - | 0°C ~ 105°C (TA) | MPC85xx | - | - | - | - | - | - | - | 833MHz | - | PowerPC e500 | 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I²C, PCI, SPI, TDM, UART | Communications; CPM | - | - | - | - | - | - | - | ||
![]() T1023NSE7MQA Freescale | In Stock | - | - | Surface Mount | 525-FBGA, FCBGA | 525-FCPBGA (19x19) | T1023 | - | Freescale Semiconductor | Bulk | Active | - | 0°C ~ 105°C (TA) | QorIQ T1 | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e5500 | - | GbE (8) | 2 Core, 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I²C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | - | SATA 3Gbps (2) | - | - | - | ||
![]() MC68EN360VR25L Freescale | In Stock | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | - | Freescale Semiconductor | Bulk | Active | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | 25MHz | - | CPU32+ | 5V | 10Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | - | - | ||
![]() MPC8347EVVALFB Freescale | In Stock | - | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |