- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8315VRADDA Freescale | In Stock | - | - | Surface Mount | 620-BBGA Exposed Pad | 620-HBGA (29x29) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC83xx | 266MHz | PowerPC e300c3 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I²C, PCI, SPI, TDM | - | - | - | SATA 3Gbps (2) | ||
![]() MPC8321EVRADDC Freescale | In Stock | - | - | Surface Mount | 516-BBGA | 516-PBGA (27x27) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC83xx | 266MHz | PowerPC e300c2 | 1.8V, 2.5V, 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I²C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | - | - | ||
![]() MC8641VJ1500KE Freescale | In Stock | - | - | Surface Mount | 994-BCBGA, FCCBGA | 994-FCCBGA (33x33) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC86xx | 1.5GHz | PowerPC e600 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I²C, RapidIO | - | - | - | - | ||
![]() MC68020RC25E Freescale | In Stock | - | - | Through Hole | 114-BPGA | 114-PGA (34.55x34.55) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 70°C (TA) | M680x0 | 25MHz | 68020 | 5.0V | - | 1 Core, 32-Bit | No | - | - | - | - | - | - | - | ||
![]() MPC8379EVRAGD Freescale | In Stock | - | - | Surface Mount | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 125°C (TA) | MPC83xx | 400MHz | PowerPC e300c4s | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | SATA 3Gbps (4) | ||
![]() MPC8569CVTANKGB Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | -40°C ~ 105°C (TA) | MPC85xx | 800MHz | PowerPC e500v2 | 1.0V, 1.5V, 1.8V, 2.5V, 3.3V | 10/100Mbps (8), 1Gbps (4) | 1 Core, 32-Bit | No | DDR2, DDR3, SDRAM | USB 2.0 (1) | DUART, HSSI, I²C, MMC/SD, PCI, RapidIO, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | ||
![]() MPC857TZQ50B Freescale | In Stock | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC8xx | 50MHz | MPC8xx | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MPC8378EVRAJFA Freescale | In Stock | - | - | Surface Mount | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 125°C (TA) | MPC83xx | 533MHz | PowerPC e300c4s | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | - | ||
![]() MPC862PVR66B Freescale | In Stock | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC86 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC8xx | 66MHz | MPC8xx | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MVF50NN151CMK40 Freescale | In Stock | - | - | Surface Mount | 364-LFBGA | 364-LFBGA (17x17) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | Vybrid, VF5xx | 400MHz | ARM® Cortex®-A5 | 3.3V | 10/100Mbps (2) | 1 Core, 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I²C, IrDA, LIN, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | DCU, GPU, LCD, VideoADC, VIU | - | ||
![]() MPC8533EVTARJA Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 90°C (TA) | MPC85xx | 1.067GHz | PowerPC e500v2 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I²C, PCI | Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() P1020NSN2FFB Freescale | In Stock | - | - | Surface Mount | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 125°C (TA) | QorIQ P1 | 800MHz | PowerPC e500v2 | 2.5V, 3.3V | 10/100/1000Mbps (3) | 2 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | - | - | - | - | ||
![]() MPC8535AVJANGA Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 90°C (TA) | MPC85xx | 800MHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I²C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (1) | ||
![]() BSC9132NXE7KNKB Freescale | In Stock | - | - | Surface Mount | 780-BFBGA, FCBGA | 780-FCBGA (23x23) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | QorIQ Qonverge BSC | 1.333GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 2 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 (1) | AIC, DUART, I²C, MMC/SD, SPI, USIM | Signal Processing; SC3850, Security; SEC 4.4 | Boot Security, Cryptography, Random Number Generator | - | - | ||
![]() P1022NXE2LFB Freescale | In Stock | - | - | Surface Mount | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 125°C (TA) | QorIQ P1 | 1.055GHz | PowerPC e500v2 | - | 10/100/1000Mbps (2) | 2 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, I²S, MMC/SD, SPI | Security; SEC | Cryptography, Random Number Generator | LCD | SATA 3Gbps (2) | ||
![]() MPC853TVR66A Freescale | In Stock | - | - | Surface Mount | 256-BBGA | 256-PBGA (23x23) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TA) | MPC8xx | 66MHz | MPC8xx | 3.3V | 10Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, PCMCIA, SPI, TDM, UART | Communications; CPM | - | - | - | ||
![]() MPC8343ECZQAGDB Freescale | In Stock | - | - | Surface Mount | 620-BBGA Exposed Pad | 620-PBGA (29x29) | MPC83 | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC83xx | 400MHz | PowerPC e300 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I²C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MCIMX6L8DVN10AA Freescale | In Stock | - | - | Surface Mount | 432-TFBGA | 432-MAPBGA (13x13) | MCIMX6 | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TJ) | i.MX6SL | 1.0GHz | ARM® Cortex®-A9 | 1.2V, 1.8V, 3.0V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (3) | AC97, I²C, I²S, MMC/SD/SDIO, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | ||
![]() P5010NSN1QMB557 Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P5 | 2GHz | PowerPC e5500 | 1V, 1.1V | 1Gbps (5), 10Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | ||
![]() MC68340AG16VE Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MC683 | Freescale Semiconductor | Bulk | Active | 0°C ~ 70°C (TA) | M683xx | 16MHz | CPU32 | 3.3V | - | 1 Core, 32-Bit | No | DRAM | - | USART | - | - | - | - |