- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8315VRADDA Freescale | In Stock | - | - | Surface Mount | 620-BBGA Exposed Pad | 620-HBGA (29x29) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC83xx | 266MHz | PowerPC e300c3 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I²C, PCI, SPI, TDM | - | - | - | SATA 3Gbps (2) | ||
![]() MPC859TVR133A Freescale | In Stock | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TA) | MPC8xx | 133MHz | MPC8xx | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MPC8572EVTAVNB Freescale | In Stock | - | - | Surface Mount | 1023-BFBGA, FCBGA | 1023-FCBGA (33x33) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC85xx | 1.5GHz | PowerPC e500 | 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 2 Core, 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I²C, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MCF5206CAB25A Freescale | In Stock | - | - | Surface Mount | 160-BQFP | 160-QFP (28x28) | MCF5206 | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | MCF520x | 25MHz | Coldfire V2 | 5V | - | 1 Core, 32-Bit | - | DRAM | - | EBI/EMI, I²C, UART/USART | - | - | - | - | ||
![]() MPC8260AVVPJDB Freescale | In Stock | - | - | Surface Mount | 480-LBGA Exposed Pad | 480-TBGA (37.5x37.5) | MPC82 | Freescale Semiconductor | Tray | Active | 0°C ~ 105°C (TA) | MPC82xx | 300MHz | PowerPC G2 | 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DRAM, SDRAM | - | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | ||
![]() MCIMX6D5EYM10AC Freescale | In Stock | - | - | Surface Mount | 624-LFBGA, FCBGA | 624-FCPBGA (21x21) | - | Freescale Semiconductor | Bulk | Active | -20°C ~ 105°C (TJ) | i.MX6D | 1.0GHz | ARM® Cortex®-A9 | 1.8V, 2.5V, 2.8V, 3.3V | 10/100/1000Mbps (1) | 2 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | ||
![]() MC7447AVS1333LB Freescale | In Stock | - | - | Surface Mount | 360-CLGA, FCCLGA | 360-FCCLGA (25x25) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC74xx | 1.333GHz | PowerPC G4 | 1.8V, 2.5V | - | 1 Core, 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | ||
![]() MC7448HX1700LD Freescale | In Stock | - | - | Surface Mount | 360-BCBGA, FCCBGA | 360-FCCBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC74xx | 1.7GHz | PowerPC G4 | 1.5V, 1.8V, 2.5V | - | 1 Core, 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | ||
![]() MPC8541ECVTALF Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC85xx | 667MHz | PowerPC e500 | 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, SDRAM | - | DUART, I²C, PCI | Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MPC8555PXAPF Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC85xx | 833MHz | PowerPC e500 | 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I²C, PCI, SPI, TDM, UART | Communications; CPM | - | - | - | ||
![]() MC68302EH16CB1 Freescale | In Stock | - | - | Surface Mount | 132-BQFP Bumpered | 132-PQFP (46x46) | MC683 | Freescale Semiconductor | Bulk | Active | 0°C ~ 70°C (TA) | M683xx | 16MHz | M68000 | 5.0V | - | 1 Core, 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | ||
![]() MPC8533VTARJA Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 90°C (TA) | MPC85xx | 1.067GHz | PowerPC e500v2 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I²C, PCI | - | - | - | - | ||
![]() MCIMX536AVV8C Freescale | In Stock | - | - | Surface Mount | 529-FBGA | 529-FBGA (19x19) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 125°C (TJ) | i.MX53 | 800MHz | ARM® Cortex®-A8 | 1.3V, 1.8V, 2.775V, 3.3V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR2, DDR2, DDR3 | USB 2.0 (2), USB 2.0 + PHY (2) | 1-Wire, AC97, CAN, I²C, I²S, MMC/SD, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 1.5Gbps (1) | ||
![]() MC68340CAG25E Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MC683 | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | M683xx | 25MHz | CPU32 | 5.0V | - | 1 Core, 32-Bit | No | DRAM | - | USART | - | - | - | - | ||
![]() MPC852TCZT50A Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMPC860PCVR50D4 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX353CJQ5C Freescale | In Stock | - | - | Surface Mount | 400-LFBGA | 400-LFBGA (17x17) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | i.MX35 | 532MHz | ARM1136JF-S | 1.8V, 2.0V, 2.5V, 2.7V, 3.0V, 3.3V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I²C, I²S, MMC/SDIO, SAI, SPI, SSI, UART | Multimedia; GPU, IPU, VFP | Secure Fusebox, Secure JTAG, Tamper Detection | Keypad, KPP, LCD | - | ||
![]() LS1023ASE8MQA Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC7447AVU1167NB Freescale | In Stock | - | - | Surface Mount | 360-BCBGA, FCCBGA | 360-FCCBGA (25x25) | MC744 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC74xx | 1.167GHZ | PowerPC G4 | 1.8V, 2.5V | - | 1 Core, 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | ||
![]() MCIMX31LVMN5C Freescale | In Stock | - | - | Surface Mount | 473-LFBGA | 473-LFBGA (19x19) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 70°C (TA) | i.MX31 | 532MHz | ARM1136JF-S | 1.8V, 2.0V, 2.5V, 2.7V, 3.0V | - | 1 Core, 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I²C, I²S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - |