- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX514AJM6CR2 Freescale | In Stock | - | - | Surface Mount | 529-LFBGA | 529-BGA (19x19) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 125°C (TJ) | i.MX51 | 600MHz | ARM® Cortex®-A8 | 1.2V, 1.875V, 2.775V, 3.0V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 (3), USB 2.0 + PHY (1) | 1-Wire, AC97, I²C, I²S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keypad, LCD | - | ||
![]() MC68360CZQ25L Freescale | In Stock | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MC683 | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | M683xx | 25MHz | CPU32+ | 5.0V | 10Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | ||
![]() P5020NSE1QMB Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | P5020 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P5 | 2.0GHz | PowerPC e5500 | - | 1Gbps (5), 10Gbps (1) | 2 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | ||
![]() MCIMX27MJP4A Freescale | In Stock | - | - | Surface Mount | 473-LFBGA | 473-PBGA (19x19) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | i.MX27 | 400MHz | ARM926EJ-S | 2V, 2.5V, 2.7V, 3V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | DDR, SDRAM | USB 2.0 + PHY (3) | 1-Wire, AC97, I²C, I²S, IDE, MMC/SD, SPI, SSI, UART | Security; SAHARAH2 | Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory | Keypad, LCD | - | ||
![]() MPC8315EVRAFDA Freescale | In Stock | - | - | Surface Mount | 620-BBGA Exposed Pad | 620-HBGA (29x29) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC83xx | 333MHz | PowerPC e300c3 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I²C, PCI, SPI, TDM | Security; SEC 3.3 | Cryptography, Random Number Generator | - | SATA 3Gbps (2) | ||
![]() MC7457RX1267LC Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P5010NXN1TNB557 Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | QorIQ P5 | 2GHz | PowerPC e5500 | 1V, 1.1V | 1Gbps (5), 10Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | ||
![]() P1015NSN5FFB Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8535EBVTANGA Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC85xx | 800MHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (1) | ||
![]() P2040NSE1MMB Freescale | In Stock | - | - | - | - | 780-FCPBGA (23x23) | P2040 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P2 | 1.2GHz | PowerPC e500mc | 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (5) | 4 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | ||
![]() MPC8543VTANGD Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC85xx | 800MHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE | - | - | - | ||
![]() MPC8313VRAGDC Freescale | In Stock | - | - | Surface Mount | 516-BBGA Exposed Pad | 516-TEPBGA (27x27) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TJ) | MPC83xx | 400MHz | PowerPC e300c3 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I²C, PCI, SPI | - | - | - | - | ||
![]() MCIMX503EVM8B Freescale | In Stock | - | - | Surface Mount | 400-LFBGA | 400-PBGA (17x17) | - | Freescale Semiconductor | Bulk | Active | -20°C ~ 70°C (TA) | i.MX50 | 800MHz | ARM® Cortex®-A8 | 1.2V, 1.875V, 2.775V, 3V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR, LPDDR2, DDR2 | USB 2.0 + PHY (2) | 1-Wire, AC97, I²C, I²S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | Boot Security, Cryptography, Secure JTAG | LCD | - | ||
![]() MCIMX250CJM4A Freescale | In Stock | - | - | Surface Mount | 400-LFBGA | 400-MAPBGA (17x17) | MCIMX250 | Freescale Semiconductor | Tray | Active | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() MC68MH360CAI25L Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8560VTAQFC Freescale | In Stock | - | - | Surface Mount | 784-BBGA, FCBGA | 783-FCPBGA (29x29) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC85xx | 1.0GHz | PowerPC e500 | 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, SDRAM | - | I²C, PCI, RapidIO, SPI, TDM, UART | Communications; CPM | - | - | - | ||
![]() MC7448VU1600LD Freescale | In Stock | - | - | Surface Mount | 360-CBGA, FCCBGA | 360-FCCBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC74xx | 1.6GHz | PowerPC G4 | 1.5V, 1.8V, 2.5V | - | 1 Core, 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | ||
![]() MPC8250AVVPIBC Freescale | In Stock | - | - | Surface Mount | 480-LBGA Exposed Pad | 480-TBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TJ) | MPC82xx | 300MHz | PowerPC G2 | 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DRAM, SDRAM | - | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | ||
![]() P1011NXE2FFB Freescale | In Stock | - | - | Surface Mount | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | QorIQ P1 | 800MHz | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | ||
![]() P1023NXE5CFB Freescale | In Stock | - | - | Surface Mount | 457-FBGA | 457-TEPBGA-1 (19x19) | - | Freescale Semiconductor | Bulk | Obsolete | -40°C ~ 105°C (TA) | QorIQ P1 | 500MHz | PowerPC e500v2 | - | 10/100/1000Mbps (2) | 2 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I²C, MMC/SD, SPI | Security; SEC 4.2 | Cryptography, Random Number Generator | - | - |