- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8260AVVPJDB Freescale | In Stock | - | - | Surface Mount | 480-LBGA Exposed Pad | 480-TBGA (37.5x37.5) | MPC82 | Freescale Semiconductor | Tray | Active | 0°C ~ 105°C (TA) | MPC82xx | 300MHz | PowerPC G2 | 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DRAM, SDRAM | - | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | ||
![]() MPC8545PXATGD Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC85xx | 1.2GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE | - | - | - | ||
![]() MPC8349CZUAJDB Freescale | In Stock | - | - | Surface Mount | 672-LBGA | 672-TBGA (35x35) | MPC83 | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC83xx | 533MHz | PowerPC e300 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I²C, PCI, SPI | - | - | - | - | ||
![]() MPC8358VRAGDDA Freescale | In Stock | - | - | Surface Mount | 668-BBGA Exposed Pad | 668-PBGA-PGE (29x29) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC83xx | 400MHz | PowerPC e300 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (1) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I²C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | ||
![]() MPC8533EVTANG Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 90°C (TA) | MPC85xx | 800MHz | PowerPC e500v2 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I²C, PCI | Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MPC8360EZUAGDGA Freescale | In Stock | - | - | Surface Mount | 740-LBGA | 740-TBGA (37.5x37.5) | MPC83 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC83xx | 400MHz | PowerPC e300 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (1) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I²C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() XPC8240LVV200E Freescale | In Stock | - | - | Surface Mount | 352-LBGA | 352-TBGA (35x35) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC82xx | 200MHz | PowerPC 603e | 3.3V | - | 1 Core, 32-Bit | No | DRAM, SDRAM | - | I²C, I²O, PCI, UART | - | - | - | - | ||
![]() MCIMX502EVM8B Freescale | In Stock | - | - | Surface Mount | 400-LFBGA | 400-LFBGA (17x17) | - | Freescale Semiconductor | Bulk | Active | -20°C ~ 70°C (TA) | i.MX50 | 800MHz | ARM® Cortex®-A8 | 1.2V, 1.875V, 2.775V, 3.0V | 10/100Mbps (1) | 1 Core, 32-Bit | Yes | LPDDR, LPDDR2, DDR2 | USB 2.0 + PHY (2) | 1-Wire, AC97, I²C, I²S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | Boot Security, Cryptography, Secure JTAG | LCD | - | ||
![]() MPC8270ZUQLDA Freescale | In Stock | - | - | Surface Mount | 480-LBGA Exposed Pad | 480-TBGA (37.5x37.5) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC82xx | 333MHz | PowerPC G2_LE | 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | ||
![]() MC68LC302AF16CT Freescale | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 70°C (TA) | M683xx | 16MHz | M68000 | 5.0V | - | 1 Core, 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | ||
![]() MPC860ENZQ50D4R2 Freescale | In Stock | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TJ) | MPC86xx | 50MHz | MPC8xx | 3.3V | 10Mbps (4) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MPC860TVR66D4 Freescale | In Stock | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC86 | Freescale Semiconductor | Bulk | Active | 0°C ~ 95°C (TA) | MPC8xx | 66MHz | MPC8xx | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MPC8555EVTAJD Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC85xx | 533MHz | PowerPC e500 | 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I²C, PCI, SPI, TDM, UART | Communications; CPM, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() P3041NSE1NNB Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | 1295-FCPBGA (37.5x37.5) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | QorIQ P3 | 1.333GHz | PowerPC e500mc | 1.5V, 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | ||
![]() MPC8241LVR166D Freescale | In Stock | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | - | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC82xx | 166MHz | PowerPC 603e | 3.3V | - | 1 Core, 32-Bit | No | SDRAM | - | I²C, I²O, PCI, UART | - | - | - | - | ||
![]() P4040NSN7PNC Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC860PCVR66D4 Freescale | In Stock | - | - | Surface Mount | 357-BBGA | 357-PBGA (25x25) | MPC86 | Freescale Semiconductor | Bulk | Active | -40°C ~ 95°C (TA) | MPC8xx | 66MHz | MPC8xx | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ||
![]() MC68306AG16B Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 70°C (TA) | M683xx | 16MHz | EC000 | 5.0V | - | 1 Core, 32-Bit | No | DRAM | - | DUART | - | - | - | - | ||
![]() MC68340CAG25E Freescale | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | MC683 | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | M683xx | 25MHz | CPU32 | 5.0V | - | 1 Core, 32-Bit | No | DRAM | - | USART | - | - | - | - | ||
![]() MPC852TCZT50A Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - |