- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4040NSE7MMC Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8533VJAQGA Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC8640DVJ1000HE Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC566CZP56 Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8544CVJANGA Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8306SCVMADDCA Freescale | In Stock | - | - | Surface Mount | 369-LFBGA | 369-PBGA (19x19) | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C (TA) | MPC83xx | 266MHz | PowerPC e300c3 | 1.8V, 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, I²C, SPI, TDM | Communications; QUICC Engine | - | - | - | ||
![]() MC8641DTVU1000GE Freescale | In Stock | - | - | Surface Mount | 1023-BCBGA, FCCBGA | 1023-FCCBGA (33x33) | - | Freescale Semiconductor | Bulk | Obsolete | -40°C ~ 105°C (TA) | MPC86xx | 1.0GHz | PowerPC e600 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 2 Core, 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I²C, RapidIO | - | - | - | - | ||
![]() MC68302RC20C Freescale | In Stock | - | - | Through Hole | 132-BPGA Exposed Pad | 132-PGA (34.5x34.5) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 70°C (TA) | M683xx | 20MHz | M68000 | 5.0V | - | 1 Core, 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | ||
![]() MCIMX31LCJMN4DR2 Freescale | In Stock | - | - | - | 473-LFBGA | 473-PBGA (19x19) | - | Freescale Semiconductor - NXP | Bulk | Obsolete | -20°C ~ 70°C (TA) | - | 400MHz | ARM1136JF-S | 1.8V, 2V, 2.5V, 2.7V, 3V | - | 1 Core, 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I²C, I²S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | ||
![]() MPC8569EVJAUNLB Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | MPC85 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC85xx | 1.333GHz | PowerPC e500v2 | 1.0V, 1.5V, 1.8V, 2.5V, 3.3V | 10/100Mbps (8), 1Gbps (4) | 1 Core, 32-Bit | No | DDR2, DDR3, SDRAM | USB 2.0 (1) | DUART, HSSI, I²C, MMC/SD, PCI, RapidIO, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MPC8548EPXAQGB Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC85xx | 1.0GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MC68030FE20C Freescale | In Stock | - | - | Surface Mount | 132-BCQFP | 132-CQFP (24x24) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 70°C (TA) | M680x0 | 20MHz | 68030 | 5.0V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | ||
![]() MPC603RRX266LC Freescale | In Stock | - | - | Surface Mount | 255-BCBGA, FCCBGA | 255-FCCBGA (21x21) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC6xx | 266MHz | PowerPC 603e | 3.3V | - | 1 Core, 32-Bit | No | - | - | - | - | - | - | - | ||
![]() MPC8260AZUPIBB Freescale | In Stock | - | - | Surface Mount | 480-LBGA Exposed Pad | 480-TBGA (37.5x37.5) | MPC82 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | MPC82xx | 300MHz | PowerPC G2 | 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DRAM, SDRAM | - | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | ||
![]() MPC8548EPXAQGD Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC85xx | 1.0GHz | PowerPC e500 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ||
![]() MC8640DVU1000HE Freescale | In Stock | - | - | Surface Mount | 1023-BCBGA, FCCBGA | 1023-FCCBGA (33x33) | - | Freescale Semiconductor | Tray | Obsolete | 0°C ~ 105°C (TA) | MPC86xx | 1.0GHz | PowerPC e600 | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 2 Core, 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I²C, RapidIO | - | - | - | - | ||
![]() KCU8270CZUUPEA Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1022SSE2LHB Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC8640DTHX1000HE Freescale | In Stock | - | - | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1022NSE2HFB Freescale | In Stock | - | - | Surface Mount | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | P1022 | Freescale Semiconductor | Bulk | Active | 0°C ~ 105°C (TA) | QorIQ P1 | 1.055GHz | PowerPC e500v2 | - | 10/100/1000Mbps (2) | 2 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, I²S, MMC/SD, SPI | Security; SEC | Cryptography, Random Number Generator | LCD | SATA 3Gbps (2) |