- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | Insert Material | Shell Material, Finish | Surface Mount Land Size | AWG max. | Base Product Number | Cable features | Contact Materials | Contact Sizes | Content | Cross section (each core) | Dim | Electrical lifespan | Factory colour | Fall time | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer part # | Max. frequency | Max. length sold by the metre | Max. switching capacity | Max. temperature | Mfr | Min. temperature | No. of leads | Nominal voltage | Outside Ø | Package | Product Status | RoHS-compliant | Sold per metre | Switching voltage (max.) | Twisted pair cabling (part 1) | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Wire Gauge | Note | Flange Feature | Polarization | Impedance | Connector Style | Speed | Ripple Current @ Low Frequency | Shell Size, MIL | Durability | Core Processor | Contact Form | Shell Size, Connector Layout | Includes | Backset Spacing | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Features | Height | Height Seated (Max) | Width | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1020NXE7MQB Freescale | 28 | - | - | Through Hole | Radial | - | - | - | 780-FCPBGA (23x23) | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | - | 220V | 630V | - | -55°C ~ 110°C | Tape & Box (TB) | MKP385 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | - | PC Pins | - | - | - | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | - | 0.03µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | 1.4GHz | - | - | - | PowerPC e5500 | - | - | - | - | - | 1Gbps (12) | 2 Core, 64-Bit | No | DDR3L/4 | USB 2.0 + PHY (2) | I²C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | -- | - | 0.472 (12.00mm) | - | - | - | -- | ||
![]() MPC8314VRAD Freescale | In Stock | - | - | Through Hole | Axial | - | - | - | 620-TEPBGA II (29x29) | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | - | 220V | 400V | - | -55°C ~ 100°C | Bulk | MKP1845 | 0.472 Dia x 1.142 L (12.00mm x 29.00mm) | ±20% | Active | -- | - | PC Pins | - | - | - | - | - | - | - | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | - | - | 0.22µF | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 266MHz | - | - | - | PowerPC e300c3 | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I²C, PCI, SPI, TDM | - | - | - | - | -- | - | -- | - | - | - | -- | ||
![]() P1013NXN2LFB Freescale | 2660 |
| - | Through Hole | Radial, Can | - | - | - | 689-TEPBGA II (31x31) | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | 3000 Hrs @ 105°C | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | 16V | - | - | - | -40°C ~ 105°C | Bulk | 148 RUS | 0.709 Dia (18.00mm) | ±20% | Active | -- | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 10000µF | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.295 (7.50mm) | - | - | - | Polar | 32 mOhms | - | 1.067GHz | 2.1A @ 100Hz | - | - | PowerPC e500v2 | - | - | - | - | - | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, I²S, MMC/SD, SPI | - | - | LCD | SATA 3Gbps (2) | - | - | 1.476 (37.50mm) | - | - | - | -- | ||
![]() MPC862TVR50B Freescale | 66 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | 5000 Hrs @ 105°C | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | 250V | - | - | - | -25°C ~ 105°C | Bulk | 159 PUL-SI | 0.984 Dia (25.00mm) | ±20% | Active | -- | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 390µF | - | - | - | - | - | - | - | - | - | - | - | 610 mOhm @ 100Hz | - | 0.394 (10.00mm) | - | - | - | Polar | 410 mOhms | - | - | 1.39A @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | - | -- | ||
![]() MC68SEC000AE20 Freescale | 178 |
| - | Panel Mount | 64-LQFP | - | - | - | 64-LQFP (10x10) | - | Liquid Crystal Polymer (LCP) | - | Aluminum, Nickel Plated, Electroless | - | - | MC68 | - | Copper Alloy | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | -- | -55°C ~ 125°C | Bulk | 83513-Style Micro D Metal Shell (MDM) | - | - | Active | - | - | Wire Leads | - | Plug, Male Pins | - | - | 37 | - | -- | - | 2 | - | - | - | Signal | - | - | -- | - | 3A | - | - | Gold | - | - | - | - | -- | - | Mating Side, Female Screwlock (2-56) | - | - | D-Type, Micro-D | 20MHz | - | - | - | EC000 | -- | 0.050 Pitch x 0.043 Row to Row | - | -- | 3.3V, 5.0V | - | 1 Core, 32-Bit | No | - | - | - | - | - | - | - | Shielded | - | - | - | -- | -- | - | ||
![]() MPC8314VRAGDA Freescale | 61 |
| - | Panel Mount | 620-BBGA Exposed Pad | Flange | Circular | Aluminum Alloy | 620-HBGA (29x29) | - | - | -- | - | - | - | - | - | - | 22D | - | - | - | - | - | - | -- | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | - | Active | -- | - | - | - | Receptacle Housing | For Male Pins | - | 100 | - | - | - | - | - | - | Bayonet Lock | Crimp | D | Unshielded | Environment Resistant | - | - | Cadmium over Nickel | 22-35 | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | 400MHz | - | -- | - | PowerPC e300c3 | - | - | -- | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I²C, PCI, SPI, TDM | - | - | - | - | -- | - | - | - | - | -- | - | ||
![]() MPC8548CPXAQGB Freescale | 2950 |
| - | Surface Mount | 783-BBGA, FCBGA | - | - | - | 783-FCBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | (W x H x D) 1250 x 50 x 370 mm | - | Red,Orange | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | MPC85xx | - | - | - | - | - | - | - | - | For single bank | - | - | - | - | - | - | - | - | - | - | - | - | - | 370mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | - | - | PowerPC e500 | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | 50mm | - | 1250mm | - | - | - | ||
![]() MPC855TZQ66D4 Freescale | 2468 |
| - | Surface Mount | 357-BBGA | - | - | - | 357-PBGA (25x25) | - | - | - | - | - | - | MPC85 | - | - | - | 1pc(s) | - | (W x H x D) 53.5 x 95.8 x 63.1 mm | 100 x 10<sup>3</sup> switching cycles | - | 45ms | - | - | - | - | - | 24000VA | +55°C | Freescale Semiconductor | -5°C | - | 230V DC,230V AC | - | Bulk | Active | - | - | 440V AC | - | - | - | - | - | 0°C ~ 95°C (TA) | - | MPC8xx | - | - | - | - | - | - | - | - | 22.64.0.230.4310 | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66MHz | - | - | 3 x 10<sup> 6</sup> cycles | MPC8xx | - | - | - | - | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | 95.8mm | - | 53.5mm | - | - | - | ||
![]() MC68EN360ZQ25VL Freescale | 2633 |
| - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | Rigid,Simplex | - | - | Sold per metre | 0.20mm² | - | - | Grey | - | - | - | 2170125-1 | 100MHz | 500m | - | - | Freescale Semiconductor | - | 8x | - | 5.50mm | No | Active | Yes | Yes | - | Yes (1) | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | UNITRONIC® LAN U/UTP 200 MHz Cat.5e Y | - | - | - | - | - | - | - | - | - | - | - | U/UTP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8323VRADDC Freescale | 1357 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | RN731J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.05% | - | - | 2 | - | ±25ppm/°C | - | - | 5.9 kOhms | - | Thin Film | - | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 266MHz | - | - | - | PowerPC e300c2 | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I²C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | Moisture Resistant | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() MPC8313ECVRAGDC Freescale | In Stock | - | - | Surface Mount | 2010 (5025 Metric) | - | - | - | 2010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RMEF | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | - | 23.7 Ohms | - | Thick Film | - | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | - | - | PowerPC e300c3 | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I²C, PCI, SPI | Security; SEC 2.2 | 3DES, AES, DES, MD5, SHA-1 | - | - | Automotive AEC-Q200 | - | 0.026 (0.65mm) | - | - | - | AEC-Q200 | ||
![]() MPC8548EVTAQGD Freescale | 2437 |
| - | Surface Mount | 783-BBGA, FCBGA | - | - | - | 783-FCPBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Huber+Suhner, Inc. | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | 0°C ~ 105°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | - | - | PowerPC e500 | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | - | - | - | - | - | ||
![]() MPC8560VT667LB Freescale | 5000 | - | - | Surface Mount | 783-BFBGA, FCBGA | - | - | - | 783-FCPBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | 0°C ~ 105°C (TA) | - | MPC85xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 667MHz | - | - | - | PowerPC e500 | - | - | - | - | 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, SDRAM | - | I²C, PCI, RapidIO, SPI, TDM, UART | Communications; CPM | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8377C-VRALG Freescale | In Stock | - | - | Surface Mount | 689-BBGA Exposed Pad | - | - | - | 689-TEPBGA II (31x31) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | MPC83xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 667MHz | - | - | - | PowerPC e300c4s | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I²C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | - | - | - | - | - | - | - | ||
![]() MPC8378ECVRAJFA_ Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68302AG16VC_ Freescale | 5000 |
| - | Surface Mount | 144-LQFP | - | - | - | 144-LQFP (20x20) | - | - | - | - | - | - | MC683 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | M683xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16MHz | - | - | - | M68000 | - | - | - | - | 3.3V | - | 1 Core, 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68302EH-16C Freescale | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC755BVT300LE Freescale | 297 |
| - | Surface Mount | 360-BBGA, FCBGA | - | - | - | 360-FCPBGA (25x25) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | 0°C ~ 105°C (TA) | - | MPC7xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | - | - | PowerPC | - | - | - | - | 2.5V, 3.3V | - | 1 Core, 32-Bit | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8548HXAQG Freescale | 2418 |
| - | Surface Mount | 783-BBGA, FCBGA | - | - | - | 783-FCBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | 0°C ~ 105°C (TA) | - | MPC85xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | - | - | PowerPC e500 | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68EN360VR33L Freescale | 3 |
| - | Surface Mount | 357-BBGA | - | - | - | 357-PBGA (25x25) | - | - | - | - | - | - | MC68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | M683xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33MHz | - | - | - | CPU32+ | - | - | - | - | 5.0V | 10Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | - | - | - | - | - |