- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Mfr | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Supply Current-Max | Address Bus Width | Boundary Scan | External Data Bus Width | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC875ZT80 Freescale | In Stock | - | - | Surface Mount | 256-BBGA | - | 256-PBGA (23x23) | - | - | - | Freescale Semiconductor | - | Tray | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 95°C (TA) | MPC8xx | - | - | - | - | - | - | - | - | 80MHz | - | MPC8xx | - | - | - | - | 3.3V | 10Mbps (1), 10/100Mbps (2) | 1 Core, 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM, Security; SEC | - | Cryptography | - | - | ||
![]() P1020NSN2FFB Freescale | In Stock | - | - | Surface Mount | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | - | - | - | Freescale Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 125°C (TA) | QorIQ P1 | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500v2 | - | - | - | - | 2.5V, 3.3V | 10/100/1000Mbps (3) | 2 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | - | - | - | - | - | ||
![]() MPC8535AVJANGA Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | - | - | Freescale Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 90°C (TA) | MPC85xx | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I²C, MMC/SD, PCI, SPI | - | - | - | - | SATA 3Gbps (1) | ||
![]() BSC9132NXE7KNKB Freescale | In Stock | - | - | Surface Mount | 780-BFBGA, FCBGA | - | 780-FCBGA (23x23) | - | - | - | Freescale Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | QorIQ Qonverge BSC | - | - | - | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 2 Core, 32-Bit | No | DDR3, DDR3L | USB 2.0 (1) | AIC, DUART, I²C, MMC/SD, SPI, USIM | Signal Processing; SC3850, Security; SEC 4.4 | - | Boot Security, Cryptography, Random Number Generator | - | - | ||
![]() P1022NXE2LFB Freescale | In Stock | - | - | Surface Mount | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | - | - | - | Freescale Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | QorIQ P1 | - | - | - | - | - | - | - | - | 1.055GHz | - | PowerPC e500v2 | - | - | - | - | - | 10/100/1000Mbps (2) | 2 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, I²S, MMC/SD, SPI | Security; SEC | - | Cryptography, Random Number Generator | LCD | SATA 3Gbps (2) | ||
![]() MPC853TVR66A Freescale | In Stock | - | - | Surface Mount | 256-BBGA | - | 256-PBGA (23x23) | MPC85 | - | - | Freescale Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 95°C (TA) | MPC8xx | - | - | - | - | - | - | - | - | 66MHz | - | MPC8xx | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core, 32-Bit | No | DRAM | - | HDLC/SDLC, PCMCIA, SPI, TDM, UART | Communications; CPM | - | - | - | - | ||
![]() XPC8260ZUIFBC Freescale | In Stock | - | - | Surface Mount | 480-LBGA Exposed Pad | - | 480-TBGA (37.5x37.5) | XPC82 | - | - | Freescale Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 105°C (TA) | MPC82xx | - | - | - | - | - | - | - | - | 200MHz | - | PowerPC G2 | - | - | - | - | 3.3V | 10/100Mbps (3) | 1 Core, 32-Bit | No | DRAM, SDRAM | - | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | ||
![]() SPC8548ECVTAUJB Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | - | - | Freescale Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | MPC85xx | - | - | - | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | AES, Cryptography, Kasumi, Random Number Generator | - | - | ||
![]() MPC8536AVTATHA Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | - | - | Freescale Semiconductor | - | Tray | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 90°C (TA) | MPC85xx | - | - | - | - | - | - | - | - | 1.25GHz | - | PowerPC e500 | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I²C, MMC/SD, PCI, SPI | - | - | - | - | SATA 3Gbps (2) | ||
![]() MC68340AG25E Freescale | In Stock | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | MC683 | - | - | Freescale Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | M683xx | - | - | - | - | - | - | - | - | 25MHz | - | CPU32 | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | DRAM | - | USART | - | - | - | - | - | ||
![]() T2081NSE8PTB Freescale | In Stock | - | - | Surface Mount | 896-BFBGA, FCBGA | - | 896-FCPBGA (25x25) | T2081 | - | - | Freescale Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 105°C (TA) | QorIQ T2 | - | - | - | - | - | - | - | - | 1.533GHz | - | PowerPC e6500 | - | - | - | - | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core, 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | ||
![]() P5010NSE1TNB557 Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | - | 1295-FCPBGA (37.5x37.5) | - | - | - | Freescale Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 105°C (TA) | QorIQ P5 | - | - | - | - | - | - | - | - | 2GHz | - | PowerPC e5500 | - | - | - | - | 1V, 1.1V | 1Gbps (5), 10Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Security; SEC 4.2 | - | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | ||
![]() MPC8247CZQMIBA Freescale | In Stock | - | - | Surface Mount | 516-BBGA | - | 516-PBGA (27x27) | - | - | - | Freescale Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | MPC82xx | - | - | - | - | - | - | - | - | 266MHz | - | PowerPC G2_LE | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core, 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I²C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | ||
![]() MPC8358ECZQAGDGA Freescale | In Stock | - | - | Surface Mount | 668-BBGA Exposed Pad | - | 668-PBGA-PGE (29x29) | MPC83 | - | - | Freescale Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | MPC83xx | - | - | - | - | - | - | - | - | 400MHz | - | PowerPC e300 | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (1) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I²C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | - | Cryptography, Random Number Generator | - | - | ||
![]() MPC8543VTANGD Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | - | - | Freescale Semiconductor | - | Tray | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 105°C (TA) | MPC85xx | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | ||
![]() MC9328MXLDVP15 Freescale | In Stock | - | - | Surface Mount | 225-LFBGA | - | 225-MAPBGA (13x13) | - | - | - | Freescale Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 70°C (TA) | i.MXL | - | - | - | - | - | - | - | - | 150MHz | - | ARM920T | - | - | - | - | 1.8V, 3.0V | - | 1 Core, 32-Bit | No | SDRAM | USB 1.x (1) | I²C, I²S, SPI, SSI, MMC/SD, UART | - | - | - | LCD | - | ||
![]() MC68340CAG16E Freescale | In Stock | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | MC683 | - | - | Freescale Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | M683xx | - | - | - | - | - | - | - | - | 16MHz | - | CPU32 | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | DRAM | - | USART | - | - | - | - | - | ||
![]() P5010NXE1QMB Freescale | In Stock | - | - | Surface Mount | 1295-BBGA, FCBGA | - | 1295-FCPBGA (37.5x37.5) | P5010 | - | - | Freescale Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | QorIQ P5 | - | - | - | - | - | - | - | - | 2.0GHz | - | PowerPC e5500 | - | - | - | - | - | 1Gbps (5), 10Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Security; SEC 4.2 | - | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | ||
![]() T2081NSE8TTB Freescale | In Stock | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68881FN12B Freescale Semiconductor | In Stock | - | - | - | - | YES | - | - | 12 MHz | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC(UNSPEC) | LDCC(UNSPEC) | CHIP CARRIER | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | unknown | Not Qualified | COMMERCIAL | - | MATH PROCESSOR, FLOATING POINT ACCELERATOR | - | 150 mA | 6 | NO | 32 | - | - | - | - | - | - | - | - | MC68020 | - | - | - |