- Series
- Mfr
- Package
- Product Status
- Speed
- Package / Case
- Ethernet
- USB
- Operating Temperature
- Supplier Device Package
- Core Processor
- Co-Processors/DSP
Attribute column
Manufacturer
Freescale Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Bit Size | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8308CVMAGD Freescale | In Stock | - | - | Surface Mount | 473-LFBGA | - | 473-MAPBGA (19x19) | - | - | - | - | Freescale Semiconductor | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 105°C (TA) | MPC83xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (3) | 1 Core, 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, HSSI, I²C, MMC/SD/SDIO, SPI | - | - | - | - | - | - | ||
![]() LS1024ASN7JLA Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8547EPXAUJC Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | - | - | - | Freescale Semiconductor | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 105°C (TA) | MPC85xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ||
![]() MPC8545EVTANGB Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | - | 783-FCBGA (29x29) | - | - | - | - | Freescale Semiconductor | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 105°C (TA) | MPC85xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 1 Core, 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I²C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ||
![]() MC68000P8 Freescale Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 64 | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP64,.9 | DIP64,.9 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T64 | Not Qualified | 5 V | COMMERCIAL | 8 MHz | MICROPROCESSOR, RISC | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XPC750PRX300LE Freescale Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 360 | - | 100 MHz | FREESCALE SEMICONDUCTOR INC | - | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | - | - | 2 V | 1.8 V | 1.9 V | - | - | - | 3A991.A.2 | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | unknown | - | 360 | S-CBGA-B360 | Not Qualified | - | - | 300 MHz | MICROPROCESSOR, RISC | - | 32 | 3.2 mm | - | NO | YES | - | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | - | - | 25 mm | 25 mm | ||
![]() MCIMX253DJM4 Freescale | In Stock | - | - | Surface Mount | 400-LFBGA | - | 400-LFBGA (17x17) | - | - | - | - | Freescale Semiconductor | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -20°C ~ 70°C (TA) | i.MX25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 2.0V, 2.5V, 2.7V, 3.0V, 3.3V | 10/100Mbps (1) | 1 Core, 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | I²C, I²S, MMC/SD/SDIO, SPI, SSI, SSP, UART | - | - | Keypad | - | - | - | ||
![]() MPC8536ECVTAQGA Freescale | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | - | - | - | Freescale Semiconductor | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 105°C (TA) | MPC85xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I²C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | - | - | ||
![]() T4160NSE7TTB Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC8640DTHX1250HE Freescale | In Stock | - | - | Surface Mount | 1023-BCBGA, FCCBGA | - | 1023-FCCBGA (33x33) | - | MC864 | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | MPC86xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (4) | 2 Core, 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I²C, RapidIO | - | - | - | - | - | - | ||
![]() MPC885CZP66 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8536BVJATHA Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68EC040RC20A Freescale | In Stock | - | - | Through Hole | 179-BPGA | - | 179-PGA (47.24x47.24) | - | - | - | - | Freescale Semiconductor | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | M680x0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | 68040 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core, 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ||
![]() MPC8313CZQAFF Freescale | In Stock | - | - | Surface Mount | 516-BBGA Exposed Pad | - | 516-TEPBGA (27x27) | - | - | - | - | Freescale Semiconductor | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 105°C (TA) | MPC83xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 333MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | 10/100/1000Mbps (2) | 1 Core, 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I²C, PCI, SPI | - | - | - | - | - | - | ||
![]() XC7455ARX933LF Freescale Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 483 | - | 133 MHz | FREESCALE SEMICONDUCTOR INC | - | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | BGA | 29 X 29 MM, 1.27 MM PITCH, CERAMIC, BGA-483 | BGA360,19X19,50 | SQUARE | GRID ARRAY | Obsolete | BGA | - | - | 1.35 V | 1.25 V | 1.3 V | - | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | unknown | - | 483 | S-CBGA-B483 | Not Qualified | - | - | 933 MHz | MICROPROCESSOR, RISC | - | 32 | 3.2 mm | 36 | YES | YES | 64 | FLOATING POINT | YES | - | - | - | - | - | - | - | - | - | - | - | 29 mm | 29 mm | ||
![]() MC68322FT25 Freescale Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 160 | - | 50 MHz | FREESCALE SEMICONDUCTOR INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | EAR99 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | - | 160 | S-PQFP-G160 | Not Qualified | - | COMMERCIAL | 25 MHz | MICROPROCESSOR, RISC | - | 16 | 3.85 mm | 26 | NO | NO | 16 | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | - | - | 28 mm | 28 mm | ||
![]() XPC823VF66B2 Freescale Semiconductor | In Stock | - | - | - | - | YES | - | 256 | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 70 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Obsolete | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1 mm | unknown | - | - | S-PBGA-B256 | Not Qualified | 3.3 V | COMMERCIAL | 66 MHz | MICROPROCESSOR, RISC | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XPC755BPX350LD Freescale Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 360 | - | 100 MHz | FREESCALE SEMICONDUCTOR INC | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | - | - | 2.1 V | 1.9 V | 2 V | - | - | - | 3A991 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | unknown | - | 360 | S-PBGA-B360 | Not Qualified | - | - | 350 MHz | MICROPROCESSOR, RISC | - | 32 | 2.77 mm | 32 | YES | YES | 64 | FLOATING POINT | YES | - | - | - | - | - | - | - | - | - | - | - | 25 mm | 25 mm | ||
![]() MC7448THX1267NC Freescale Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 360 | - | 200 MHz | FREESCALE SEMICONDUCTOR INC | - | 1 | 105 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | BGA | BGA, BGA360,19X19,50 | BGA360,19X19,50 | SQUARE | GRID ARRAY | Obsolete | BGA | - | No | 1.15 V | 1.05 V | 1.1 V | - | - | e0 | 3A991 | Tin/Lead (Sn/Pb) | LOW POWER TAKEN FROM SLEEP MODE | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.27 mm | not_compliant | 30 | 360 | S-CBGA-B360 | Not Qualified | - | INDUSTRIAL | 1267 MHz | MICROPROCESSOR, RISC | - | 32 | 2.8 mm | 36 | YES | YES | 64 | FLOATING POINT | YES | - | - | - | - | - | - | - | - | - | - | - | 25 mm | 25 mm | ||
![]() PPC8323EVRADDC Freescale Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |