- Automotive
- PPAP
- Part Status
- EU RoHS
- Mounting
- PCB changed
- Pin Count
- Supplier Package
- Package Height
- Package Length
- Package Width
- ECCN (US)
Attribute column
Manufacturer
Freescale Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Automotive | Data Bus Width (bit) | Data Cache Size | ECCN (US) | Ethernet Speed | EU RoHS | Family Name | HTS | I2C | I2S | Instruction Cache Size | Interface Type | Lead Shape | Maximum Clock Rate (MHz) | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mounting | Number of I/Os | Package | Package Height | Package Length | Package Width | PCB changed | PCI | PPAP | Processing Unit | Product Status | Programmability | Standard Package Name | Supplier Package | Supported PMIC Devices | SVHC | SVHC Exceeds Threshold | UART | USART | Watchdog | Operating Temperature | Packaging | Series | Part Status | Type | Pin Count | Speed | RAM Size | Core Processor | Peripherals | Program Memory Type | Program Memory Size | Connectivity | Architecture | Core Architecture | Voltage - I/O | Primary Attributes | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | Flash Size | SATA | SPI | CAN | PWM | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSC7104ZQF Freescale | 9 | - | - | 456-BBGA | 456-PBGA (35x35) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor - NXP | - | - | 48 | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 266MHz | - | PowerPC e300 | DDR2, JTAG | - | - | Ethernet, I²C, SPI, UART/USART | MPU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() i.MX 6UltraLite | MCIMX6G3CVM05AB Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | No | - | - | 5A992C | - | Compliant | - | 8542.31.00.01 | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | 0.98(Max) | 14 | 14 | 289 | - | No | - | - | - | - | MAP-BGA | - | Yes | - | - | - | - | - | Tray | - | Active | - | 289 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6S6AVM08ABR Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | Yes | 32 | - | 5A992C | 10Mbps/100Mbps/1000Mbps | Compliant | i.MX 6Solo | 8542.31.00.01 | 4 | 3 | - | CAN/Ethernet/I2C/I2S/SPI/UART/USB | Ball | 800 | 125 | - | -40 | Surface Mount | - | - | 1.16 | 21 | 21 | 624 | - | Yes | Microprocessor | - | Yes | BGA | MAP-BGA | - | - | - | 5 | 0 | 2 | - | Tape and Reel | - | NRND | Applications Processor | 624 | - | 128KB | - | - | ROM | 96KB | - | - | ARM | - | - | 1 | - | - | - | 4 | - | - | - | - | - | - | 4 | 2 | 4 | ARM Cortex A9 | ||
![]() MIMXRT1021CAG4AR Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | No | 32 | 16KB | 5A992c. | 10Mbps/100Mbps | Compliant | - | 8542.31.00.01 | 4 | 0 | 16KB | CAN/Ethernet/I2C/SPI/UART/USB | Gull-wing | 396 | 105 | - | -40 | Surface Mount | - | - | 1.45(Max) | 20 | 20 | 144 | 0 | No | Microprocessor | - | Yes | QFP | LQFP | - | - | - | 8 | 0 | 1 | - | Tape and Reel | - | Active | Applications Processor | 144 | - | 256KB | - | - | ROM | 96KB | - | - | ARM | - | - | 1 | - | - | - | 1 | - | - | - | - | - | - | 4 | 2 | - | ARM Cortex M7 | ||
![]() MIMXRT1064DVJ6A Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | No | 32 | 32KB | 5A992C | 10Mbps/100Mbps | Compliant | i.MX | 8542.31.00.01 | 4 | 3 | 32KB | CAN/Ethernet/I2C/I2S/SPI/UART/USB | Ball | 600 | 85 | - | 0 | Surface Mount | - | - | 1.18(Max) | 12 | 12 | 196 | 0 | No | Microcontroller | - | Yes | BGA | LFBGA | - | - | - | 8 | 0 | - | - | Tray | - | NRND | Applications Processor | 196 | - | 1MB | - | - | Flash | 4MB | - | - | ARM | - | - | 2 | - | - | - | 1 | - | - | - | - | - | - | 4 | 3 | 4 | ARM Cortex M7 | ||
![]() MSCMMX6XYCM08AA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | No | 32 | 32KB|16KB | 5A992 | - | Compliant | i.MX 6SoloX | 8542.31.00.01 | 4 | 5 | 32KB|16KB | CAN/Ethernet/I2C/I2S/SPI/UART/USB | Ball | 800 | 105 | - | -40 | Surface Mount | - | - | 0.73(Max) | 13 | 13 | 265 | 0 | No | Microprocessor | - | Yes | BGA | BGA | MMPF0100 | - | - | 6 | 0 | - | - | - | - | Obsolete | Applications Processor | 265 | - | - | - | - | - | 96KB | - | - | ARM | - | - | 1 | - | - | - | 2 | - | - | - | - | - | - | 5 | 2 | - | ARM Cortex A9|ARM Cortex M4 | ||
![]() MCIMX6X2CVN08AB Freescale Semiconductor, Inc. (NXP Semiconductors) | 200 |
| - | 400-LFBGA | 400-MAPBGA (17x17) | No | 32 | 16KB|32KB | 5A992c. | 10Mbps/100Mbps/1000Mbps | Compliant | i.MX 6SoloX | 8542.31.00.01 | 4 | 3 | 16KB|32KB | CAN/Ethernet/I2C/I2S/SPI/UART/USB | Ball | 800/227 | 105 | Freescale Semiconductor | -40 | Surface Mount | - | Bulk | 1.12 | 17 | 17 | 400 | 0 | No | Microprocessor | Active | Yes | BGA | PBGA | - | - | - | 6 | 0 | 3 | -40°C ~ 105°C (TA) | Tray | i.MX6SX | NRND | System-On-Chip | 400 | 200MHz, 800MHz | 176KB | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | ROM | 96KB | - | - | ARM | 1.8V, 2.5V, 2.8V, 3.15V | - | 2 | 2 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | 3 | AC97, CAN, I²C, I²S, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART | Multimedia; NEON™ MPE | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD | - | - | 5 | 2 | 8 | ARM Cortex M4|ARM Cortex A9 | ||
![]() i.MX 6SoloX | MCIMX6X4EVM10AB Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | No | 32 | 32KB | 5A992 | 10Mbps/100Mbps/1000Mbps | Compliant | i.MX 6SoloX | 8542.31.00.01 | 4 | 3 | 32KB | CAN/Ethernet/I2C/I2S/SPI/UART/USB | - | 1000/200 | 105 | - | -20 | Surface Mount | - | - | 1.18(Max) | 19 | 19 | 529 | 0 | No | Microprocessor | - | Yes | - | MAP-BGA | - | - | - | 6 | 0 | 3 | - | Tray | - | Active | System-On-Chip | 529 | - | 176KB | - | - | ROM | 96KB | - | - | ARM | - | - | 2 | - | - | - | 3 | - | - | - | - | - | - | 5 | 2 | 8 | ARM Cortex A9|ARM Cortex M4 | ||
![]() i.MX 8MDual | MiMX8MD6CVAHZAA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | No | 32 | 32KB | 5A992C | - | Compliant | - | 8542.31.00.01 | 4 | 0 | 32KB | Ethernet/I2C/SPI/UART/USB | - | 1300 | 105 | - | -40 | Surface Mount | - | - | 1.73 | 17 | 17 | 621 | 2 | No | Microcontroller | - | Yes | - | FBGA | - | - | - | 4 | 0 | - | - | - | - | - | Applications Processor | 621 | - | 160KB | - | - | ROM | 128KB | - | - | ARM | - | - | 1 | - | - | - | 2 | - | - | - | - | - | - | 3 | 0 | - | ARM Cortex A53|ARM Cortex M4 | ||
![]() MCIMX6QP7CVT8AB Freescale Semiconductor, Inc. (NXP Semiconductors) | 19 |
| - | - | - | No | 32 | 32KB | 5A992c. | 10Mbps/100Mbps/1000Mbps | Compliant | i.MX 6Quad | 8542.31.00.01 | 3 | 1 | 32KB | CAN/Ethernet/I2C/I2S/SPI/UART/USB | Ball | 800 | 105 | - | -40 | Surface Mount | - | - | 1.6 | 21 | 21 | 624 | 1 | No | - | - | Yes | - | FBGA | - | Yes | - | 5 | 0 | 2 | - | Tray | - | Active | Applications Processor | 624 | - | 16KB | - | - | ROM | 96KB | - | - | ARM | - | - | 1 | - | - | - | 4 | - | - | - | - | - | - | 5 | 2 | - | ARM Cortex A9 | ||
![]() PIMX8QM5AVUDDAA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | Unknown | - | - | - | - | Supplier Unconfirmed | - | 8542.31.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() i.MX RT1050 | MIMXRT1052CVL5B Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | No | 32 | 32KB | 5A992 | - | Compliant | - | 8542.31.00.01 | 4 | 0 | 32KB | CAN/Ethernet/I2C/SPI/UART/USB | - | 528 | 105 | - | -40 | Surface Mount | - | - | 1.27(Max) | 10 | 10 | 196 | 0 | No | Microprocessor | - | Yes | - | MAP-BGA | - | - | - | 8 | 0 | - | - | Tray | - | Preliminary | Applications Processor | 196 | - | 512KB | - | - | ROM | 96KB | - | - | ARM | - | - | 1 | - | - | - | 2 | - | - | - | - | - | - | 4 | 2 | - | ARM Cortex M7 | ||
![]() MC9328MX1VH15 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | No | 32 | - | EAR99 | - | Not Compliant | i.MX1 | - | 1 | 2 | - | I2C/I2S/SPI/UART/USB | Ball | 150 | 70 | - | 0 | Surface Mount | - | - | 1.12 | 14 | 14 | 256 | 0 | No | Microprocessor | - | No | BGA | MAP-BGA | - | Yes | Yes | 3 | 0 | 1 | - | - | - | Obsolete | Applications Processor | 256 | - | - | - | - | ROMLess | - | - | - | ARM | - | - | 0 | - | - | - | 1 | - | - | - | - | - | - | 2 | 0 | 1 | ARM9TDMI | ||
![]() LH79520N0Q000B1,551 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | No | - | - | - | - | Compliant | LH795xx | - | - | - | - | SPI/UART | Gull-wing | 77.4144 | 85 | - | -40 | Surface Mount | - | - | 1.45(Max) | 20.2(Max) | 20.2(Max) | 176 | - | No | Microcontroller | - | No | QFP | LQFP | - | Yes | - | - | - | - | - | Tray | - | Obsolete | System-On-Chip | 176 | - | 32KB | - | - | ROMLess | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM7TDMI | ||
![]() MCIMX353DVM5BR2 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | No | 32 | - | 5A002 | 10Mbps/100Mbps | Compliant | i.MX35 | - | 3 | 2 | - | CAN/Ethernet/I2C/I2S/SPI/SSI/UART/USB | Ball | 532 | 70 | - | -20 | Surface Mount | - | - | 1.18 | 17 | 17 | 400 | - | No | Microprocessor | - | Yes | BGA | MAP-BGA | - | Yes | - | 3 | 0 | 1 | - | Tape and Reel | - | Obsolete | Applications Processor | 400 | - | 128KB | - | - | ROM | 32KB | - | - | - | - | - | 1 | - | - | - | 2 | - | - | - | - | - | - | 2 | 2 | 1 | ARM1136JF-S | ||
![]() PCIMX7D7DVK10SA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | No | - | - | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCIMX7S5EVM08SB Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | No | - | - | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIMXRT1021DAG5A Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | No | - | - | 5A992 | - | Compliant | - | - | - | - | - | - | Gull-wing | - | - | - | - | Surface Mount | - | - | 1.45(Max) | 20.1(Max) | 20.1(Max) | 144 | - | No | - | - | - | QFP | LQFP | - | - | - | - | - | - | - | - | - | Preliminary | - | 144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIMX8QX6AVLFZAB Freescale Semiconductor, Inc. (NXP Semiconductors) | 1088 | - | - | - | - | No | - | - | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIMX8MQ7DVAJZAA Freescale Semiconductor, Inc. (NXP Semiconductors) | 62 | - | - | - | - | No | 32 | 16KB|32KB | 5A992 | - | Compliant | i.MX 8M | 8542.31.00.01 | 4 | 0 | 16KB|32KB | Ethernet/I2C/SPI/UART/USB | - | 1500 | 95 | - | 0 | Surface Mount | - | - | 1.68(Min) | 17 | 17 | 621 | 2 | No | Microcontroller | - | Yes | - | FBGA | - | - | - | 4 | 0 | 3 | - | Tray | - | NRND | Applications Processor | 621 | - | 160KB | - | - | ROM | 128KB | - | - | ARM | - | - | 1 | - | - | - | 2 | - | - | - | - | - | - | 3 | 0 | 4 | ARM Cortex M4|ARM Cortex A53 |