- Automotive
- PPAP
- Part Status
- EU RoHS
- Mounting
- PCB changed
- Pin Count
- Supplier Package
- Package Height
- Package Length
- Package Width
- ECCN (US)
Attribute column
Manufacturer
Freescale Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Automotive | Base Product Number | Data Bus Width (bit) | Data Cache Size | ECCN (US) | Ethernet Speed | EU RoHS | Family Name | HTS | I2C | I2S | Instruction Cache Size | Interface Type | Lead Shape | Maximum Clock Rate (MHz) | Maximum Expanded Memory Size | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mounting | Number of I/Os | Package | Package Height | Package Length | Package Width | PCB changed | PCI | PPAP | Processing Unit | Product Status | Programmability | Standard Package Name | Supplier Package | Supported PMIC Devices | SVHC | UART | USART | Watchdog | Operating Temperature | Packaging | Series | Part Status | Type | Pin Count | Speed | RAM Size | Core Processor | Peripherals | Program Memory Type | Program Memory Size | Connectivity | Architecture | Core Architecture | Voltage - I/O | Primary Attributes | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | Flash Size | SATA | SPI | CAN | PWM | Device Core |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() i.MX 6Quad | MCIMX6Q6AVT10AE Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | Yes | - | 32 | - | 5A992C | 10Mbps/100Mbps/1000Mbps | Compliant | i.MX 6Quad | 8542.31.00.01 | 3 | 3 | - | CAN/Ethernet/I2C/I2S/SPI/SSI/UART/USB | Ball | 1000 | - | 125 | - | -40 | Surface Mount | - | - | 1.6 | 21 | 21 | 624 | - | Unknown | Microprocessor | - | Yes | - | FCBGA | - | - | 5 | 0 | 2 | - | Tray | - | Active | Applications Processor | 624 | - | 272KB | - | - | ROM | 96KB | - | - | ARM | - | - | 1 | - | - | - | 4 | - | - | - | - | - | - | 5 | 2 | 4 | ARM Cortex A9 | ||
![]() MCIMX508CVK8B Freescale Semiconductor, Inc. (NXP Semiconductors) | 1148 |
| - | Surface Mount | 416-LFBGA | 416-MAPBGA (13x13) | No | - | 32 | 32KB | 5A992C | 10Mbps/100Mbps | Compliant | i.MX50 | 8542.31.00.01 | 3 | 2 | 32KB | Ethernet/I2C/I2S/SPI/SSI/UART/USB | Ball | 800 | - | 70 | Freescale Semiconductor | 0 | Surface Mount | - | Bulk | 1.27(Max) | 13 | 13 | 416 | 0 | No | Microprocessor | Active | No | BGA | MAP-BGA | - | - | 5 | 0 | 1 | 0°C ~ 70°C (TA) | Tray | i.MX50 | Active | Applications Processor | 416 | 800MHz | 128KB | ARM® Cortex®-A8 | - | ROMLess | - | - | - | ARM | 1.2V, 1.875V, 2.775V, 3.0V | - | 1 | 1 Core, 32-Bit | Yes | LPDDR, LPDDR2, DDR2 | 2 | 1-Wire, AC97, I²C, I²S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | Boot Security, Cryptography, Secure JTAG | EPDC, LCD | - | - | 2 | 0 | 2 | ARM Cortex A8 | ||
![]() PCIMX6S6AVM08AA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | Yes | - | - | - | 5A992.c | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | 1.16 | 21 | 21 | 624 | - | Yes | - | - | - | - | MAP-BGA | - | - | - | - | - | - | - | - | Obsolete | - | 624 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() i.MX 8MQuad | MIMX8MQ6CVAHZAA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | No | - | 32 | 32KB | 5A992 | - | Compliant | - | 8542.31.00.01 | 4 | 0 | 32KB | Ethernet/I2C/SPI/UART/USB | - | 1300 | - | 105 | - | -40 | Surface Mount | - | - | 1.73 | 17 | 17 | 621 | 2 | No | Microcontroller | - | Yes | - | FBGA | - | - | 4 | 0 | - | - | - | - | Preliminary | Applications Processor | 621 | - | 160KB | - | - | ROM | 128KB | - | - | ARM | - | - | 1 | - | - | - | 2 | - | - | - | - | - | - | 3 | 0 | - | ARM Cortex A53|ARM Cortex M4 | ||
![]() i.MX28 Applications Processor | MCIMX280DVM4B Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | No | - | 32 | 32KB | 5A992C | 10Mbps/100Mbps | Compliant | i.MX28 | 8542.31.00.01 | 2 | 0 | 16KB | Ethernet/I2C/SPI/UART/USB | Ball | 454 | - | 70 | - | -20 | Surface Mount | - | - | 1.03(Max) | 14 | 14 | 289 | 0 | No | Microprocessor | - | Yes | BGA | MAP-BGA | - | Yes | 6 | 0 | - | - | Tray | - | NRND | Applications Processor | 289 | - | 128KB | - | - | ROM | 128KB | - | - | ARM | - | - | 1 | - | - | - | 2 | - | - | - | - | - | - | 4 | 0 | 8 | ARM926EJ-S | ||
![]() MSC7104ZQF Freescale | 9 | - | - | - | 456-BBGA | 456-PBGA (35x35) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor - NXP | - | - | 48 | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 266MHz | - | PowerPC e300 | DDR2, JTAG | - | - | Ethernet, I²C, SPI, UART/USART | MPU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6U8DVM10AD Freescale Semiconductor, Inc. (NXP Semiconductors) | 50 |
| - | - | - | - | No | - | 32 | 32KB | 5A992C | 10Mbps/100Mbps/1000Mbps | Compliant | i.MX 6DualLite | 8542.31.00.01 | 4 | 3 | 32KB | CAN/Ethernet/I2C/I2S/SPI/SSI/UART/USB | Ball | 1000 | - | 95 | - | 0 | Surface Mount | - | - | 1.06 | 21 | 21 | 624 | 1 | No | Microprocessor | - | Yes | BGA | LFBGA | - | - | 5 | 0 | 2 | - | Tray | - | Active | Applications Processor | 624 | - | 128KB | - | - | ROM | 96KB | - | - | ARM | - | - | 1 | - | - | - | 4 | - | - | - | - | - | - | 4 | 2 | 4 | ARM Cortex A9 | ||
![]() i.MX 6Quad | MCIMX6Q5EYM10AE Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | No | - | 32 | - | 5A992C | 10Mbps/100Mbps/1000Mbps | Compliant | i.MX 6Quad | 8542.31.00.01 | 3 | 3 | - | CAN/Ethernet/I2C/I2S/SPI/SSI/UART/USB | - | 1000 | - | 105 | - | -20 | Surface Mount | - | - | 1.05 | 21 | 21 | 624 | - | No | Microprocessor | - | Yes | - | FCBGA | - | - | 5 | 0 | 2 | - | - | - | Active | Applications Processor | 624 | - | 272KB | - | - | ROM | 96KB | - | - | ARM | - | - | 1 | - | - | - | 1 | - | - | - | - | - | - | 5 | 2 | 4 | ARM Cortex A9 | ||
![]() MSCMMX6QZCK08AB1G0A Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | No | - | 32 | - | 5A992c. | - | Supplier Unconfirmed | i.MX 6Quad | 8542.31.00.01 | 3 | 3 | - | CAN/Ethernet/I2C/I2S/SPI/UART/USB | - | 800 | 16MB | 105 | - | -40 | - | - | - | - | - | - | - | 1 | No | Microprocessor | - | Yes | - | - | - | - | 5 | 0 | - | - | - | - | Unconfirmed | Applications Processor | - | - | 256KB | - | - | ROM | 96KB | - | - | ARM | - | - | 1 | - | - | - | 2 | - | - | - | - | - | - | 5 | 2 | - | ARM Cortex A9 | ||
![]() i.MX 7Dual | MCIMX7D5EVM10SD Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | No | - | 32 | - | 5A992C | 10Mbps/100Mbps/1000Mbps | Supplier Unconfirmed | i.MX 7Dual | 8542.31.00.01 | 4 | 0 | - | CAN/Ethernet/I2C/SPI/UART/USB | Ball | 1000 | - | 105 | - | -20 | Surface Mount | - | - | 1.23(Max) | 19 | 19 | 541 | 0 | No | Microprocessor | - | Yes | BGA | LFBGA | - | - | 7 | 0 | 1 | - | - | - | Active | Applications Processor | 541 | - | 256KB | - | - | ROM | 96KB | - | - | ARM | - | - | 2 | - | - | - | 1 | - | - | - | - | - | - | 4 | 2 | 4 | ARM Cortex A7 | ||
![]() MCIMX6S6AVM08AB Freescale Semiconductor, Inc. (NXP Semiconductors) | 273 | - | - | - | 624-LFBGA | 624-MAPBGA (21x21) | Yes | MCIMX6 | 32 | - | 5A992c. | 10Mbps/100Mbps/1000Mbps | Compliant | i.MX 6Solo | 8542.31.00.01 | 4 | 3 | - | CAN/Ethernet/I2C/I2S/SPI/UART/USB | Ball | 800 | - | 125 | Freescale Semiconductor | -40 | Surface Mount | - | Bulk | 1.16 | 21 | 21 | 624 | - | Yes | Microprocessor | Active | Yes | BGA | MAP-BGA | - | - | 5 | 0 | 2 | -40°C ~ 125°C (TJ) | Tray | i.MX6S | NRND | Applications Processor | 624 | 800MHz | 128KB | ARM® Cortex®-A9 | - | ROM | 96KB | - | - | ARM | 1.8V, 2.5V, 2.8V, 3.3V | - | 1 | 1 Core, 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | 4 | CAN, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | 4 | 2 | 4 | ARM Cortex A9 | ||
![]() i.MX 7Dual | MCIMX7D3EVK10SD Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | No | - | 32 | - | 5A992C | 10Mbps/100Mbps/1000Mbps | Supplier Unconfirmed | i.MX 7Dual | 8542.31.00.01 | 4 | 0 | - | Ethernet/I2C/SPI/UART/USB | Ball | 1000 | - | 105 | - | -20 | Surface Mount | - | - | 0.87(Max) | 12 | 12 | 488 | 0 | No | Microprocessor | - | Yes | BGA | TFBGA | - | - | 7 | 0 | 1 | - | - | - | Active | Applications Processor | 488 | - | 256KB | - | - | ROM | 96KB | - | - | ARM | - | - | 2 | - | - | - | 1 | - | - | - | - | - | - | 4 | 0 | 4 | ARM Cortex A7 | ||
![]() i.MX 8MQuad | MIMX8MQ6DVAJZAA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | No | - | 32 | 32KB | 5A992 | - | Compliant | - | 8542.31.00.01 | 4 | 0 | 32KB | Ethernet/I2C/SPI/UART/USB | - | 1500 | - | 95 | - | 0 | Surface Mount | - | - | 1.68(Min) | 17 | 17 | 621 | 2 | No | Microcontroller | - | Yes | - | FBGA | - | - | 4 | 0 | - | - | - | - | - | Applications Processor | 621 | - | 160KB | - | - | ROM | 128KB | - | - | ARM | - | - | 1 | - | - | - | 2 | - | - | - | - | - | - | 3 | 0 | - | ARM Cortex A53|ARM Cortex M4 | ||
![]() MSCMMX6XYDM08AA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | No | - | 32 | 16KB|32KB | 5A992 | - | Compliant | i.MX 6SoloX | 8542.31.00.01 | 4 | 1 | 32KB|16KB | CAN/Ethernet/I2C/I2S/SPI/UART/USB | Ball | 800 | - | 85 | - | 0 | Surface Mount | - | - | 0.73(Max) | 13 | 13 | 265 | 0 | No | Microprocessor | - | Yes | BGA | BGA | MMPF0100 | - | 6 | 0 | - | - | - | - | Obsolete | Applications Processor | 265 | - | - | - | - | - | 96KB | - | - | ARM | - | - | 1 | - | - | - | 2 | - | - | - | - | - | - | 5 | 2 | - | ARM Cortex A9|ARM Cortex M4 | ||
![]() i.MX RT1050 | MIMXRT1052DVL6B Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | No | - | 32 | 32KB | 5A992C | - | Compliant | - | 8542.31.00.01 | 4 | 0 | 32KB | CAN/Ethernet/I2C/SPI/UART/USB | - | 600 | - | 95 | - | 0 | Surface Mount | - | - | 1.27(Max) | 10 | 10 | 196 | 0 | No | Microprocessor | - | Yes | - | MAP-BGA | - | - | 8 | 0 | - | - | Tray | - | Preliminary | Applications Processor | 196 | - | 512KB | - | - | ROM | 96KB | - | - | ARM | - | - | 1 | - | - | - | 2 | - | - | - | - | - | - | 4 | 2 | - | ARM Cortex M7 | ||
![]() i.MX 8MQuadLite | MiMX8MQ5CVAHZAA Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | No | - | 32 | 32KB | 5A992C | - | Compliant | - | 8542.31.00.01 | 4 | 0 | 32KB | Ethernet/I2C/SPI/UART/USB | - | 1300 | - | 105 | - | -40 | Surface Mount | - | - | 1.73 | 17 | 17 | 621 | 2 | No | Microcontroller | - | Yes | - | FBGA | - | - | 4 | 0 | - | - | - | - | Preliminary | Applications Processor | 621 | - | 160KB | - | - | ROM | 128KB | - | - | ARM | - | - | 1 | - | - | - | 2 | - | - | - | - | - | - | 3 | 0 | - | ARM Cortex A53|ARM Cortex M4 | ||
![]() MCIMX351AVM5B Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | Yes | - | 32 | 16KB | 5A002 | 10Mbps/100Mbps | Compliant | i.MX35 | - | 3 | 2 | 16KB | CAN/Ethernet/I2C/I2S/SPI/UART/USB | Ball | 532 | - | 85 | - | -40 | Surface Mount | - | - | 1.18 | 17 | 17 | 400 | 0 | Yes | Microprocessor | - | Yes | BGA | MAP-BGA | - | Yes | 2 | 0 | 1 | - | Tray | - | Obsolete | Applications Processor | 400 | - | 128KB | - | - | ROM | 32KB | - | - | ARM | - | - | 1 | - | - | - | 2 | - | - | - | - | - | - | 2 | 2 | 1 | ARM1136JF-S | ||
![]() i.MX 6Quad | MCIMX6Q7CVT08AE Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | No | - | - | - | 5A992c. | - | Compliant | - | 8542.31.00.01 | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | 1.6 | 21 | 21 | 624 | - | No | - | - | - | - | FCBGA | - | - | - | - | - | - | - | - | Active | - | 624 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH7A404N0F000B2,55 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | No | - | 32 | 8KB | - | - | Compliant | LH7A4xx | - | 0 | 0 | 8KB | SPI/UART/USB | Ball | 200 | 4GB | 85 | - | -40 | Surface Mount | - | - | 1.35(Max) | 17.1(Max) | 17.1(Max) | 324 | 0 | No | Microprocessor | - | No | BGA | LFBGA | - | - | 3 | 0 | 1 | - | Tray | - | Obsolete | System-On-Chip | 324 | - | 80KB | - | - | ROMLess | - | - | - | ARM | - | - | 0 | - | - | - | 2 | - | - | - | - | - | - | 1 | 0 | 4 | ARM9TDMI | ||
![]() KMC9328MX21VM Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | No | - | - | - | 5A002 | - | Compliant | - | - | - | - | - | - | Ball | - | - | - | - | - | Surface Mount | - | - | - | - | - | 289 | - | No | - | - | - | BGA | MAP-BGA | - | Yes | - | - | - | - | - | - | Obsolete | - | 289 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |