- Series
- Mfr
- Package
- Product Status
- Applications
- Mounting Type
- Package / Case
- Supplier Device Package
- Voltage - Supply
- Ihs Manufacturer
- Part Life Cycle Code
- Part Status
Attribute column
Manufacturer
Freescale Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Automotive | Category | ECCN (US) | EU RoHS | HTS | Ihs Manufacturer | Interface Type | Lead Shape | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum Supply Current (mA) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | PPAP | Rohs Code | Standard Package Name | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | SVHC | Turn-off Time | Turn-on Time | Typical Operating Supply Voltage (V) | Packaging | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Bits | Seated Height-Max | Output Polarity | Interface IC Type | Driver Number of Bits | Screening Level | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Output Latch or Register | Delay-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC1413PD Freescale Semiconductor | In Stock | - | Datasheet | NO | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | - | - | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | No | - | - | - | - | 50 V | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | - | - | OTHER | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33976DWR2 Freescale Semiconductor | In Stock | - | Datasheet | YES | 24 | - | - | - | - | - | FREESCALE SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | - | - | RECTANGULAR | SMALL OUTLINE | - | Transferred | SOIC | - | - | No | - | - | 5.25 V | 4.75 V | 5 V | - | 1000 µs | 1000 µs | - | - | e0 | - | EAR99 | TIN LEAD | 8542.31.00.01 | DUAL | GULL WING | 240 | 2 | 1.27 mm | unknown | 30 | 24 | R-PDSO-G24 | Not Qualified | - | AUTOMOTIVE | - | 2.65 mm | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | 0.1 A | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE AND SINK | 6.5 V | 26 V | - | - | 15.395 mm | 7.5 mm | ||
![]() MC75452U Freescale Semiconductor | In Stock | - | Datasheet | NO | 8 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | - | - | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | No | - | - | - | - | 5 V | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8756001EA Freescale Semiconductor | In Stock | - | - | NO | 16 | - | - | - | - | - | FREESCALE SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-16 | - | - | - | RECTANGULAR | IN-LINE | - | Obsolete | DIP | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | - | unknown | - | 16 | R-GDIP-T16 | Not Qualified | - | MILITARY | 1 | - | COMPLEMENTARY | TTL TO ECL TRANSLATOR | - | MIL-STD-883 | - | - | - | - | - | - | NONE | 3.5 ns | - | - | ||
![]() MC1018P Freescale Semiconductor | In Stock | - | Datasheet | NO | 14 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | - | - | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | ECL TO TTL TRANSLATOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC1416L Freescale Semiconductor | In Stock | - | Datasheet | NO | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | - | - | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | No | - | - | - | - | 50 V | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | 50 V | COMMERCIAL | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC33888PNB Freescale Semiconductor | In Stock | - | Datasheet | YES | 36 | - | - | - | - | - | FREESCALE SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | 3 | - | 125 °C | -40 °C | PLASTIC/EPOXY | QCCN | 12 X 12 MM, PLASTIC, QFN-36 | MODULE,36LEAD,4.5 | - | - | SQUARE | CHIP CARRIER | - | Obsolete | QFN | - | - | Yes | - | - | 5.5 V | 4.5 V | 5 V | - | 150 µs | 150 µs | - | - | - | - | EAR99 | - | 8542.39.00.01 | QUAD | NO LEAD | 245 | 1 | 0.8 mm | not_compliant | 30 | 36 | S-PQCC-N36 | Not Qualified | - | AUTOMOTIVE | - | 2.2 mm | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 49 A | 9 V | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE AND SINK | 6 V | 27 V | - | - | 12 mm | 12 mm | ||
![]() PX1012A-EL,551 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | No | - | - | Supplier Unconfirmed | - | - | - | Ball | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | 1.2(Max) | 9.1(Max) | - | - | 9.1(Max) | - | - | 81 | No | - | BGA | LFBGA | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | 81 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UJA1168ATK/XZ Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | Unknown | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UJA1164ATKZ Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | Yes | - | - | Supplier Unconfirmed | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UJA1168ATK/FZ Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | Unknown | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UJA1023T/2R04/C;51 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | Yes | Interface | EAR99 | Compliant | 8542.39.00.01 | - | SPI | Gull-wing | 27 | 150 | - | 0.1 | 6.5 | -40 | - | Surface Mount | - | - | - | - | - | - | 1.45(Max) | 10(Max) | - | - | 4(Max) | - | - | 16 | Yes | - | SOP | SO | - | - | - | - | - | - | 12|15|18|24 | Tube | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UJA1061TW,512 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | Yes | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | 0.95(Max) | 11.1(Max) | - | - | 6.2(Max) | - | - | 32 | Yes | - | - | HTSSOP EP | - | - | - | - | - | - | - | Tube | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDI1394P23BD,118 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | Unknown | Physical Layer Interface | - | Supplier Unconfirmed | - | - | - | Gull-wing | - | 70 | - | - | - | 0 | - | Surface Mount | - | - | - | - | - | - | 1.4 | 10 | - | - | 10 | - | - | 64 | - | - | QFP | LQFP | - | - | - | - | - | - | - | Tape and Reel | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34975ATEKR2 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | No | Multiple Switch Detection Interface | EAR99 | Compliant | - | - | SPI | Gull-wing | 8 | 85 | 1700 | 8 | 5.5 | -40 | - | Surface Mount | - | - | - | - | - | - | 2.35(Max) | 11.1(Max) | - | - | 7.6(Max) | - | - | 32 | No | - | - | SOIC W EP | - | - | - | Yes | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68B44P Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | No | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDI1394P23BD,151 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | Unknown | Physical Layer Interface | - | Supplier Unconfirmed | - | - | - | Gull-wing | - | 70 | - | - | - | 0 | - | Surface Mount | - | - | - | - | - | - | 1.4 | 10 | - | - | 10 | - | - | 64 | - | - | QFP | LQFP | - | - | - | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |