- Lead Free
- RoHS Status
- Package / Case
- Min Operating Temperature
- Max Operating Temperature
- Polarity
- Number of Pins
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Position
- Min Supply Voltage
Attribute column
Manufacturer
Freescale Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Interface Standards | Number of Elements | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Differential Output | Logic IC Type | Input Characteristics | Max I(ol) | Interface IC Type | Driver Number of Bits | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Receiver Number of Bits | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Capacitance - Input | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC1G125GW-R NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-353-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 5.5V | 1.65V | - | - | 1 | 2.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | -32mA | 32mA | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() P82B96TD NXP Semiconductors / Freescale | In Stock | - | Datasheet | Surface Mount | SOT-96 | - | 8 | GENERAL PURPOSE | - | 300mW | - | e4 | yes | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | 8 | - | - | - | - | - | - | INDUSTRIAL | - | 15V | 15V | 2V | - | - | - | 90 ns | - | - | - | Buffer | - | - | NO | - | STANDARD | - | LINE TRANSCEIVER | 2 | - | - | - | 2 | - | - | - | 4 | 2 | - | - | 1.75mm | - | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() 74HC365D NXP Semiconductors / Freescale | In Stock | - | Datasheet | Surface Mount | SOT-109-16 | - | 16 | - | - | 500mW | Tape & Reel (TR) | - | yes | 1 (Unlimited) | 16 | - | EAR99 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | 125°C | -40°C | WITH DUAL OUTPUT ENABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | 16 | - | Not Qualified | - | Inverting, Non-Inverting | - | - | AUTOMOTIVE | - | - | 6V | 2V | 50pF | 2 | 6 | 29 ns | - | 145 ns | HC/UH | Buffer | - | 3-STATE | - | BUS DRIVER | - | - | - | - | - | -7.8mA | 7.8mA | - | ENABLE LOW | - | - | 8 | 6 | - | 1.45mm | - | 10mm | 4mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74HCT241D NXP Semiconductors / Freescale | In Stock | - | Datasheet | Surface Mount | SOIC | - | 20 | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | - | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | 30 | 20 | - | Not Qualified | - | Non-Inverting | - | 5V | AUTOMOTIVE | - | - | 5.5V | 4.5V | 50pF | 2 | 4 | 22 ns | - | 33 ns | HCT | Buffer | - | 3-STATE | - | BUS DRIVER | - | 0.006 A | - | - | - | -6mA | 6mA | - | ENABLE LOW/HIGH | - | - | 8 | - | - | 2.45mm | - | 13mm | 7.6mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74HC540N NXP Semiconductors / Freescale | In Stock | - | Datasheet | Through Hole | DIP | - | 20 | - | 1 | - | - | e4 | yes | - | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | WITH DUAL OUTPUT ENABLE | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | 20 | - | - | 5V | Inverting | - | - | AUTOMOTIVE | - | - | 6V | 2V | 50pF | 2 | 8 | 240 ns | 8μA | - | HC/UH | Buffer | 8 | 3-STATE | - | BUS DRIVER | - | 0.006 A | - | - | 30 ns | -7.8mA | 7.8mA | - | ENABLE LOW | - | - | - | - | - | - | 4.2mm | 26.73mm | 7.62mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74HC368D NXP Semiconductors / Freescale | In Stock | - | Datasheet | Surface Mount | SO | - | 16 | - | 2 | - | Bulk | - | yes | 1 (Unlimited) | 16 | - | - | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | 125°C | -40°C | ONE FUNCTION WITH TWO BITS | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 16 | 6 | Not Qualified | 5V | Inverting | - | - | AUTOMOTIVE | - | - | 6V | 2V | 50pF | 2 | 6 | 225 ns | 8μA | - | HC/UH | Buffer | - | 3-STATE | - | BUS DRIVER | - | - | - | - | - | -7.8mA | 7.8mA | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74HCT126D NXP Semiconductors / Freescale | In Stock | - | - | Surface Mount | SO | - | 14 | - | - | - | Bulk | e4 | yes | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | 14 | - | - | 5V | Non-Inverting | - | 5V | AUTOMOTIVE | 4 | - | 5.5V | 4.5V | 50pF | 2 | 1 | 24 ns | 8μA | 36 ns | HCT | Buffer | - | 3-STATE | - | BUS DRIVER | - | 0.006 A | - | - | - | -6mA | 6mA | - | ENABLE HIGH | - | - | - | - | - | 1.45mm | - | 8.75mm | 4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HEF4049BTD NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOT-109-16 | YES | 16 | - | - | 500mW | - | e4 | - | - | 16 | - | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | CMOS-TTL LEVEL TRANSLATOR | 8542.39.00.01 | BULK PACK | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | 1.27mm | NOT SPECIFIED | - | - | Not Qualified | - | Inverting | - | - | INDUSTRIAL | - | - | 15V | 3V | 50pF | - | - | 50 ns | - | - | 4000/14000/40000 | - | - | - | - | INVERTER | - | - | - | - | 100 ns | -3.6mA | 24mA | - | - | NO | - | 6 | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVC125APW NXP Semiconductors / Freescale | 1920 | - | Datasheet | Surface Mount | SOT-402-14 | - | 14 | - | - | 500mW | - | e4 | yes | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | TUBE | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 30 | 14 | - | Not Qualified | - | Non-Inverting | - | 3.3V | AUTOMOTIVE | - | 5V | 3.6V | 1.2V | 50pF | 2 | 1 | 2.4 ns | 100nA | - | LVC/LCX/Z | Buffer | - | 3-STATE | - | BUS DRIVER | - | - | - | - | 6 ns | -24mA | 24mA | - | ENABLE LOW | - | - | 8 | 4 | - | - | 1.1mm | 5mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74HCT125DB NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOT-337-14 | YES | 14 | - | - | - | - | e4 | yes | 1 (Unlimited) | 14 | - | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | 14 | - | Not Qualified | - | Non-Inverting | - | 5V | AUTOMOTIVE | - | - | 5.5V | 4.5V | 50pF | 2 | 1 | 25 ns | - | - | HCT | - | - | 3-STATE | - | BUS DRIVER | - | 0.006 A | - | - | 38 ns | -6mA | 6mA | - | ENABLE LOW | - | - | 4 | - | - | - | 2mm | 6.2mm | 5.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74HC244PW NXP Semiconductors / Freescale | 1805 | - | Datasheet | Surface Mount | SOT-360-20 | - | 20 | - | - | - | - | - | yes | 1 (Unlimited) | 20 | - | EAR99 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 20 | - | Not Qualified | - | Non-Inverting | - | - | AUTOMOTIVE | - | - | 6V | 2V | 50pF | 2 | 4 | 110 ns | - | 165 ns | HC/UH | Buffer | - | 3-STATE | - | BUS DRIVER | - | 0.006 A | - | - | 33 ns | -7.8mA | 7.8mA | - | ENABLE LOW | - | - | 8 | - | - | 950μm | - | 6.6mm | 4.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74HC244DB NXP Semiconductors / Freescale | In Stock | - | Datasheet | Surface Mount | SOT-339-20 | - | 20 | - | 2 | - | - | e4 | yes | 1 (Unlimited) | 20 | - | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 20 | - | - | 5V | Non-Inverting | - | - | AUTOMOTIVE | 8 | - | 6V | 2V | 50pF | 2 | 4 | 110 ns | 8μA | 225 ns | HC/UH | Buffer | - | 3-STATE | - | BUS DRIVER | - | 0.006 A | - | - | 33 ns | -7.8mA | 7.8mA | - | ENABLE LOW | - | - | - | - | - | - | - | - | 5.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() 74HCT367D NXP Semiconductors / Freescale | In Stock | - | Datasheet | Surface Mount | SO | - | 16 | - | 2 | 500mW | Bulk | - | yes | 1 (Unlimited) | 16 | SMD/SMT | - | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | 125°C | -40°C | ONE FUNCTION WITH TWO BITS | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 16 | - | - | 5V | Non-Inverting | - | 5V | AUTOMOTIVE | 6 | - | 5.5V | 4.5V | 50pF | 2 | 6 | 11 ns | 8μA | 38 ns | HCT | Buffer | - | 3-STATE | - | BUS DRIVER | - | - | - | - | - | -6mA | 6mA | - | ENABLE LOW | - | - | 8 | - | - | 1.45mm | - | 10mm | 4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74ABT125D-T NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOIC | YES | 14 | - | - | - | Cut Tape | e4 | - | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | -40°C | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | - | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | 14 | - | Not Qualified | - | Non-Inverting | 5.5V | 5V | INDUSTRIAL | - | - | - | - | 50pF | 2 | 4 | - | - | - | ABT | Buffer | - | 3-STATE | - | BUS DRIVER | - | - | - | - | - | - | - | - | ENABLE LOW | - | 30mA | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVT244AD NXP Semiconductors / Freescale | 5092 | - | - | Surface Mount | SOT-163-20 | - | 20 | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 3.6V | 2.7V | - | - | - | 2.6 ns | - | 2.6 ns | - | Buffer | - | - | - | - | - | - | - | - | - | -32mA | 64mA | - | - | - | - | 8 | - | - | 2.45mm | - | 13mm | 7.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74ABT244DB NXP Semiconductors / Freescale | 3000 | - | Datasheet | Surface Mount | SSOP | - | 20 | - | 2 | - | - | e4 | yes | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 20 | - | - | 5V | Non-Inverting | - | 5V | INDUSTRIAL | 8 | - | 5.5V | 4.5V | 50pF | 2 | 4 | 4.2 ns | 30mA | 6.6 ns | ABT | Buffer | - | 3-STATE | - | BUS DRIVER | - | 0.064 A | - | - | 4.6 ns | -32mA | 64mA | - | ENABLE LOW | - | - | - | - | - | - | - | - | 5.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() 74HCT126N NXP Semiconductors / Freescale | In Stock | - | Datasheet | Surface Mount | PDIP | - | 14 | - | - | - | - | e4 | yes | - | 14 | - | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 5V | - | NOT SPECIFIED | 14 | - | Not Qualified | - | Non-Inverting | - | 5V | AUTOMOTIVE | - | - | 5.5V | 4.5V | 50pF | 2 | 1 | 24 ns | - | - | HCT | Buffer | - | 3-STATE | - | BUS DRIVER | - | 0.006 A | - | - | 36 ns | -6mA | 6mA | - | ENABLE HIGH | - | - | 4 | - | - | - | - | 19.025mm | 7.62mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() N74F07D NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-108-14 | YES | 14 | - | - | - | - | e4 | yes | 1 (Unlimited) | 14 | - | - | NICKEL PALLADIUM GOLD | 70°C | 0°C | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 30 | 14 | - | Not Qualified | - | Non-Inverting | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | 50pF | - | - | 7 ns | 32mA | - | F/FAST | Buffer | - | OPEN-COLLECTOR | - | - | - | - | - | - | 7.5 ns | -250μA | 64mA | - | - | NO | 45mA | 6 | - | - | - | 1.75mm | - | 3.9mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74HCT125N NXP Semiconductors / Freescale | In Stock | - | Datasheet | Through Hole | PDIP | - | 14 | - | - | - | - | - | yes | - | 14 | - | - | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | 125°C | -40°C | - | - | - | DUAL | - | - | 4 | 5V | - | - | 14 | 4 | - | 5V | Non-Inverting | - | 5V | AUTOMOTIVE | 4 | 7V | 5.5V | 4.5V | 50pF | 2 | 1 | 25 ns | 8μA | 42 ns | HCT | Buffer | - | 3-STATE | - | BUS DRIVER | - | 0.006 A | - | - | 38 ns | -6mA | 6mA | - | ENABLE LOW | - | - | - | - | 3.5pF | - | - | 19.025mm | 7.62mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74LVC541APW NXP Semiconductors / Freescale | In Stock | - | Datasheet | Surface Mount | TSSOP | - | 20 | - | 1 | 500mW | - | e4 | yes | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | WITH DUAL OUTPUT ENABLE | - | TUBE | DUAL | GULL WING | - | 1 | 2.7V | 0.65mm | - | 20 | - | - | - | Non-Inverting | - | 3.3V | AUTOMOTIVE | 8 | - | 3.6V | 1.2V | 50pF | 2 | 8 | 6.5 ns | 40μA | 18.5 ns | LVC/LCX/Z | Buffer | - | 3-STATE | - | BUS DRIVER | - | 0.024 A | - | - | 5.6 ns | -24mA | 24mA | - | ENABLE LOW | - | - | - | - | - | - | - | 6.5mm | 4.4mm | No | - | RoHS Compliant | Lead Free |