- Lead Free
- RoHS Status
- Package / Case
- Min Operating Temperature
- Max Operating Temperature
- Polarity
- Number of Pins
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Position
- Min Supply Voltage
Attribute column
Manufacturer
Freescale Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Number of Inputs | Current - Input Bias | Output Characteristics | Input Offset Voltage (Vos) | Gain Bandwidth Product | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Output Polarity | Low-Offset | Frequency Compensation | Logic IC Type | Max I(ol) | Max Dual Supply Voltage | Low-Bias | Micropower | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Prop. Delay@Nom-Sup | Programmable Power | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Wideband | Power | Schmitt Trigger Input | Source Url Status Check Date | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N74F125N NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | PDIP | NO | 14 | 70°C | - | - | e4 | yes | - | 14 | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT APPLICABLE | 4 | 5V | - | NOT APPLICABLE | 14 | - | Not Qualified | - | Non-Inverting | 5.5V | 5V | COMMERCIAL | - | - | - | - | - | 50pF | 2 | - | - | 4 | - | 28mA | - | F/FAST | Buffer | - | - | - | - | - | - | 3-STATE | - | - | - | - | - | - | - | - | BUS DRIVER | - | - | - | - | - | - | 8 ns | - | - | - | 8 ns | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | 2013-10-15 00:00:00 | - | - | 19.025mm | 7.62mm | - | RoHS Compliant | Lead Free | ||
![]() 74HCT367DB NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-338-16 | YES | 16 | - | - | - | e4 | yes | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | ONE FUNCTION WITH TWO BITS | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 16 | - | Not Qualified | - | Non-Inverting | - | 5V | AUTOMOTIVE | - | - | - | 5.5V | 4.5V | 50pF | 2 | - | - | 6 | 25 ns | - | - | HCT | - | - | - | - | - | - | - | 3-STATE | - | - | - | - | - | - | - | - | BUS DRIVER | - | - | - | - | - | - | - | - | - | -6mA | - | 6mA | ENABLE LOW | - | - | 6 | - | - | - | - | - | - | - | - | 2mm | - | 5.3mm | - | RoHS Compliant | Lead Free | ||
![]() NE5232D01 NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SO | YES | 8 | - | - | - | e4 | - | 1 (Unlimited) | 8 | EAR99 | NICKEL PALLADIUM GOLD | 70°C | 0°C | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5.5V | - | 30 | 8 | - | Not Qualified | 2.75V | - | - | - | COMMERCIAL | - | 2 | - | - | - | - | - | 2mA | - | - | - | - | - | - | - | 0.8 V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 80 dB | - | 70nA | - | 4mV | 2.5MHz | 2500 kHz | 110dB | 0.1μA | - | NO | YES | - | - | 2.75V | NO | NO | 1V | 0.07μA | - | NO | - | - | - | - | - | - | - | - | - | - | - | NO | NO | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVTH244AD NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-163-20 | YES | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 1.27mm | 30 | 20 | R-PDSO-G20 | Not Qualified | - | Non-Inverting | - | 3.3V | INDUSTRIAL | - | - | - | 3.6V | 2.7V | - | 2 | - | - | 4 | 2.6 ns | - | - | LVT | - | - | - | - | - | - | - | 3-STATE | - | - | - | - | - | - | - | - | BUS DRIVER | 0.064 A | - | - | - | - | - | 3.5 ns | - | - | -32mA | - | 64mA | ENABLE LOW | - | - | 8 | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() 74LV365N NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-38-16 | - | 16 | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 3.6V | 1V | - | - | - | - | 6 | 55 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -8mA | - | 8mA | - | - | - | 6 | 6 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74AHCT126PW NXP Semiconductors / Freescale | In Stock | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVC241AD NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-163-20 | YES | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | - | DUAL | GULL WING | 260 | 2 | 2.7V | 1.27mm | 30 | 20 | R-PDSO-G20 | Not Qualified | - | Non-Inverting | - | 3.3V | INDUSTRIAL | - | - | - | 3.6V | 1.2V | 50pF | 2 | - | - | 4 | 11 ns | - | - | LVC/LCX/Z | - | - | - | - | - | - | - | 3-STATE | - | - | - | - | - | - | - | - | BUS DRIVER | 0.024 A | - | - | - | - | - | 6.1 ns | - | - | -24mA | - | 24mA | ENABLE LOW/HIGH | - | - | 8 | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() P82B715TD-T NXP Semiconductors / Freescale | In Stock | - | - | - | SOIC | YES | 8 | - | -40°C | Cut Tape | e4 | - | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | - | 5V | 1.27mm | 30 | 8 | - | Not Qualified | - | - | 12V | - | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() N74F827N NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | PDIP | NO | 24 | 70°C | - | - | - | - | - | 24 | - | - | - | - | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 245 | 1 | 5V | 2.54mm | 40 | 24 | - | Not Qualified | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | 50pF | 2 | - | - | 10 | - | - | - | F/FAST | Buffer | - | - | - | - | - | - | 3-STATE | - | - | - | - | - | TRUE | - | - | BUS DRIVER | 0.064 A | - | - | - | - | - | 18 ns | - | - | - | 14 ns | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | 4.7mm | 31.7mm | 7.62mm | - | RoHS Compliant | Lead Free | ||
![]() 74LVC07AD NXP Semiconductors / Freescale | In Stock | - | - | Surface Mount | SOT-108-14 | - | 14 | - | - | - | e4 | yes | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | 260 | 6 | 3.3V | 1.27mm | 30 | 14 | - | - | - | Non-Inverting | - | 3.3V | AUTOMOTIVE | - | 6 | - | 5.5V | 1.65V | 50pF | - | - | - | - | 1.6 ns | 10μA | 6.5 ns | LVC/LCX/Z | Buffer | - | - | - | - | - | - | OPEN-DRAIN | - | - | - | - | - | - | - | - | - | 0.024 A | - | - | - | - | - | - | - | - | 32mA | - | 32mA | - | NO | - | - | - | - | - | - | - | - | - | 1.45mm | - | 8.75mm | 4mm | No | RoHS Compliant | Lead Free | ||
![]() 74LVC240ADB NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-339-20 | YES | 20 | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | TUBE | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | 30 | 20 | - | Not Qualified | - | Inverting | - | 3.3V | INDUSTRIAL | - | - | - | 3.6V | 1.2V | 50pF | 2 | - | - | 4 | 16 ns | - | - | LVC/LCX/Z | - | - | - | - | - | - | - | 3-STATE | - | - | - | - | - | - | - | - | BUS DRIVER | 0.024 A | - | - | - | - | - | 6.5 ns | - | - | -24mA | - | 24mA | ENABLE LOW | - | - | 8 | - | - | - | - | - | - | - | - | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74AHC1G07GV NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-753-5 | YES | - | - | - | - | e3 | yes | 1 (Unlimited) | 5 | - | Tin (Sn) | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 30 | 5 | R-PDSO-G5 | Not Qualified | - | Non-Inverting | - | - | AUTOMOTIVE | - | - | - | 5.5V | 2V | 50pF | - | - | - | - | - | - | - | AHC | - | - | - | - | - | 1 | - | OPEN-DRAIN | - | - | - | - | - | - | - | - | BUFFER | 0.004 A | - | - | - | - | - | - | - | - | - | - | 8mA | - | NO | - | 1 | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVC06AD-T NXP Semiconductors / Freescale | In Stock | - | - | - | SOIC | YES | 14 | 125°C | -40°C | Cut Tape | e4 | - | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 6 | 3.3V | 1.27mm | 30 | 14 | - | Not Qualified | - | Inverting | 5.5V | 3.3V | AUTOMOTIVE | - | - | - | - | - | 50pF | - | - | - | 6 | - | - | - | LVC/LCX/Z | - | - | - | - | - | - | - | OPEN-DRAIN | - | - | - | - | - | - | - | - | INVERTER | 0.024 A | - | - | - | - | - | 5 ns | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() 74HCT241D-T NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | YES | 20 | 125°C | -40°C | - | e4 | - | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | - | - | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | 30 | 20 | - | Not Qualified | - | Non-Inverting | 5.5V | 5V | AUTOMOTIVE | 4.5V | - | - | - | - | 50pF | 2 | - | - | 8 | - | - | - | HCT | - | - | - | - | - | - | - | 3-STATE | - | - | - | - | - | - | - | - | BUS DRIVER | 0.006 A | - | - | - | - | - | - | - | - | - | 33 ns | - | ENABLE LOW/HIGH | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() 74LV164N NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-27 | NO | 14 | - | - | - | e4 | yes | - | 14 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 3.3V | - | NOT SPECIFIED | 14 | - | Not Qualified | - | - | - | 3.3V | AUTOMOTIVE | - | - | 1 | 5.5V | 1V | 50pF | - | - | - | 8 | 12 ns | - | - | LV/LV-A/LVX/H | Shift Register | - | - | - | - | - | - | - | - | - | - | - | - | TRUE | - | - | SERIAL IN PARALLEL OUT | - | - | - | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | 2 | 8 | 30 MHz | RIGHT | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ABT241N NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | NO | 20 | - | - | - | e4 | - | - | 20 | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | - | DUAL | THROUGH-HOLE | 245 | 2 | 5V | 2.54mm | 40 | - | - | Not Qualified | - | Non-Inverting | - | 5V | INDUSTRIAL | - | - | - | 5.5V | 4.5V | 50pF | 2 | - | - | 4 | 4.2 ns | - | - | ABT | - | - | - | - | - | - | - | 3-STATE | - | - | - | - | - | - | - | - | BUS DRIVER | 0.064 A | - | - | - | - | - | 4.6 ns | - | - | -32mA | - | 64mA | ENABLE LOW/HIGH | - | 30mA | 8 | - | - | - | - | - | - | - | - | 4.2mm | 26.73mm | 7.62mm | - | RoHS Compliant | Lead Free | ||
![]() 74HCT540DB NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-339-20 | YES | 20 | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | WITH DUAL OUTPUT ENABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | 20 | - | Not Qualified | - | Inverting | - | 5V | AUTOMOTIVE | - | - | - | 5.5V | 4.5V | 50pF | 2 | - | - | 8 | 24 ns | - | - | HCT | - | - | - | - | - | - | - | 3-STATE | - | - | - | - | - | - | - | - | BUS DRIVER | 0.006 A | - | - | - | - | - | 30 ns | - | - | -6mA | - | 6mA | ENABLE LOW | - | - | 8 | - | - | - | - | - | - | - | - | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74HC4050DB NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOT-338-16 | YES | 16 | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | CMOS-TTL LEVEL TRANSLATOR | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 6 | 5V | - | 30 | 16 | - | Not Qualified | - | Non-Inverting | - | - | AUTOMOTIVE | - | - | - | 6V | 2V | 50pF | - | - | - | - | 85 ns | - | - | HC/UH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER | 0.004 A | - | - | - | - | - | - | - | - | -5.2mA | - | 5.2mA | - | NO | - | 6 | - | - | - | - | - | - | - | - | 2mm | - | 5.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74HCT125D-T NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOIC | YES | 14 | 125°C | - | Cut Tape | e4 | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | 14 | - | Not Qualified | - | Non-Inverting | 5.5V | - | AUTOMOTIVE | - | - | - | - | - | 50pF | 2 | - | - | 4 | - | - | - | HCT | Buffer | - | - | - | - | - | - | 3-STATE | - | - | - | - | - | - | - | - | BUS DRIVER | - | - | - | - | - | - | - | - | - | - | 38 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() 74ABT125N NXP Semiconductors / Freescale | 3100 | - | - | Through Hole | SOT-27-14 | - | 14 | - | - | - | e4 | yes | - | 14 | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | - | TUBE | DUAL | - | - | 4 | 5V | - | - | 14 | - | - | - | Non-Inverting | - | 5V | INDUSTRIAL | - | 4 | - | 5.5V | 4.5V | 50pF | 2 | - | - | 1 | 4.6 ns | - | 4.6 ns | ABT | Buffer | - | - | - | - | - | - | 3-STATE | - | - | - | - | - | - | - | - | BUS DRIVER | - | - | - | - | - | - | - | - | - | -32mA | - | 64mA | ENABLE LOW | - | 30mA | - | - | - | - | - | - | No | - | 3.2mm | - | 19.5mm | 6.48mm | - | RoHS Compliant | Lead Free |