- Lead Free
- RoHS Status
- Package / Case
- Min Operating Temperature
- Max Operating Temperature
- Polarity
- Number of Pins
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Position
- Min Supply Voltage
Attribute column
Manufacturer
Freescale Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Family | Logic Function | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT366N NXP Semiconductors / Freescale | In Stock | - | - | - | PDIP | NO | - | - | - | - | - | - | yes | - | 16 | - | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | 125°C | -40°C | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | 16 | - | Not Qualified | Inverting | - | 5V | AUTOMOTIVE | - | - | 5.5V | 4.5V | 50pF | 2 | 6 | 24 ns | - | HCT | - | 3-STATE | - | BUS DRIVER | - | - | - | -6mA | - | 6mA | ENABLE LOW | - | - | 6 | - | - | - | 4.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74HC241D-T NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-163-20 | YES | 20 | - | - | - | - | e4 | - | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | 30 | 20 | - | Not Qualified | Non-Inverting | - | - | AUTOMOTIVE | - | - | 6V | 2V | 50pF | 2 | 4 | 100 ns | - | HC/UH | - | 3-STATE | - | BUS DRIVER | 0.006 A | - | - | -7.8mA | - | 7.8mA | ENABLE LOW/HIGH | - | - | 8 | - | - | - | 2.65mm | - | 7.5mm | RoHS Compliant | Lead Free | ||
![]() 74AHCT125D-T NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-108-14 | - | 14 | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 5.5V | 4.5V | - | - | 4 | 7.5 ns | - | - | - | - | - | - | - | - | - | -8mA | - | 8mA | - | - | - | 4 | 4 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ALVC125D NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-108-14 | YES | 14 | - | - | - | - | e4 | yes | 1 (Unlimited) | 14 | EAR99 | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 1.8V | 1.27mm | 30 | 14 | - | Not Qualified | Non-Inverting | - | 3.3V | INDUSTRIAL | - | - | 3.6V | 1.65V | 50pF | 2 | 1 | 2 ns | - | ALVC/VCX/A | - | 3-STATE | - | BUS DRIVER | - | 2.8 ns | - | -24mA | - | 24mA | ENABLE LOW | - | - | 4 | - | - | - | 1.75mm | 8.65mm | 3.9mm | RoHS Compliant | Lead Free | ||
![]() N74F367D NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOT-109-16 | YES | 16 | - | - | - | - | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | ONE FUNCTION WITH TWO BITS | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | 16 | - | Not Qualified | Non-Inverting | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | 50pF | 2 | 6 | 5 ns | 47mA | F/FAST | - | 3-STATE | - | BUS DRIVER | - | - | - | -15mA | - | 64mA | ENABLE LOW | - | - | 8 | 6 | - | - | 1.75mm | 9.9mm | 3.9mm | RoHS Compliant | Lead Free | ||
![]() 74HC541PW-T NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOT-360-20 | YES | 20 | - | - | - | - | e4 | - | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | WITH DUAL OUTPUT ENABLE | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | 20 | - | Not Qualified | Non-Inverting | - | - | AUTOMOTIVE | - | - | 6V | 2V | 50pF | 2 | 8 | 115 ns | - | HC/UH | - | 3-STATE | - | BUS DRIVER | 0.006 A | 35 ns | - | -7.8mA | - | 7.8mA | ENABLE LOW | - | - | 8 | - | - | - | 1.1mm | 6.5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() 74ABT126DB NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-337-14 | YES | 14 | - | - | - | - | - | yes | 1 (Unlimited) | 14 | - | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | 14 | - | Not Qualified | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | 1 | 4.3 ns | - | ABT | - | 3-STATE | - | BUS DRIVER | - | - | - | -32mA | - | 64mA | ENABLE HIGH | - | 15mA | 4 | - | - | - | 2mm | 6.2mm | 5.3mm | RoHS Compliant | Lead Free | ||
![]() 74LVT125PW-T NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | YES | 14 | - | - | - | Cut Tape | e4 | - | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | -40°C | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 30 | 14 | - | Not Qualified | Non-Inverting | 3.6V | 3.3V | INDUSTRIAL | 2.7V | - | - | - | 50pF | 2 | 4 | - | - | LVT | - | 3-STATE | - | BUS DRIVER | - | - | - | - | - | - | ENABLE LOW | - | 7mA | - | - | - | - | 1.1mm | 5mm | - | RoHS Compliant | Lead Free | ||
![]() 74LV365PW NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-403-16 | - | 16 | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 3.6V | 1V | - | - | 6 | 55 ns | - | - | - | - | - | - | - | - | - | -8mA | - | 8mA | - | - | - | 6 | 6 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVC240AD NXP Semiconductors / Freescale | In Stock | - | - | Surface Mount | SOIC | - | 20 | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | TUBE | DUAL | GULL WING | 260 | 2 | 2.7V | 1.27mm | 30 | 20 | - | Not Qualified | Inverting | - | 3.3V | INDUSTRIAL | - | - | 3.6V | 1.2V | 50pF | 2 | 8 | 16 ns | - | LVC/LCX/Z | Buffer | 3-STATE | - | BUS DRIVER | 0.024 A | 6.5 ns | - | -24mA | - | 24mA | ENABLE LOW | - | - | - | - | - | 2.45mm | - | 13mm | 7.6mm | RoHS Compliant | Lead Free | ||
![]() 74HCT7541D NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOT-163-20 | YES | 20 | - | - | 500mW | - | e4 | yes | 1 (Unlimited) | 20 | EAR99 | NICKEL PALLADIUM GOLD | 125°C | -40°C | WITH DUAL OUTPUT ENABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | 20 | - | Not Qualified | Non-Inverting | - | 5V | AUTOMOTIVE | - | - | 5.5V | 4.5V | 50pF | 2 | 8 | 16 ns | - | HCT | - | 3-STATE | - | BUS DRIVER | 0.006 A | - | - | -6mA | - | 6mA | ENABLE LOW | - | - | 10 | 8 | - | - | 2.65mm | - | 7.5mm | RoHS Compliant | Lead Free | ||
![]() SSTUA32866EC/G NXP Semiconductors / Freescale | In Stock | - | - | - | - | YES | - | - | 70°C | - | - | - | - | 2 (1 Year) | 96 | - | - | - | - | - | 8542.39.00.01 | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.8mm | 40 | 96 | R-PBGA-B96 | Not Qualified | - | 2V | 1.8V | COMMERCIAL | 1.7V | - | - | - | - | - | 14 | - | - | 32866 | Buffer | OPEN-DRAIN | COMPLEMENTARY | D FLIP-FLOP | - | - | POSITIVE EDGE | - | 1.8 ns | - | - | - | - | - | - | 450 MHz | - | 1.5mm | 13.5mm | 5.5mm | RoHS Compliant | Lead Free | ||
![]() SSTU32864EC NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-536 | YES | 96 | 450MHz | - | - | Bulk | e0 | - | - | 96 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.8mm | 40 | 96 | - | Not Qualified | - | - | - | COMMERCIAL | - | 1 | 1.9V | 1.7V | - | - | 25 | 1.8 ns | - | SSTU | - | - | TRUE | D FLIP-FLOP | - | - | POSITIVE EDGE | -8mA | - | 8mA | - | - | - | - | - | - | - | - | - | 5.5mm | RoHS Compliant | Lead Free | ||
![]() 74LVT241DB NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-339-20 | - | 20 | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 3.6V | 2.7V | - | - | 8 | 2.8 ns | - | - | - | - | - | - | - | - | - | -32mA | - | 64mA | - | - | - | 8 | 8 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74HCT9114D NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOT-163-20 | YES | 20 | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 9 | 5V | 1.27mm | 30 | 20 | - | Not Qualified | Inverting | - | 5V | AUTOMOTIVE | - | - | 5.5V | 4.5V | 50pF | - | - | 31 ns | - | HCT | - | OPEN-DRAIN | - | INVERTER | 0.004 A | 47 ns | - | -4mA | - | 4mA | - | YES | - | 9 | - | - | - | 2.65mm | 12.8mm | 7.5mm | RoHS Compliant | Lead Free | ||
![]() HEF4049BTDT NXP Semiconductors / Freescale | In Stock | - | - | - | - | YES | 16 | - | - | - | - | e4 | - | - | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | -40°C | CMOS-TTL LEVEL TRANSLATOR | 8542.39.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | 1.27mm | NOT SPECIFIED | - | - | Not Qualified | - | 15V | 5/15V | INDUSTRIAL | 3V | - | - | - | 50pF | - | 6 | - | - | 4000/14000/40000 | Inverting | - | - | INVERTER | - | 100 ns | - | - | 70 ns | - | - | NO | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | RoHS Compliant | Lead Free | ||
![]() 74ALVT16241DL NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOT-370-48 | YES | 48 | - | - | - | - | e4 | yes | 1 (Unlimited) | 48 | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | OUTPUT ENABLE ACTIVE HIGH FOR TWO FUNCTIONS, CAN ALSO OPERATE AT 3.3V SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | 2.5V | 0.635mm | 30 | 48 | - | Not Qualified | Non-Inverting | - | 2.5/3.3V | INDUSTRIAL | - | - | 3.6V | 2.3V | 50pF | 2 | 4 | 3 ns | - | ALVT | - | 3-STATE | - | BUS DRIVER | 0.064 A | 2.7 ns | - | -32mA | - | 64mA | ENABLE LOW/HIGH | - | 4.5mA | 16 | - | - | - | 2.8mm | 15.875mm | 7.5mm | RoHS Compliant | Lead Free | ||
![]() 74HCT9114D-T NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOT-163-20 | YES | 20 | - | - | - | - | e4 | - | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 9 | 5V | 1.27mm | 30 | 20 | - | Not Qualified | Inverting | - | - | AUTOMOTIVE | - | - | 5.5V | 4.5V | 50pF | - | - | 31 ns | - | HCT | - | OPEN-DRAIN | - | INVERTER | - | - | - | -4mA | - | 4mA | - | - | - | 9 | - | - | - | 2.65mm | 12.8mm | 7.5mm | RoHS Compliant | Lead Free | ||
![]() N74F1244D NXP Semiconductors / Freescale | In Stock | - | - | - | SO | YES | - | - | - | - | - | e4 | - | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 70°C | 0°C | - | - | - | DUAL | GULL WING | 250 | 2 | 5V | 1.27mm | 40 | 20 | - | Not Qualified | Non-Inverting | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | 50pF | 2 | 4 | 7 ns | - | F/FAST | - | 3-STATE | - | BUS DRIVER | 0.064 A | 7.5 ns | - | -15mA | - | 64mA | ENABLE LOW | - | 75mA | 8 | - | - | - | 2.65mm | - | 7.5mm | RoHS Compliant | Lead Free | ||
![]() 74LVT16244BDL-T NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-370-48 | YES | 48 | - | - | - | - | e4 | - | 1 (Unlimited) | 48 | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 4 | 3.3V | 0.635mm | 30 | - | - | Not Qualified | Non-Inverting | - | 3.3V | INDUSTRIAL | - | - | 3.6V | 2.7V | 50pF | 2 | 4 | 1.8 ns | - | LVT | - | 3-STATE | - | BUS DRIVER | 0.032 A | - | - | -32mA | - | 64mA | ENABLE LOW | - | 6mA | 16 | - | - | - | 2.8mm | 15.875mm | 7.5mm | RoHS Compliant | Lead Free |