- Lead Free
- RoHS Status
- Package / Case
- Min Operating Temperature
- Max Operating Temperature
- Polarity
- Number of Pins
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Position
- Min Supply Voltage
Attribute column
Manufacturer
Freescale Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Frequency (Max) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Family | Logic Function | Output Characteristics | Logic IC Type | Gain | Max I(ol) | Prop. Delay@Nom-Sup | RF/Microwave Device Type | High Level Output Current | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Operating Frequency-Min | Number of Output Lines | Characteristic Impedance | Source Url Status Check Date | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LV244PW-T NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-360-20 | YES | 20 | - | - | - | - | e4 | - | 1 (Unlimited) | 20 | - | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | 20 | - | Not Qualified | - | Non-Inverting | - | AUTOMOTIVE | - | 5.5V | 1V | - | 50pF | 2 | - | 4 | 50 ns | - | LV/LV-A/LVX/H | - | 3-STATE | BUS DRIVER | - | - | - | - | -16mA | 16mA | - | - | 8 | - | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() 74LVT2245DB NXP Semiconductors / Freescale | In Stock | - | - | - | SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | 1 | 3.6V | 2.7V | - | - | - | - | 8 | 3.2 ns | - | - | Transceiver | - | - | - | - | - | - | -12mA | 12mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74HC367DB NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOT-338-16 | YES | 16 | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | ONE FUNCTION WITH TWO BITS | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 16 | - | Not Qualified | - | Non-Inverting | - | AUTOMOTIVE | - | 6V | 2V | - | 50pF | 2 | - | 6 | 95 ns | - | HC/UH | - | 3-STATE | BUS DRIVER | - | - | 29 ns | - | -7.8mA | 7.8mA | ENABLE LOW | - | 6 | - | - | - | - | 2mm | - | 5.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74LVCH32244AEC NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-536-96 | YES | - | - | - | - | - | e0 | no | 4 (72 Hours) | 96 | - | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | 8542.39.00.01 | BOTTOM | BALL | 240 | 8 | 2.7V | 0.8mm | 20 | 96 | R-PBGA-B96 | Not Qualified | - | Non-Inverting | 3.3V | INDUSTRIAL | - | 3.6V | 1.2V | - | - | 2 | - | 4 | 11 ns | - | LVC/LCX/Z | - | 3-STATE | BUS DRIVER | - | 0.024 A | 4.5 ns | - | -24mA | 24mA | ENABLE LOW | - | 32 | - | - | - | - | 1.5mm | 13.5mm | 5.5mm | - | RoHS Compliant | Lead Free | ||
![]() 74ALVCH16244DG-T NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOT-362-48 | YES | 48 | - | - | - | - | - | - | - | 48 | - | - | - | 85°C | -40°C | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | - | 0.5mm | - | - | - | Not Qualified | - | Non-Inverting | - | INDUSTRIAL | - | 3.6V | 1.2V | - | 30pF | 2 | - | 4 | 1.9 ns | - | ALVC/VCX/A | - | 3-STATE | BUS DRIVER | - | - | - | - | -24mA | 24mA | - | - | 16 | - | - | - | 2013-06-14 00:00:00 | 1.2mm | 12.5mm | 6.1mm | - | RoHS Compliant | Lead Free | ||
![]() 74HC367D-T NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOT-109-16 | YES | 16 | - | - | - | - | e4 | - | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | ONE FUNCTION WITH TWO BITS | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 16 | - | Not Qualified | - | Non-Inverting | - | AUTOMOTIVE | - | 6V | 2V | - | 50pF | 2 | - | 6 | 95 ns | - | HC/UH | - | 3-STATE | BUS DRIVER | - | - | - | - | -7.8mA | 7.8mA | - | - | 6 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ALVCH162244DG-T NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOT-362-48 | - | 48 | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 3.6V | 2.3V | - | - | - | - | 16 | 3.3 ns | - | - | - | - | - | - | - | - | - | -12mA | 12mA | - | - | 16 | - | 16 | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74AVC16835ADGV NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | 1 | 3.6V | 1.2V | - | - | - | - | 18 | 2.2 ns | - | - | - | - | - | - | - | - | - | -12mA | 12mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MHW8272AN Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | Module | - | - | - | 870MHz | -20°C | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 310mA | - | - | - | - | - | - | - | - | - | - | 27 dB | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | 40MHz | - | 75Ohm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ABT241D-T NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-163-20 | YES | - | - | - | - | - | e4 | - | 1 (Unlimited) | 20 | - | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | 30 | - | R-PDSO-G20 | Not Qualified | - | Non-Inverting | - | INDUSTRIAL | - | 5.5V | 4.5V | - | 50pF | 2 | - | 4 | 4.2 ns | - | ABT | - | 3-STATE | BUS DRIVER | - | - | - | - | -32mA | 64mA | - | 30mA | 8 | - | - | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() N74F240D-T NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOP | YES | - | - | - | - | - | e4 | - | 1 (Unlimited) | 20 | - | - | NICKEL PALLADIUM GOLD | 70°C | 0°C | MAX OUTPUT SKEW = 2NS | - | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | 30 | 20 | R-PDSO-G20 | Not Qualified | - | Inverting | - | COMMERCIAL | - | 5.5V | 4.5V | - | 50pF | 2 | - | 4 | 6.5 ns | - | F/FAST | - | 3-STATE | BUS DRIVER | - | - | - | - | -15mA | 64mA | - | 70mA | 8 | - | - | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() N74F126D NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOIC | YES | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 14 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | 14 | - | Not Qualified | - | Non-Inverting | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | 50pF | 2 | - | 1 | 8 ns | - | F/FAST | - | 3-STATE | BUS DRIVER | - | - | 8.5 ns | - | -15mA | 64mA | ENABLE HIGH | - | 4 | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() 74ALVT162245DG NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | TSSOP | YES | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 48 | - | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | WITH DIRECTION CONTROL; CAN ALSO OPERATE AT 3.3V VCC | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | 40 | - | R-PDSO-G48 | Not Qualified | - | Non-Inverting | - | INDUSTRIAL | 2 | 3.6V | 2.3V | - | 50pF | 2 | - | 16 | 2.9 ns | - | ALVT | Transceiver | 3-STATE WITH SERIES RESISTOR | - | - | - | - | - | -12mA | 12mA | - | 4.5mA | - | - | - | - | - | - | - | 6.1mm | - | RoHS Compliant | Lead Free | ||
![]() 74LVC1284D NXP Semiconductors / Freescale | In Stock | - | - | - | SO | - | 20 | - | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6V | 3V | - | - | - | 50μA | 4 | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LV365DB NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-338-16 | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 3.6V | 1V | - | - | - | - | 6 | 55 ns | - | - | - | - | - | - | - | - | - | -8mA | 8mA | - | - | 6 | - | 6 | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ABT240PW-T NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-360-20 | YES | 20 | - | - | - | - | e4 | - | 1 (Unlimited) | 20 | - | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 20 | - | Not Qualified | - | Inverting | - | INDUSTRIAL | - | 5.5V | 4.5V | - | 50pF | 2 | - | 4 | 4.3 ns | - | ABT | - | 3-STATE | BUS DRIVER | - | - | - | - | -32mA | 64mA | - | 30mA | 8 | - | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() N74F367N NXP Semiconductors / Freescale | In Stock | - | - | - | PDIP | NO | - | - | - | - | - | e4 | yes | - | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | ONE FUNCTION WITH TWO BITS | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | 16 | - | Not Qualified | - | Non-Inverting | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | 50pF | 2 | - | 6 | 7 ns | - | F/FAST | - | 3-STATE | BUS DRIVER | - | - | 7.5 ns | - | -15mA | 64mA | ENABLE LOW | - | 6 | - | - | - | 2013-10-15 00:00:00 | 4.2mm | 19.025mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74AHCT1G125GW-G NXP Semiconductors / Freescale | In Stock | - | - | Surface Mount | TSSOP | - | 5 | 1 | - | - | Tape and Reel | - | - | - | 5 | - | - | - | 125°C | -40°C | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | 5 | - | - | 5V | Non-Inverting | - | AUTOMOTIVE | - | 5.5V | 4.5V | - | - | 2 | - | 1 | 11 ns | 1μA | AHCT/VHCT/VT | Buffer | 3-STATE | BUS DRIVER | - | - | - | - | -8mA | 8mA | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() 74LVT2244D-T NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-163-20 | - | - | - | - | - | - | - | - | - | - | - | 30Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 3.6V | 2.7V | - | - | - | - | 8 | 2.9 ns | - | - | - | - | - | - | - | - | - | -12mA | 12mA | - | - | 8 | - | 8 | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ABT240DB-T NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-339-20 | YES | 20 | - | - | - | - | e4 | - | 1 (Unlimited) | 20 | - | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 20 | - | Not Qualified | - | Inverting | - | INDUSTRIAL | - | 5.5V | 4.5V | - | 50pF | 2 | - | 4 | 4.3 ns | - | ABT | - | 3-STATE | BUS DRIVER | - | - | - | - | -32mA | 64mA | - | 30mA | 8 | - | - | - | - | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | Lead Free |