- Lead Free
- RoHS Status
- Package / Case
- Min Operating Temperature
- Max Operating Temperature
- Polarity
- Number of Pins
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Position
- Min Supply Voltage
Attribute column
Manufacturer
Freescale Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Interface IC Type | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
74LVC126APW NXP Semiconductors / Freescale | In Stock | - | - | - | Surface Mount | SOT-402-14 | - | 14 | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 4 | - | 3.6V | 1.2V | - | - | - | - | - | 2.7 ns | - | 12.6 ns | - | Buffer | - | - | - | - | - | - | -24mA | - | 24mA | - | - | - | - | No | 950μm | - | 5.1mm | 4.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74HC241D NXP Semiconductors / Freescale | In Stock | - | - | - | - | - | YES | - | - | 125°C | -40°C | - | - | - | yes | 1 (Unlimited) | 20 | - | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | - | - | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | - | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | - | 30 | 20 | R-PDSO-G20 | - | Not Qualified | - | - | 6V | 2/6V | AUTOMOTIVE | 2V | - | - | - | - | 50pF | 2 | - | - | 8 | - | - | - | HC/UH | - | 3-STATE | TRUE | BUS DRIVER | 0.006 A | - | 25 ns | - | 30 ns | - | ENABLE LOW/HIGH | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No SVHC | RoHS Compliant | Lead Free | ||
74ABT541DB NXP Semiconductors / Freescale | In Stock | - | - | - | Surface Mount | SOT-339-20 | - | 20 | 1 | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | WITH DUAL OUTPUT ENABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | - | - | - | - | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | 8 | - | 5.5V | 4.5V | 50pF | 2 | - | - | 8 | 4.2 ns | 30mA | 7.1 ns | ABT | Buffer | 3-STATE | - | BUS DRIVER | 0.064 A | - | 4.6 ns | -32mA | - | 64mA | ENABLE LOW | - | - | - | - | - | 2mm | 7.2mm | 5.3mm | No | - | RoHS Compliant | Lead Free | ||
74HC540DB NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SOT-339-20 | YES | 20 | - | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | WITH DUAL OUTPUT ENABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 20 | - | - | Not Qualified | - | Inverting | - | - | AUTOMOTIVE | - | - | - | 6V | 2V | 50pF | 2 | - | - | 8 | 100 ns | - | - | HC/UH | - | 3-STATE | - | BUS DRIVER | 0.006 A | - | 30 ns | -7.8mA | - | 7.8mA | ENABLE LOW | - | 8 | - | - | - | 2mm | 7.2mm | 5.3mm | - | - | RoHS Compliant | Lead Free | ||
74HC240DB NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SOT-339-20 | YES | 20 | - | - | - | 500mW | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | TUBE | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 20 | - | - | Not Qualified | - | Inverting | - | - | AUTOMOTIVE | - | - | 5V | 6V | 2V | 50pF | 2 | - | - | 4 | 30 ns | - | - | HC/UH | - | 3-STATE | - | BUS DRIVER | 0.006 A | - | - | -7.8mA | - | 7.8mA | ENABLE LOW | - | 10 | 8 | - | - | 2mm | 7.2mm | 5.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVC244ABQ NXP Semiconductors / Freescale | In Stock | - | - | - | - | SOT-764-20 | YES | 20 | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | TAPE AND REEL | QUAD | NO LEAD | 260 | 2 | 2.7V | 0.5mm | - | 30 | 20 | - | - | Not Qualified | - | Non-Inverting | - | 3.3V | AUTOMOTIVE | - | - | - | 3.6V | 1.2V | - | 2 | - | - | 4 | 2.8 ns | - | - | LVC/LCX/Z | - | 3-STATE | - | BUS DRIVER | 0.024 A | - | 7.5 ns | -24mA | - | 24mA | ENABLE LOW | - | 8 | - | - | - | 1mm | 4.5mm | 2.5mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() N74F244D NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | Surface Mount | SO | - | 20 | 2 | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 70°C | 0°C | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 20 | - | 8 | - | 5V | Non-Inverting | - | 5V | COMMERCIAL | - | - | - | 5.5V | 4.5V | 50pF | 2 | - | - | 4 | 5.2 ns | 60mA | 8 ns | F/FAST | Buffer | 3-STATE | - | BUS DRIVER | 0.064 A | - | 7 ns | -15mA | - | 64mA | ENABLE LOW | 90mA | - | - | - | 2.45mm | - | 13mm | 7.6mm | No | - | RoHS Compliant | Lead Free | ||
74HCT541DB NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SOT-339-20 | YES | 20 | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | WITH DUAL OUTPUT ENABLE | - | TUBE | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 20 | - | - | Not Qualified | - | Non-Inverting | - | 5V | AUTOMOTIVE | - | - | - | 5.5V | 4.5V | 50pF | 2 | - | - | 8 | 28 ns | - | - | HCT | - | 3-STATE | - | BUS DRIVER | 0.006 A | - | 42 ns | -6mA | - | 6mA | ENABLE LOW | - | 8 | - | - | - | 2mm | 7.2mm | 5.3mm | - | - | RoHS Compliant | Lead Free | ||
74AHC541D NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | Surface Mount | SO | - | 20 | 1 | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | WITH DUAL OUTPUT ENABLE | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 20 | - | - | - | 5V | Non-Inverting | - | - | AUTOMOTIVE | - | 8 | - | 5.5V | 2V | 50pF | 2 | - | - | 8 | 10.5 ns | 4μA | 19.5 ns | AHC/VHC/H/U/V | Buffer | 3-STATE | - | BUS DRIVER | - | - | - | -8mA | - | 8mA | ENABLE LOW | - | - | - | - | - | 2.65mm | - | 7.5mm | No | - | RoHS Compliant | Lead Free | ||
74AHCT244PW NXP Semiconductors / Freescale | 5300 | - | - | - | Surface Mount | SOT-360-20 | - | 20 | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | TUBE | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 20 | - | - | Not Qualified | - | Non-Inverting | - | 5V | AUTOMOTIVE | - | - | - | 5.5V | 4.5V | 50pF | 2 | - | - | 4 | 8.4 ns | - | - | AHCT/VHCT/VT | Buffer | 3-STATE | - | BUS DRIVER | - | - | 10.5 ns | -8mA | - | 8mA | ENABLE LOW | - | 8 | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
74HC125DB NXP Semiconductors / Freescale | 6162 | - | Datasheet | Gold | Surface Mount | SOT-337-14 | - | 14 | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | Non-Inverting | - | - | - | - | - | - | 6V | 2V | - | - | - | - | - | 100 ns | 8μA | - | - | Buffer | - | - | - | - | - | - | -7.8mA | - | 7.8mA | - | - | 4 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
74HC368N NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | Through Hole | SOT-38-16 | - | 16 | 2 | - | - | - | Bulk | - | yes | - | 16 | EAR99 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | 125°C | -40°C | ONE FUNCTION WITH TWO BITS | - | - | DUAL | - | - | 1 | 5V | - | - | - | 16 | - | - | - | 5V | Inverting | - | - | AUTOMOTIVE | - | 6 | - | 6V | 2V | 50pF | 2 | - | - | 6 | 95 ns | 8μA | 225 ns | HC/UH | Buffer | 3-STATE | - | BUS DRIVER | - | - | - | -7.8mA | - | 7.8mA | ENABLE LOW | - | - | - | - | - | 4.7mm | - | - | No | - | RoHS Compliant | Lead Free | ||
74ALVC244PW NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SOT-360-20 | YES | 20 | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | EAR99 | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | - | TUBE | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 30 | 20 | - | - | Not Qualified | - | Non-Inverting | - | 3.3V | INDUSTRIAL | - | - | - | 3.6V | 1.65V | - | 2 | - | - | 4 | 2.3 ns | - | - | ALVC/VCX/A | - | 3-STATE | - | BUS DRIVER | 0.024 A | - | - | -24mA | - | 24mA | ENABLE LOW | - | 8 | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74AHC125D NXP Semiconductors / Freescale | 3796 | - | Datasheet | - | Surface Mount | SO | - | 14 | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | 14 | - | - | Not Qualified | - | Non-Inverting | 5.5V | 2/5.5V | AUTOMOTIVE | 2V | - | - | - | - | - | 2 | - | - | 4 | - | - | - | HC/UH | Buffer | 3-STATE | - | BUS DRIVER | 0.008 A | - | 8.5 ns | - | - | - | ENABLE LOW | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74HCT368D NXP Semiconductors / Freescale | 3000 | - | Datasheet | - | - | SO | YES | 16 | - | 125°C | -40°C | - | - | e4 | yes | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | ONE FUNCTION WITH TWO BITS | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | 16 | - | - | Not Qualified | - | - | 5.5V | 5V | AUTOMOTIVE | 4.5V | - | - | - | - | 50pF | 2 | - | - | 6 | - | - | - | HCT | - | 3-STATE | INVERTED | BUS DRIVER | - | - | 53 ns | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
74HC125PW NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SOT-402-14 | YES | 14 | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | 14 | - | - | Not Qualified | - | Non-Inverting | - | - | AUTOMOTIVE | - | - | - | 6V | 2V | 50pF | 2 | - | - | 1 | 100 ns | - | - | HC/UH | - | 3-STATE | - | BUS DRIVER | 0.006 A | - | 30 ns | -7.8mA | - | 7.8mA | ENABLE LOW | - | 4 | - | - | - | 1.1mm | 5mm | - | - | - | RoHS Compliant | Lead Free | ||
GTL2034PW NXP Semiconductors / Freescale | In Stock | - | - | - | - | SOT-402 | YES | 14 | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | 30 | 14 | - | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74HC541D-T NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | Surface Mount | SO | - | 20 | 1 | - | - | - | Bulk | e4 | - | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | WITH DUAL OUTPUT ENABLE | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 20 | - | 8 | - | 5V | Non-Inverting | - | - | AUTOMOTIVE | - | - | - | 6V | 2V | 50pF | 2 | - | - | 8 | 240 ns | 8μA | - | HC/UH | Buffer | 3-STATE | - | BUS DRIVER | 0.006 A | - | - | -7.8mA | - | 7.8mA | ENABLE LOW | - | - | - | - | - | 2.65mm | - | 7.5mm | No | - | RoHS Compliant | Lead Free | ||
74HCT365D NXP Semiconductors / Freescale | In Stock | - | - | - | Surface Mount | SO | - | 16 | 1 | - | - | 500mW | Bulk | e4 | yes | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | WITH DUAL OUTPUT ENABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 16 | - | - | - | 5V | Non-Inverting | - | 5V | AUTOMOTIVE | - | 6 | - | 5.5V | 4.5V | 50pF | 2 | - | - | 6 | 11 ns | 8μA | 38 ns | HCT | Buffer | 3-STATE | - | BUS DRIVER | - | - | - | -6mA | - | 6mA | ENABLE LOW | - | 8 | - | - | 1.45mm | - | 10mm | 4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
P82B715PN NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | - | NO | 8 | - | - | - | - | - | e4 | yes | - | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | - | 5V | 2.54mm | 3.69MHz | NOT SPECIFIED | 8 | - | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | 12V | 4.5V | - | - | 16mA | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2mm | 9.5mm | 7.62mm | - | No SVHC | RoHS Compliant | Lead Free |