- Lead Free
- RoHS Status
- Package / Case
- Min Operating Temperature
- Max Operating Temperature
- Polarity
- Number of Pins
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Position
- Min Supply Voltage
Attribute column
Manufacturer
Freescale Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ABT240D NXP Semiconductors / Freescale | In Stock | - | Datasheet | Surface Mount | SO | - | 20 | - | 2 | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | 20 | 8 | - | 5V | Inverting | - | 5V | INDUSTRIAL | - | - | - | - | 5.5V | 4.5V | 50pF | 2 | 4 | 6.4 ns | 30mA | - | ABT | Buffer | 3-STATE | - | BUS DRIVER | 0.064 A | - | - | -32mA | - | 64mA | ENABLE LOW | - | - | - | - | - | - | - | 7.5mm | No | - | RoHS Compliant | Lead Free | ||
74ABT241DB NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOT-339-20 | YES | 20 | - | - | - | - | - | - | e4 | - | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | - | - | Not Qualified | - | Non-Inverting | - | 5V | INDUSTRIAL | - | - | - | - | 5.5V | 4.5V | 50pF | 2 | 4 | 4.2 ns | - | - | ABT | - | 3-STATE | - | BUS DRIVER | 0.064 A | 4.6 ns | - | -32mA | - | 64mA | ENABLE LOW/HIGH | - | 30mA | 8 | - | - | 2mm | 7.2mm | 5.3mm | - | - | RoHS Compliant | Lead Free | ||
74ABT240DB NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-339-20 | YES | 20 | - | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 20 | - | Not Qualified | - | Inverting | - | 5V | INDUSTRIAL | - | - | - | - | 5.5V | 4.5V | 50pF | 2 | 4 | 4.3 ns | - | - | ABT | - | 3-STATE | - | BUS DRIVER | 0.064 A | - | - | -32mA | - | 64mA | ENABLE LOW | - | 30mA | 8 | - | - | 2mm | 7.2mm | 5.3mm | - | - | RoHS Compliant | Lead Free | ||
74ABT16244ADL NXP Semiconductors / Freescale | In Stock | - | - | Surface Mount | SOT-370-48 | - | 48 | - | 4 | - | - | - | - | e4 | yes | 1 (Unlimited) | 48 | EAR99 | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | - | TUBE | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | 30 | 48 | - | - | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | 16 | - | - | 5.5V | 4.5V | 50pF | 2 | 4 | 2.9 ns | 19mA | 4.8 ns | ABT | Buffer | 3-STATE | - | BUS DRIVER | - | - | - | -32mA | - | 64mA | ENABLE LOW | - | - | - | - | - | 2.8mm | 15.875mm | 7.5mm | No | - | RoHS Compliant | Lead Free | ||
74HC7541D NXP Semiconductors / Freescale | In Stock | - | - | Surface Mount | SO | - | 20 | - | 1 | - | - | 500mW | Bulk | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | WITH DUAL OUTPUT ENABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 20 | - | - | 5V | Non-Inverting | - | - | AUTOMOTIVE | - | 8 | - | - | 6V | 2V | 50pF | 2 | 8 | 36 ns | 8μA | 240 ns | HC/UH | Buffer | 3-STATE | - | BUS DRIVER | 0.006 A | - | - | -7.8mA | - | 7.8mA | ENABLE LOW | - | - | 10 | - | - | 2.65mm | - | 7.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() 74LVC244ADB NXP Semiconductors / Freescale | In Stock | - | Datasheet | Surface Mount | SSOP | - | 20 | - | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | TUBE | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | 30 | 20 | - | Not Qualified | - | Non-Inverting | 3.6V | 3.3V | AUTOMOTIVE | 1.2V | - | - | - | - | - | 50pF | 2 | 8 | - | 100nA | - | LVC/LCX/Z | Buffer | 3-STATE | - | BUS DRIVER | 0.024 A | 7.5 ns | - | - | 9 ns | - | ENABLE LOW | - | - | - | - | - | 2mm | 7.2mm | 5.3mm | - | - | RoHS Compliant | Lead Free | ||
74ABT827D NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOT-137-24 | YES | 24 | - | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 24 | EAR99 | NICKEL PALLADIUM GOLD | 85°C | -40°C | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | 24 | - | Not Qualified | - | Non-Inverting | - | 5V | INDUSTRIAL | - | - | - | - | 5.5V | 4.5V | 50pF | 2 | 10 | 4.4 ns | - | - | ABT | - | 3-STATE | - | BUS DRIVER | 0.064 A | 4.8 ns | - | -32mA | - | 64mA | ENABLE LOW | - | 38mA | 10 | - | - | 2.65mm | 15.4mm | 7.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74HC367D NXP Semiconductors / Freescale | In Stock | - | - | Surface Mount | SO | - | 16 | - | 2 | - | - | - | Bulk | - | yes | 1 (Unlimited) | 16 | EAR99 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | 125°C | -40°C | ONE FUNCTION WITH TWO BITS | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 16 | 6 | - | 5V | Non-Inverting | - | - | AUTOMOTIVE | - | - | 6V | - | 6V | 2V | 50pF | 2 | 6 | 145 ns | 8μA | 225 ns | HC/UH | Buffer | 3-STATE | - | BUS DRIVER | - | - | - | -7.8mA | - | 7.8mA | ENABLE LOW | - | - | - | - | 1.45mm | - | 10mm | 4mm | No | - | RoHS Compliant | Lead Free | ||
74LVT244ADB NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-339-20 | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 3.6V | 2.7V | - | - | - | 2.6 ns | - | - | - | - | - | - | - | - | - | - | -32mA | - | 64mA | - | - | - | 8 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
74LVT2244DB NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-339-20 | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 3.6V | 2.7V | - | - | 8 | 2.9 ns | - | - | - | - | - | - | - | - | - | - | -12mA | - | 12mA | - | - | - | 8 | 8 | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
N74F06D NXP Semiconductors / Freescale | In Stock | - | Datasheet | Surface Mount | SO | - | 14 | - | 6 | - | - | - | Bulk | e4 | yes | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | 70°C | 0°C | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 30 | 14 | - | - | 5V | Inverting | - | 5V | COMMERCIAL | - | - | - | - | 5.5V | 4.5V | - | - | - | 6.5 ns | 30mA | 6.5 ns | F/FAST | Buffer, Inverter | OPEN-COLLECTOR | - | - | - | - | - | -250μA | - | 64mA | - | NO | 43mA | - | - | - | 1.75mm | - | 3.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
74ABT827DB NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOT-340-24 | YES | 24 | - | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | 24 | - | Not Qualified | - | Non-Inverting | - | 5V | INDUSTRIAL | - | - | - | - | 5.5V | 4.5V | 50pF | 2 | 10 | 4.4 ns | - | - | ABT | - | 3-STATE | - | BUS DRIVER | 0.064 A | 4.8 ns | - | -32mA | - | 64mA | ENABLE LOW | - | 38mA | 10 | - | - | 2mm | 8.2mm | 5.3mm | - | - | RoHS Compliant | Lead Free | ||
74LV125D NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SOT-108-14 | YES | 14 | - | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | TYPICAL VOLP < 0.8V AT VCC = 3.3V, TA = 25 DEGREE C | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 30 | 14 | - | Not Qualified | - | Non-Inverting | - | 3.3V | AUTOMOTIVE | - | - | - | - | 5.5V | 1V | 50pF | 2 | 1 | 55 ns | - | - | LV/LV-A/LVX/H | - | 3-STATE | - | BUS DRIVER | 0.008 A | 18 ns | - | -16mA | - | 16mA | ENABLE LOW | - | - | 4 | - | - | 1.75mm | 8.65mm | 3.9mm | - | No SVHC | RoHS Compliant | Lead Free | ||
74LVT240DB NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-339-20 | YES | 20 | - | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | INPUTS CAN BE DRIVEN BY 3.3V OR 5V COMPONENTS | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | - | - | Not Qualified | - | Inverting | - | 3.3V | INDUSTRIAL | - | - | - | - | 3.6V | 2.7V | 50pF | 2 | 4 | 2.5 ns | - | - | LVT | - | 3-STATE | - | BUS DRIVER | 0.064 A | 4.3 ns | - | -32mA | - | 64mA | ENABLE LOW | - | 12mA | 8 | - | - | 2mm | 7.2mm | 5.3mm | - | - | RoHS Compliant | Lead Free | ||
SSTV16857DGV NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-480 | YES | 48 | 200MHz | - | - | - | - | - | e3 | yes | - | 48 | - | Tin (Sn) | 70°C | 0°C | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.4mm | 40 | 48 | - | Not Qualified | - | - | - | 2.5V | COMMERCIAL | - | - | - | - | 2.7V | 2.3V | - | - | 14 | 2.4 ns | - | - | SSTV | - | - | TRUE | D FLIP-FLOP | - | - | POSITIVE EDGE | -20mA | - | 20mA | - | - | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
74ABT241D NXP Semiconductors / Freescale | In Stock | - | Datasheet | Surface Mount | SOT-163-20 | - | 20 | - | - | - | - | - | - | e4 | - | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | - | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | 40 | - | - | Not Qualified | - | Non-Inverting | - | 5V | INDUSTRIAL | - | - | - | - | 5.5V | 4.5V | 50pF | 2 | 4 | 4.2 ns | - | 4.2 ns | ABT | Buffer | 3-STATE | - | BUS DRIVER | 0.064 A | 4.6 ns | - | -32mA | - | 64mA | ENABLE LOW/HIGH | - | 30mA | 8 | - | 2.45mm | - | 13mm | 7.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74HCT244DB NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | SSOP | YES | 20 | - | - | 125°C | -40°C | - | - | e4 | yes | 1 (Unlimited) | 20 | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 20 | - | Not Qualified | - | Non-Inverting | 5.5V | 5V | AUTOMOTIVE | 4.5V | - | - | - | - | - | 50pF | 2 | 8 | - | - | - | HCT | - | 3-STATE | - | BUS DRIVER | 0.006 A | - | - | - | 33 ns | - | ENABLE LOW | - | - | - | - | - | 2mm | 7.2mm | 5.3mm | - | - | RoHS Compliant | Lead Free | ||
74HCT240D NXP Semiconductors / Freescale | In Stock | - | - | Surface Mount | SOT-163-20 | - | 20 | - | 2 | - | - | - | Bulk | - | yes | 1 (Unlimited) | 20 | - | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | 20 | - | - | 5V | Inverting | - | 5V | AUTOMOTIVE | - | 8 | - | - | 5.5V | 4.5V | 50pF | 2 | 4 | 20 ns | 8μA | 45 ns | HCT | Buffer, Inverter | 3-STATE | - | BUS DRIVER | 0.006 A | 30 ns | - | -6mA | - | 6mA | ENABLE LOW | - | - | - | - | - | - | - | 7.5mm | No | - | RoHS Compliant | Lead Free | ||
74HC7540D NXP Semiconductors / Freescale | In Stock | - | Datasheet | Surface Mount | SO | - | 20 | - | 1 | - | - | 500mW | Bulk | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | WITH DUAL OUTPUT ENABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 20 | - | - | 5V | Inverting | - | - | AUTOMOTIVE | - | 8 | - | - | 6V | 2V | 50pF | 2 | 8 | 36 ns | 8μA | 225 ns | HC/UH | Buffer | 3-STATE | - | BUS DRIVER | 0.006 A | - | - | -7.8mA | - | 7.8mA | ENABLE LOW | - | - | - | - | - | 2.65mm | - | 7.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() N74F06N NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | DIP | NO | 14 | - | - | - | - | - | - | e4 | yes | - | 14 | EAR99 | NICKEL PALLADIUM GOLD | 70°C | 0°C | - | - | - | DUAL | THROUGH-HOLE | NOT APPLICABLE | 6 | 5V | 2.54mm | NOT APPLICABLE | 14 | - | Not Qualified | 5V | Inverting | - | 5V | COMMERCIAL | - | - | - | 1 | 5.5V | 4.5V | 50pF | - | - | 6 ns | 30mA | - | F/FAST | - | OPEN-COLLECTOR | - | INVERTER | - | - | - | -250μA | - | 64mA | - | NO | 43mA | 6 | - | - | 4.2mm | - | - | - | No SVHC | RoHS Compliant | Lead Free |