- Lead Free
- RoHS Status
- Package / Case
- Min Operating Temperature
- Max Operating Temperature
- Polarity
- Number of Pins
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Position
- Min Supply Voltage
Attribute column
Manufacturer
Freescale Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Number of Elements | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Source Url Status Check Date | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC244APW-T NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | 20 | 2 | - | Cut Tape | e4 | yes | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | 30 | 20 | - | 8 | - | - | Non-Inverting | - | 3.3V | AUTOMOTIVE | - | 3.6V | 1.2V | 50pF | 2 | 4 | 11 ns | 40μA | - | LVC/LCX/Z | Buffer | - | 3-STATE | BUS DRIVER | - | 5.9 ns | -24mA | - | 24mA | ENABLE LOW | - | - | - | - | - | 1.1mm | 6.5mm | 4.4mm | No | RoHS Compliant | Lead Free | ||
74LVT16240ADL NXP Semiconductors / Freescale | In Stock | - | - | - | - | SOT-370-48 | YES | 48 | - | - | - | e4 | yes | 1 (Unlimited) | 48 | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.635mm | 30 | 48 | - | - | Not Qualified | - | Inverting | - | 3.3V | INDUSTRIAL | - | 3.6V | 2.7V | 50pF | 2 | 4 | 2 ns | - | - | LVT | - | - | 3-STATE | BUS DRIVER | 0.032 A | - | -32mA | - | 64mA | ENABLE LOW | 6mA | 16 | - | - | - | 2.8mm | 15.875mm | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() N74F827D NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SO | YES | - | - | - | - | e4 | - | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | 24 | - | - | Not Qualified | - | Non-Inverting | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | 50pF | 2 | 10 | 17 ns | - | - | F/FAST | - | - | 3-STATE | BUS DRIVER | 0.064 A | 18 ns | -24mA | - | 64mA | ENABLE LOW | - | 10 | - | - | - | 2.65mm | 15.4mm | 7.5mm | - | RoHS Compliant | Lead Free | ||
74HCT3G34DP/G NXP Semiconductors / Freescale | In Stock | - | - | - | - | SOT-505-8 | - | 8 | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 5.5V | 4.5V | - | - | 3 | 10 ns | - | - | - | - | - | - | - | - | - | -4mA | - | 4mA | - | - | 3 | 3 | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() N74F240N NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | PDIP | NO | - | - | - | - | e4 | yes | - | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | MAX OUTPUT SKEW = 2NS | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 5V | - | NOT SPECIFIED | 20 | - | - | Not Qualified | - | Inverting | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | 50pF | 2 | 4 | 6.5 ns | - | - | F/FAST | - | - | 3-STATE | BUS DRIVER | - | 7.5 ns | -15mA | - | 64mA | ENABLE LOW | 70mA | 8 | - | 2013-10-15 00:00:00 | - | - | 26.73mm | 7.62mm | - | RoHS Compliant | Lead Free | ||
![]() 74AHCT541PW NXP Semiconductors / Freescale | In Stock | - | - | - | Surface Mount | TSSOP | - | 20 | 1 | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 5V | Non-Inverting | - | - | - | - | 5.5V | 4.5V | - | - | - | 12.5 ns | 4μA | - | - | Buffer | - | - | - | - | - | -8mA | - | 8mA | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
74LVC241APW NXP Semiconductors / Freescale | In Stock | - | - | - | - | SOT-360-20 | YES | 20 | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | - | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | 30 | 20 | - | - | Not Qualified | - | Non-Inverting | - | 3.3V | INDUSTRIAL | - | 3.6V | 1.2V | 50pF | 2 | 4 | 11 ns | - | - | LVC/LCX/Z | - | - | 3-STATE | BUS DRIVER | 0.024 A | 6.1 ns | -24mA | - | 24mA | ENABLE LOW/HIGH | - | 8 | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
74LVC162244ADL NXP Semiconductors / Freescale | 3000 | - | - | - | Surface Mount | SOT-370-48 | - | 48 | - | - | - | e4 | yes | 1 (Unlimited) | 48 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | 2.7V | 0.635mm | 30 | 48 | - | - | Not Qualified | - | Non-Inverting | - | 3.3V | AUTOMOTIVE | - | 3.6V | 1.2V | 50pF | 2 | 4 | 11 ns | - | 11 ns | LVC/LCX/Z | Buffer | - | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | 0.012 A | 6.3 ns | -12mA | - | 12mA | ENABLE LOW | - | 16 | - | - | 2.35mm | - | 16mm | 7.6mm | - | RoHS Compliant | Lead Free | ||
74ABT541PW NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SOT-360-20 | YES | 20 | - | - | - | e4 | yes | 1 (Unlimited) | 20 | EAR99 | NICKEL PALLADIUM GOLD | 85°C | -40°C | WITH DUAL OUTPUT ENABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | - | - | - | Not Qualified | - | Non-Inverting | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | 50pF | 2 | 8 | 4.2 ns | - | - | ABT | - | - | 3-STATE | BUS DRIVER | 0.064 A | 4.6 ns | -32mA | - | 64mA | ENABLE LOW | 30mA | 8 | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
74LV244PW NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SOT-360-20 | YES | 20 | - | - | - | e4 | yes | 1 (Unlimited) | 20 | EAR99 | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | 20 | - | - | Not Qualified | - | Non-Inverting | - | 3.3V | AUTOMOTIVE | - | 5.5V | 1V | 50pF | 2 | 4 | 50 ns | - | - | LV/LV-A/LVX/H | - | - | 3-STATE | BUS DRIVER | 0.016 A | - | -16mA | - | 16mA | ENABLE LOW | - | 8 | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
74HCT368N NXP Semiconductors / Freescale | In Stock | - | Datasheet | Gold | Through Hole | PDIP | - | - | - | - | - | - | yes | - | 16 | - | - | 125°C | -40°C | ONE FUNCTION WITH TWO BITS | 8542.39.00.01 | - | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | NOT APPLICABLE | 16 | - | - | Not Qualified | 5V | Inverting | - | 5V | AUTOMOTIVE | - | 5.5V | 4.5V | 50pF | 2 | 6 | 24 ns | 8μA | - | HCT | Buffer | - | 3-STATE | BUS DRIVER | - | 53 ns | -6mA | - | 6mA | ENABLE LOW | - | 6 | - | - | - | 4.7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ABT126D NXP Semiconductors / Freescale | In Stock | - | - | - | Surface Mount | SO | - | 14 | - | - | - | e4 | yes | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | 14 | - | - | Not Qualified | - | Non-Inverting | 5.5V | 5V | INDUSTRIAL | - | - | - | 50pF | 2 | 4 | - | - | - | ABT | Buffer | - | 3-STATE | BUS DRIVER | - | - | - | - | - | ENABLE HIGH | 15mA | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
74LV241D NXP Semiconductors / Freescale | In Stock | - | - | - | - | SOT-163-20 | YES | 20 | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 1.27mm | 30 | 20 | - | - | Not Qualified | - | Non-Inverting | - | 3.3V | AUTOMOTIVE | - | 3.6V | 1V | 50pF | 2 | 4 | 45 ns | - | - | LV/LV-A/LVX/H | - | - | 3-STATE | BUS DRIVER | - | 21 ns | -8mA | - | 8mA | ENABLE LOW/HIGH | - | 8 | - | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
74HC7540DB NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SOT-339-20 | YES | 20 | - | 500mW | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | WITH DUAL OUTPUT ENABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | 20 | - | - | Not Qualified | - | Inverting | - | - | AUTOMOTIVE | - | 6V | 2V | 50pF | 2 | 8 | 36 ns | - | - | HC/UH | - | - | 3-STATE | BUS DRIVER | 0.006 A | - | -7.8mA | - | 7.8mA | ENABLE LOW | - | 10 | 8 | - | - | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | Lead Free | ||
74ABT541N NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | Through Hole | DIP | - | 20 | - | - | - | e4 | yes | - | 20 | EAR99 | NICKEL PALLADIUM GOLD | 85°C | -40°C | WITH DUAL OUTPUT ENABLE | - | - | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | NOT APPLICABLE | - | - | - | Not Qualified | - | Non-Inverting | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | 50pF | 2 | 8 | 4.2 ns | - | 4.2 ns | ABT | Buffer | - | 3-STATE | BUS DRIVER | 0.064 A | 4.6 ns | -32mA | - | 64mA | ENABLE LOW | 30mA | 8 | - | - | 3.2mm | - | 26.92mm | 6.4mm | - | RoHS Compliant | Lead Free | ||
74HC241PW NXP Semiconductors / Freescale | In Stock | - | Datasheet | Gold | Surface Mount | SOT-360-20 | - | 20 | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | - | 125°C | -40°C | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 20 | - | - | Not Qualified | 5V | Non-Inverting | - | - | AUTOMOTIVE | - | 6V | 2V | 50pF | 2 | 4 | 100 ns | 8μA | - | HC/UH | Buffer | - | 3-STATE | BUS DRIVER | 0.006 A | 25 ns | -7.8mA | - | 7.8mA | ENABLE LOW/HIGH | - | 8 | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
74AHCT1G07GW-G NXP Semiconductors / Freescale | In Stock | - | - | - | - | SOT-353-5 | YES | - | - | - | - | e3 | - | 1 (Unlimited) | 5 | - | TIN | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | 5 | R-PDSO-G5 | - | Not Qualified | - | Non-Inverting | - | - | AUTOMOTIVE | - | 5.5V | 4.5V | - | - | - | - | - | - | AHCT/VHCT | - | 1 | OPEN-DRAIN | BUFFER | - | - | - | 9 ns | 8mA | - | - | 1 | - | - | - | - | 2.05mm | - | - | RoHS Compliant | Lead Free | ||
74LVC2244ADB NXP Semiconductors / Freescale | In Stock | - | - | - | Surface Mount | SOT-339-20 | - | 20 | 2 | - | - | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | TUBE | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | 30 | 20 | - | - | - | - | Non-Inverting | - | 3.3V | AUTOMOTIVE | 8 | 3.6V | 1.2V | 50pF | 2 | 4 | 35 ns | 40μA | 10.5 ns | LVC/LCX/Z | Buffer | - | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | - | 7 ns | -12mA | - | 12mA | ENABLE LOW | - | - | - | - | - | - | - | 5.3mm | No | RoHS Compliant | Lead Free | ||
74ABT240PW NXP Semiconductors / Freescale | In Stock | - | - | - | - | SOT-360-20 | YES | 20 | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 20 | - | - | Not Qualified | - | Inverting | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | 50pF | 2 | 4 | 4.3 ns | - | - | ABT | - | - | 3-STATE | BUS DRIVER | 0.064 A | - | -32mA | - | 64mA | ENABLE LOW | 30mA | 8 | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() N74F541D NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SO | YES | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | 70°C | 0°C | WITH DUAL OUTPUT ENABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | 20 | - | - | Not Qualified | - | Non-Inverting | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | 50pF | 2 | 8 | 7 ns | - | - | F/FAST | - | - | 3-STATE | BUS DRIVER | 0.064 A | 7.5 ns | -15mA | - | 64mA | ENABLE LOW | 72mA | 8 | - | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free |