- Lead Free
- RoHS Status
- Package / Case
- Min Operating Temperature
- Max Operating Temperature
- Polarity
- Number of Pins
- Number of Terminations
- Supply Voltage
- Temperature Grade
- Terminal Position
- Min Supply Voltage
Attribute column
Manufacturer
Freescale Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Family | Logic Function | Output Characteristics | Logic IC Type | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Telecom IC Type | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Source Url Status Check Date | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
74HC541DB NXP Semiconductors / Freescale | In Stock | - | Datasheet | Gold | Surface Mount | SOT-339-20 | - | 20 | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 20 | EAR99 | - | - | 125°C | -40°C | WITH DUAL OUTPUT ENABLE | - | TUBE | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | 20 | - | Not Qualified | 5V | Non-Inverting | - | - | AUTOMOTIVE | - | - | 6V | 6V | 2V | 50pF | 2 | 8 | 115 ns | 8μA | - | - | HC/UH | Buffer | 3-STATE | BUS DRIVER | 0.006 A | - | 35 ns | -7.8mA | - | 7.8mA | - | ENABLE LOW | - | 8 | - | - | - | - | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | Lead Free | ||
![]() N74F38N NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | Through Hole | PDIP | - | 14 | - | - | - | - | e4 | yes | - | 14 | EAR99 | - | NICKEL PALLADIUM GOLD | 70°C | 0°C | - | - | - | DUAL | - | - | 4 | 5V | - | - | 14 | - | - | - | - | - | 5V | COMMERCIAL | - | - | - | 5.5V | 4.5V | 50pF | - | - | 12.5 ns | - | - | 12.5 ns | F/FAST | NAND | OPEN-COLLECTOR | - | - | 4 | - | -250μA | - | 64mA | - | - | 30mA | 2 | 1 | No | - | 3.2mm | - | 19.5mm | 6.48mm | - | RoHS Compliant | Lead Free | ||
74LVCH244AD NXP Semiconductors / Freescale | In Stock | - | - | - | - | SOT-163-20 | YES | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 20 | EAR99 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | TUBE | DUAL | GULL WING | 260 | 2 | 2.7V | 1.27mm | 30 | 20 | R-PDSO-G20 | Not Qualified | - | Non-Inverting | - | 3.3V | AUTOMOTIVE | - | - | - | 3.6V | 1.2V | 50pF | 2 | 4 | 2.8 ns | - | - | - | LVC/LCX/Z | - | 3-STATE | BUS DRIVER | 0.024 A | - | 7.5 ns | -24mA | - | 24mA | - | ENABLE LOW | - | 8 | - | - | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
74LV125PW NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | Surface Mount | SOT-402-14 | - | 14 | - | - | - | - | e4 | yes | 1 (Unlimited) | 14 | EAR99 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 30 | 14 | - | Not Qualified | - | Non-Inverting | - | 3.3V | AUTOMOTIVE | - | - | - | 5.5V | 1V | 50pF | 2 | 1 | 55 ns | - | - | - | LV/LV-A/LVX/H | Buffer | 3-STATE | BUS DRIVER | 0.008 A | - | 18 ns | -16mA | - | 16mA | - | ENABLE LOW | - | 4 | - | - | - | - | 1.1mm | 5mm | - | - | RoHS Compliant | Lead Free | ||
![]() N74F125DT NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SOIC | - | 14 | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LV541PW NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | TSSOP | YES | 20 | - | 125°C | -40°C | - | e4 | yes | 1 (Unlimited) | 20 | - | - | NICKEL PALLADIUM GOLD | - | - | WITH DUAL OUTPUT ENABLE | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 20 | - | Not Qualified | - | Non-Inverting | 3.6V | 3.3V | AUTOMOTIVE | 1V | - | - | - | - | 50pF | 2 | 8 | - | - | - | - | LV/LV-A/LVX/H | - | 3-STATE | BUS DRIVER | - | - | 27 ns | - | 46 ns | - | - | ENABLE LOW | - | - | - | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() 74AHCT244D NXP Semiconductors / Freescale | In Stock | - | - | - | - | - | YES | - | - | 125°C | -40°C | - | e4 | yes | 1 (Unlimited) | 20 | EAR99 | - | NICKEL PALLADIUM GOLD | - | - | - | - | TUBE | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | 30 | 20 | R-PDSO-G20 | Not Qualified | - | Non-Inverting | 5.5V | 5V | AUTOMOTIVE | 4.5V | - | - | - | - | 50pF | 2 | 8 | - | - | - | - | AHCT/VHCT/VT | - | 3-STATE | BUS DRIVER | - | - | 10.5 ns | - | 10.5 ns | - | - | ENABLE LOW | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
74LVT2244D NXP Semiconductors / Freescale | In Stock | - | - | - | - | SOT-163-20 | - | - | - | - | - | - | - | - | - | - | - | 30Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 3.6V | 2.7V | - | - | 8 | 2.9 ns | - | - | - | - | - | - | - | - | - | - | -12mA | - | 12mA | - | - | - | 8 | 8 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
74ALVT162244DG-T NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SOT-362-48 | YES | 48 | - | - | - | - | - | - | - | 48 | - | - | - | 85°C | -40°C | - | - | - | DUAL | GULL WING | - | 4 | 2.5V | 0.5mm | - | - | - | Not Qualified | - | Non-Inverting | - | - | INDUSTRIAL | - | - | - | 3.6V | 2.3V | - | 2 | 4 | 2.7 ns | - | - | - | ALVT | - | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | - | - | - | -12mA | - | 12mA | - | - | - | 16 | - | - | 2013-06-14 00:00:00 | - | 1.2mm | 12.5mm | 6.1mm | - | RoHS Compliant | Lead Free | ||
![]() SA5223D NXP Semiconductors / Freescale | In Stock | - | - | - | - | - | YES | 8 | - | - | -40°C | - | - | - | - | 8 | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | 8 | - | Not Qualified | - | - | - | 5V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | 0.029mA | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() 74HCT1G125GV NXP Semiconductors / Freescale | 3000 | - | Datasheet | - | - | TSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
74LV125DB NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SOT-337-14 | YES | 14 | - | - | - | - | e4 | yes | 1 (Unlimited) | 14 | - | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 30 | 14 | - | Not Qualified | - | Non-Inverting | - | 3.3V | AUTOMOTIVE | - | - | - | 5.5V | 1V | 50pF | 2 | 1 | 55 ns | - | - | - | LV/LV-A/LVX/H | - | 3-STATE | BUS DRIVER | 0.008 A | - | 18 ns | -16mA | - | 16mA | - | ENABLE LOW | - | 4 | - | - | - | - | 2mm | 6.2mm | 5.3mm | - | RoHS Compliant | Lead Free | ||
74HC241DB NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SOT-339-20 | YES | 20 | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 20 | - | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 20 | - | Not Qualified | - | Non-Inverting | - | - | AUTOMOTIVE | - | - | - | 6V | 2V | 50pF | 2 | 4 | 100 ns | - | - | - | HC/UH | - | 3-STATE | BUS DRIVER | 0.006 A | - | 25 ns | -7.8mA | - | 7.8mA | - | ENABLE LOW/HIGH | - | 8 | - | - | - | - | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | Lead Free | ||
74ABT162244DL NXP Semiconductors / Freescale | In Stock | - | - | - | Surface Mount | SOT-370-48 | - | 48 | 4 | - | - | Rail/Tube | e4 | yes | 1 (Unlimited) | 48 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | 30 | 48 | - | - | 5V | Non-Inverting | - | - | INDUSTRIAL | - | 16 | - | 5.5V | 4.5V | - | 2 | 4 | 4 ns | 19mA | - | 7.3 ns | ABT | Buffer | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | - | - | - | -32mA | - | 12mA | - | - | - | - | - | - | - | - | 2.8mm | 15.875mm | 7.5mm | No | RoHS Compliant | Lead Free | ||
74LVC1G126GW-G NXP Semiconductors / Freescale | In Stock | - | - | - | - | SOT-353-5 | YES | 5 | - | - | - | - | e3 | - | 1 (Unlimited) | 5 | - | - | Tin (Sn) | 125°C | -40°C | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | - | - | 5 | - | Not Qualified | - | Non-Inverting | - | 3.3V | AUTOMOTIVE | - | - | - | 5.5V | 1.65V | - | 2 | 1 | 2.3 ns | - | - | - | LVC/LCX/Z | - | 3-STATE | BUS DRIVER | 0.024 A | - | 6 ns | -32mA | - | 32mA | - | ENABLE HIGH | - | 1 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
74LV367D NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SOT-109-16 | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 3.6V | 1V | - | - | - | 50 ns | - | - | - | - | - | - | - | - | - | - | -8mA | - | 8mA | - | - | - | 6 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
74HC367PW NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SOT-403-16 | YES | 16 | - | - | - | - | e4 | yes | 1 (Unlimited) | 16 | - | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | ONE FUNCTION WITH TWO BITS | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 16 | - | Not Qualified | - | Non-Inverting | - | - | AUTOMOTIVE | - | - | - | 6V | 2V | 50pF | 2 | 6 | 95 ns | - | - | - | HC/UH | - | 3-STATE | BUS DRIVER | - | - | 29 ns | -7.8mA | - | 7.8mA | - | ENABLE LOW | - | 6 | - | - | - | - | 1.1mm | 5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
74LV367PW NXP Semiconductors / Freescale | In Stock | - | - | Gold | Surface Mount | SOT-403-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | Non-Inverting | - | - | - | - | - | - | 3.6V | 1V | - | - | 6 | 50 ns | 160μA | - | - | - | Buffer | - | - | - | - | - | -8mA | - | 8mA | - | - | - | 6 | 6 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
74HC368D-T NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | SOT-109-16 | YES | 16 | - | - | - | - | e4 | - | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | ONE FUNCTION WITH TWO BITS | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 16 | - | Not Qualified | - | Inverting | - | - | AUTOMOTIVE | - | - | - | 6V | 2V | 50pF | 2 | 6 | 95 ns | - | - | - | HC/UH | - | 3-STATE | BUS DRIVER | - | - | - | -7.8mA | - | 7.8mA | - | - | - | 6 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
74ALVT162240DL NXP Semiconductors / Freescale | In Stock | - | - | - | Surface Mount | SOT-370-48 | - | 48 | 4 | - | - | - | e4 | yes | 1 (Unlimited) | 48 | - | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | CAN ALSO OPERATE AT 3.3V VCC | - | - | DUAL | GULL WING | 260 | 4 | 2.5V | 0.635mm | 30 | - | - | - | - | Inverting | - | 2.5/3.3V | INDUSTRIAL | - | 16 | - | 3.6V | 2.3V | 50pF | 2 | 4 | 3.7 ns | 5.5mA | - | 6.8 ns | ALVT | Buffer | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | 0.012 A | - | - | -12mA | - | 12mA | - | ENABLE LOW | - | - | - | - | - | - | 2.8mm | 15.875mm | 7.5mm | No | RoHS Compliant | Lead Free |