- Ihs Manufacturer
- Number of Terminals
- Package Body Material
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Terminal Position
- JESD-30 Code
- JESD-609 Code
- Operating Temperature-Max
- Package Equivalence Code
- Package Shape
Attribute column
Manufacturer
Freescale Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Capacitors series | Case - inch | Case - mm | Common-mode Reject Ratio-Nom | Gross weight | Ihs Manufacturer | Kind of capacitor | Mounting | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Type of capacitor | Operating temperature | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Dielectric | Power Supplies | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Operating voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33174DR2 Freescale Semiconductor | In Stock | - | Datasheet | YES | 14 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | TAPE AND REEL | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | - | 5/+-15 V | INDUSTRIAL | 1.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | 44 V | - | YES | 0.1 μA | - | - | 6500 μV | - | - | - | 25000 | - | 1.6 V/us | - | - | - | ||
![]() MC34071DR2 Freescale Semiconductor | In Stock | - | Datasheet | YES | 8 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | 15 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | - | +-15 V | COMMERCIAL | 2.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | 44 V | - | - | 0.5 μA | - | - | 7000 μV | - | - | - | 25000 | - | 8 V/us | - | - | - | ||
![]() LM308AH Freescale Semiconductor | In Stock | - | Datasheet | - | 8 | KGM | 1812 | 4532 | - | 0.055 g | MOTOROLA SEMICONDUCTOR PRODUCTS | MLCC | SMD | - | 70 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | - | ceramic | -55...125°C | ±10% | e0 | - | Tin/Lead (Sn/Pb) | - | 3.3nF | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | X7R | +-5/+-20 V | COMMERCIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | YES | NO | 18 V | NO | YES | 0.007 μA | NO | - | 730 μV | NO | NO | - | 60000 | - | - | 1kV | - | - | ||
![]() TL074BCD Freescale Semiconductor | In Stock | - | Datasheet | YES | 14 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | 15 V | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | - | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | - | - | COMMERCIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | YES | - | - | - | - | 5000 μV | - | - | 0.002 μA | - | - | - | - | - | - | ||
![]() MC33074AL Freescale Semiconductor | In Stock | - | Datasheet | NO | 14 | - | - | - | 97 dB | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 10 V/us | 15 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | unknown | NOT SPECIFIED | - | R-XDIP-T14 | Not Qualified | - | +-15 V | INDUSTRIAL | 10 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4500 | 0.5 µA | NO | YES | 44 V | - | - | - | - | - | 5000 µV | - | - | - | 50000 | 80 dB | 8 V/us | - | 19.495 mm | 7.62 mm | ||
![]() MC1433L Freescale Semiconductor | In Stock | - | Datasheet | NO | 14 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM11CLN Freescale Semiconductor | In Stock | - | Datasheet | NO | 8 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | - | +-5/+-20 V | COMMERCIAL | 1 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | 20 V | YES | - | 0.0002 µA | - | - | 6000 µV | - | - | - | 15000 | - | - | - | - | - | ||
![]() MC1539L Freescale Semiconductor | In Stock | - | Datasheet | NO | 14 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | - | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL064VN Freescale Semiconductor | In Stock | - | Datasheet | NO | 14 | - | - | - | 84 dB | - | FREESCALE SEMICONDUCTOR INC | - | - | -18 V | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Transferred | DIP | - | 6 V/us | 15 V | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | - | 4 | - | unknown | - | 14 | R-PDIP-T14 | - | - | - | INDUSTRIAL | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 2000 | 0.05 µA | - | - | 18 V | - | - | - | - | - | 15000 µV | - | - | - | - | - | - | - | - | - | ||
![]() TL084ACJ Freescale Semiconductor | In Stock | - | Datasheet | NO | 14 | - | - | - | 100 dB | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | -18 V | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 13 V/us | 15 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | unknown | NOT SPECIFIED | - | R-XDIP-T14 | Not Qualified | - | +-15 V | COMMERCIAL | 11.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | 0.0002 µA | NO | YES | 18 V | YES | - | 0.0002 µA | - | - | 7500 µV | - | - | 0.003 µA | 50000 | 80 dB | - | - | 19.495 mm | 7.62 mm | ||
![]() MC1436CP1 Freescale Semiconductor | In Stock | - | Datasheet | NO | 8 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 28 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | - | +-28 V | COMMERCIAL | 5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -28 V | - | - | NO | YES | 30 V | - | - | 0.09 µA | - | - | 12000 µV | - | - | - | 50000 | - | - | - | - | - | ||
![]() MC34002U Freescale Semiconductor | In Stock | - | Datasheet | NO | 8 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 15 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T8 | Not Qualified | - | +-15 V | COMMERCIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | YES | - | 0.0002 µA | - | - | 13000 µV | - | - | - | - | - | - | - | - | - | ||
![]() MC35001AU Freescale Semiconductor | In Stock | - | Datasheet | NO | 8 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 15 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T8 | Not Qualified | - | +-15 V | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | YES | - | - | - | - | 4000 µV | - | - | - | - | - | - | - | - | - | ||
![]() MC14574CP Freescale Semiconductor | In Stock | - | Datasheet | NO | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | - | INDUSTRIAL | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL084CJD Freescale Semiconductor | In Stock | - | Datasheet | NO | 14 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 15 V | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-XDIP-T14 | - | - | - | COMMERCIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | YES | - | 0.0004 µA | - | - | 20000 µV | - | - | 0.005 µA | - | - | - | - | - | - | ||
![]() TCA0372SP Freescale Semiconductor | In Stock | - | Datasheet | NO | 9 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | PLASTIC/EPOXY | - | , SIP9,.1TB | SIP9,.1TB | - | - | Obsolete | - | No | - | 15 V | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | - | SINGLE | - | - | 2 | 2.54 mm | unknown | - | - | - | Not Qualified | - | - | - | 14 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | 40 V | - | - | 0.5 µA | - | - | 20000 µV | - | YES | - | 30000 | - | 1 V/us | - | - | - | ||
![]() MC1538R Freescale Semiconductor | In Stock | - | Datasheet | - | 9 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 125 °C | -55 °C | METAL | - | , CAN9/10,.33FL | CAN9/10,.33FL | ROUND | CYLINDRICAL | Obsolete | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W9 | Not Qualified | - | - | MILITARY | - | - | BUFFER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC3360P Freescale Semiconductor | In Stock | - | Datasheet | NO | 8 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 70 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | ||
![]() MC13281BP Freescale Semiconductor | In Stock | - | Datasheet | NO | 20 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | - | 8 V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33206P Freescale Semiconductor | In Stock | - | Datasheet | NO | 14 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 105 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | - | 1.8/12 V | INDUSTRIAL | 2.25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | 13 V | - | YES | 0.2 µA | - | - | 11000 µV | - | - | - | 25000 | - | 0.5 V/us | - | - | - |