- Terminal Position
- Number of Functions
- Temperature Grade
- Terminal Form
- Terminal Finish
- JESD-609 Code
- Terminal Pitch
- Surface Mount
- Load/Preset Input
- Qualification Status
- Count Direction
- Logic IC Type
Attribute column
Manufacturer
Freescale Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Material | Housing Material | Number of Terminals | Cable Type | Diameter after shrinkage | Diameter before shrinkage | Diameter of the protected wire (cable) | Gross weight | Gross Weight | Ihs Manufacturer | Mounting Method | Number of Elements | Operating Frequency Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | Transport Packaging size/quantity | Wall thickness after shrinkage | Wall thickness before shrinkage | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Family | Logic Function | Direction | Output Characteristics | Seated Height-Max | Operating temperature range | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Cable Diameter | Shrinkage ratio | Shrink temperature | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Operating voltage | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
74HC4040D NXP Semiconductors / Freescale | In Stock | - | - | Surface Mount | SO | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | e4 | yes | 1 (Unlimited) | 16 | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 30 | 16 | - | - | - | - | - | AUTOMOTIVE | - | 5V | 6V | 2V | 50pF | - | 12 | 280 ns | HC/UH | Counter | - | - | - | - | - | - | 0.004 A | - | NEGATIVE EDGE | - | - | - | - | - | - | 24 MHz | UP | 20000000Hz | NO | - | - | - | - | 9.9mm | 3.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
74HCT393DB NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-337 | YES | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 14 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | BULK PACK | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | - | 30 | 14 | - | Not Qualified | 5.5V | - | 5V | AUTOMOTIVE | - | - | - | - | 50pF | - | 4 | - | HCT | - | - | - | - | - | - | BINARY COUNTER | - | - | NEGATIVE EDGE | 38 ns | - | - | - | - | - | 18 MHz | UP | 18000000Hz | NO | ASYNCHRONOUS | - | - | 2mm | 6.2mm | 5.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74HC393N NXP Semiconductors / Freescale | In Stock | - | - | Through Hole | DIP | - | 14 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | yes | - | 14 | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | - | BULK PACK | DUAL | - | 260 | 2 | 5V | - | - | - | 107MHz | 30 | 14 | - | - | 5V | - | - | AUTOMOTIVE | - | - | 6V | 2V | 50pF | - | 4 | 210 ns | HC/UH | Counter | Unidirectional | - | - | - | - | - | - | - | NEGATIVE EDGE | - | - | - | - | - | - | - | - | - | NO | - | - | 3.2mm | - | 19.5mm | 6.48mm | No | No SVHC | RoHS Compliant | Lead Free | ||
74HC193D NXP Semiconductors / Freescale | In Stock | - | - | Surface Mount | SO | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | yes | 1 (Unlimited) | 16 | EAR99 | - | - | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | 85°C | -40°C | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 30 | 16 | - | - | - | - | - | AUTOMOTIVE | - | - | 6V | 2V | 50pF | - | 4 | 435 ns | HC/UH | Counter | - | - | - | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | BIDIRECTIONAL | - | YES | - | - | - | - | 9.9mm | 3.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
74HC4020DB NXP Semiconductors / Freescale | In Stock | - | - | - | SOT-338 | YES | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 16 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | OUTPUTS FROM 12 STAGES AVAILABLE | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | 30 | 16 | - | Not Qualified | 6V | 6V | - | AUTOMOTIVE | 2V | - | - | - | 50pF | - | 14 | - | HC/UH | - | - | - | - | - | - | BINARY COUNTER | 0.004 A | - | NEGATIVE EDGE | 42 ns | - | - | - | - | - | 20 MHz | UP | 20000000Hz | NO | ASYNCHRONOUS | - | - | 2mm | 6.2mm | 5.3mm | - | - | RoHS Compliant | Lead Free | ||
74HC93D NXP Semiconductors / Freescale | In Stock | - | - | - | SO | YES | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 14 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | DIVIDE BY 2 AND DIVIDE BY 8 FUNCTIONS | - | - | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | - | - | - | 30 | 14 | - | Not Qualified | 6V | 6V | - | AUTOMOTIVE | 2V | - | - | - | 50pF | - | 4 | - | HC/UH | Counter | - | - | - | - | - | - | - | - | NEGATIVE EDGE | 370 ns | - | - | - | - | - | - | UP | 20000000Hz | NO | ASYNCHRONOUS | - | - | 1.75mm | 8.65mm | 3.9mm | - | No SVHC | RoHS Compliant | Lead Free | ||
74HC4520DB NXP Semiconductors / Freescale | In Stock | - | - | - | SSOP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | yes | 1 (Unlimited) | 16 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | - | TUBE | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | - | 30 | 16 | R-PDSO-G16 | Not Qualified | 6V | 6V | - | AUTOMOTIVE | 2V | - | - | - | 50pF | - | 4 | - | HC/UH | - | - | - | - | - | - | BINARY COUNTER | - | - | POSITIVE EDGE | 72 ns | - | - | - | - | - | 20 MHz | UP | 20000000Hz | NO | SYNCHRONOUS | - | - | 2mm | 6.2mm | 5.3mm | - | - | RoHS Compliant | Lead Free | ||
74LV4020PW NXP Semiconductors / Freescale | In Stock | - | - | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
HEF4516BTD NXP Semiconductors / Freescale | In Stock | - | - | Surface Mount | SO | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | e4 | - | - | 16 | - | - | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | TCO OUTPUT | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | 16 | - | - | - | - | - | INDUSTRIAL | - | - | 15V | 3V | - | - | 4 | 525 ns | - | Counter | - | - | - | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | BIDIRECTIONAL | - | YES | - | - | - | - | 9.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() SN54LS373J Freescale Semiconductor | In Stock | - | Datasheet | - | - | NO | - | synthetic polyolefin | - | 20 | - | 76.0 mm | 150 mm | 95…145 mm | 370.00 | - | FREESCALE SEMICONDUCTOR INC | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | CERAMIC, DIP-20 | - | RECTANGULAR | IN-LINE | Transferred | DIP | - | 5 V | 102*20*20/30 | - | 1.56 mm | 0.7 mm | in packets with 1 m cuts | - | - | - | - | - | - | Heat shrink tube non-adhesive | - | - | - | black | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | - | compliant | - | - | 20 | R-CDIP-T20 | Not Qualified | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | 2 | 8 | - | LS | - | - | 3-STATE | 5.08 mm | -55…+125 °C | TRUE | BUS DRIVER | - | - | - | 30 ns | - | - | - | 2 : 1 | +70…+120 °C | - | - | - | - | - | 600 V | - | - | 24.515 mm | 7.62 mm | - | - | - | - | ||
![]() SN54LS393J Freescale Semiconductor | In Stock | - | Datasheet | - | - | NO | - | - | nickel-plated brass | 14 | RG6 or equivalent with solid core | - | - | - | - | 2.05 | MOTOROLA SEMICONDUCTOR PRODUCTS | cable twist-on | - | up to 1 GHz | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | 42*28*18.5/5400 | - | - | - | e0 | - | - | - | - | F-type plug | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2 | - | 2.54 mm | fully assembled ~ 22 mm | unknown | - | - | - | R-XDIP-T14 | Not Qualified | - | - | 5 V | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BINARY COUNTER | 0.004 A | - | - | - | - | 26 mA | 6.8 mm | - | - | - | BIDIRECTIONAL | 25000000 Hz | YES | ASYNCHRONOUS | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS374N Freescale Semiconductor | In Stock | - | Datasheet | - | - | NO | - | - | - | 20 | - | - | - | - | - | - | FREESCALE SEMICONDUCTOR INC | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | - | RECTANGULAR | IN-LINE | Transferred | DIP | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | - | compliant | - | - | 20 | R-PDIP-T20 | Not Qualified | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | - | - | - | 2 | 8 | - | LS | - | - | 3-STATE | 5.08 mm | - | TRUE | BUS DRIVER | - | - | - | 28 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.415 mm | 7.62 mm | - | - | - | - | ||
![]() MC6888L Freescale Semiconductor | In Stock | - | Datasheet | - | - | NO | - | - | - | 16 | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2 | - | 2.54 mm | - | unknown | - | - | - | R-XDIP-T16 | Not Qualified | - | - | 5 V | COMMERCIAL | - | - | - | - | - | - | 6 | - | - | - | - | 3-STATE | - | - | INVERTED | BUS DRIVER | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14566BCLD Freescale Semiconductor | In Stock | - | Datasheet | - | - | NO | - | - | - | 16 | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | - | unknown | - | - | - | R-XDIP-T16 | - | - | - | 5/15 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DECADE COUNTER | - | - | - | - | - | - | - | - | - | - | UP | - | YES | ASYNCHRONOUS | - | - | - | - | - | - | - | - | - | ||
![]() MC14024BALD Freescale Semiconductor | In Stock | - | Datasheet | - | - | NO | - | - | - | 14 | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | - | unknown | - | - | - | R-XDIP-T14 | - | - | - | 5/15 V | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BINARY COUNTER | - | - | - | - | - | - | - | - | - | - | UP | - | YES | ASYNCHRONOUS | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS368N Freescale Semiconductor | In Stock | - | Datasheet | - | - | NO | - | - | - | 16 | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2 | - | 2.54 mm | - | unknown | - | - | - | R-PDIP-T16 | Not Qualified | - | - | 5 V | COMMERCIAL | - | - | - | - | - | - | 6 | - | - | - | - | 3-STATE | - | - | INVERTED | BUS DRIVER | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC6885L Freescale Semiconductor | In Stock | - | Datasheet | - | - | NO | - | - | - | 16 | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | WITH DUAL OUTPUT ENABLE | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | - | unknown | - | NOT SPECIFIED | - | R-XDIP-T16 | Not Qualified | - | 5.25 V | 5 V | COMMERCIAL | 4.75 V | - | - | - | - | 2 | 6 | - | 8T | - | - | 3-STATE | 5.08 mm | - | TRUE | BUS DRIVER | - | - | - | 12 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | - | 19.43 mm | 7.62 mm | - | - | - | - | ||
![]() SN74LS366AJ Freescale Semiconductor | In Stock | - | Datasheet | - | - | NO | - | - | - | 16 | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | - | unknown | - | - | - | R-XDIP-T16 | Not Qualified | - | - | 5 V | COMMERCIAL | - | - | - | - | - | - | 6 | - | - | - | - | 3-STATE | - | - | INVERTED | BUS DRIVER | 0.024 A | 18 ns | - | - | ENABLE LOW | 21 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10188PDS Freescale Semiconductor | In Stock | - | Datasheet | - | - | NO | - | - | - | 16 | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | - | unknown | - | - | - | R-PDIP-T16 | - | - | - | -5.2 V | OTHER | - | - | - | - | - | - | 6 | - | - | - | - | OPEN-EMITTER | - | - | TRUE | BUS DRIVER | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN54LS196J Freescale Semiconductor | In Stock | - | Datasheet | - | - | NO | - | - | - | 14 | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | - | unknown | - | - | - | R-XDIP-T14 | Not Qualified | - | - | 5 V | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DECADE COUNTER | 0.004 A | - | - | - | - | 27 mA | - | - | - | - | UP | 30000000 Hz | YES | ASYNCHRONOUS | - | - | - | - | - | - | - | - | - |