- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Freescale Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Body diameter | Diameter after shrinkage | Diameter before shrinkage | Diameter of protected wire (cable) | Gross weight | Ihs Manufacturer | Load Capacitance (CL) | Number of connections/disconnections | Operating frequency range | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | Wall thickness after shrinkage | Wall thickness before shrinkage | Packaging | JESD-609 Code | Connector type | Type | Terminal Finish | Color | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Bits | Output Characteristics | Operating temperature range | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Power Supply Current-Max (ICC) | Shrink temperature | Max Frequency@Nom-Sup | Operating voltage | Shrink Ratio |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC14099BCLDS Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | R-XDIP-T16 | - | 5/15 V | INDUSTRIAL | 8 | - | - | D LATCH | - | - | - | - | - | - | - | - | - | ||
![]() MC74BC374DW Freescale Semiconductor | In Stock | - | Datasheet | YES | - | 20 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | 8 | 1.27 mm | - | unknown | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | 3-STATE | - | D FLIP-FLOP | 0.024 A | - | - | POSITIVE EDGE | - | - | 70000000 Hz | - | - | ||
![]() MC74HC174AN Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 50 pF | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 6 | 2.54 mm | - | unknown | R-PDIP-T16 | Not Qualified | 2/6 V | MILITARY | - | - | - | D FLIP-FLOP | 0.004 A | - | - | POSITIVE EDGE | - | - | 20000000 Hz | - | - | ||
![]() MC74AC573N Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC1668L Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 85 °C | -30 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | - | unknown | R-XDIP-T16 | Not Qualified | - | OTHER | 1 | - | - | D LATCH | - | 2.8 ns | - | - | 55 mA | - | - | - | - | ||
![]() MC54HCT373AJ Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 20 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 50 pF | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | R-XDIP-T20 | Not Qualified | 5 V | MILITARY | 8 | 3-STATE | - | D LATCH | 0.006 A | 42 ns | - | - | - | - | - | - | - | ||
![]() 54LS373/B2AJC Freescale Semiconductor | In Stock | - | Datasheet | YES | - | 20 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 125 °C | -55 °C | CERAMIC | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | QUAD | NO LEAD | 1 | 1.27 mm | - | unknown | S-XQCC-N20 | Not Qualified | 5 V | MILITARY | 8 | 3-STATE | - | D LATCH | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | ||
![]() SN74LS75J Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | R-XDIP-T16 | Not Qualified | - | COMMERCIAL | 4 | - | - | D LATCH | 0.008 A | 30 ns | - | - | 12 mA | - | - | - | - | ||
![]() 10H535/BEAJC Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | - | unknown | R-XDIP-T16 | Not Qualified | - | MILITARY | - | - | - | J-K FLIP-FLOP | - | - | 38535Q/M;38534H;883B | MASTER-SLAVE | 75 mA | - | 250000000 Hz | - | - | ||
![]() SN74LS174J Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 6 | 2.54 mm | - | unknown | R-XDIP-T16 | Not Qualified | 5 V | COMMERCIAL | - | - | - | D FLIP-FLOP | 0.008 A | - | - | POSITIVE EDGE | 26 mA | - | 30000000 Hz | - | - | ||
![]() 54F109M/B2CJC Freescale Semiconductor | In Stock | - | Datasheet | YES | - | 20 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 125 °C | -55 °C | CERAMIC | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | QUAD | NO LEAD | 2 | 1.27 mm | - | unknown | S-XQCC-N20 | Not Qualified | 5 V | MILITARY | - | - | - | J-K FLIP-FLOP | - | - | 38535Q/M;38534H;883B | POSITIVE EDGE | - | - | - | - | - | ||
![]() SN74LS279J Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | - | unknown | R-XDIP-T16 | Not Qualified | 5 V | COMMERCIAL | 1 | - | - | R-S LATCH | 0.008 A | 27 ns | - | - | 7 mA | - | - | - | - | ||
![]() SN54ALS74J Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 14 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | - | unknown | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | D FLIP-FLOP | - | - | - | POSITIVE EDGE | - | - | - | - | - | ||
![]() SN74LS78AN Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 14 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | - | unknown | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | J-K FLIP-FLOP | - | - | - | NEGATIVE EDGE | - | - | - | - | - | ||
![]() MC14099BCL Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 50 pF | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | R-XDIP-T16 | Not Qualified | 5/15 V | MILITARY | 8 | - | - | D LATCH | - | 400 ns | - | - | - | - | - | - | - | ||
![]() SN74LS574N Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 20 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 8 | 2.54 mm | - | unknown | R-PDIP-T20 | Not Qualified | 5 V | COMMERCIAL | - | 3-STATE | - | D FLIP-FLOP | - | - | - | POSITIVE EDGE | - | - | - | - | - | ||
![]() SN74LS74AJD Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 14 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | - | unknown | R-XDIP-T14 | - | 5 V | COMMERCIAL | - | - | - | D FLIP-FLOP | - | - | - | POSITIVE EDGE | - | - | - | - | - | ||
![]() MC14174BCP Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 50 pF | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 6 | 2.54 mm | - | unknown | R-PDIP-T16 | Not Qualified | 5/15 V | MILITARY | - | - | - | D FLIP-FLOP | - | - | - | POSITIVE EDGE | - | - | 2000000 Hz | - | - | ||
![]() SN54LS112AJ Freescale Semiconductor | In Stock | - | Datasheet | NO | synthetic polyolefin | 16 | - | 8.0 mm | 17.0 mm | 8.3…15 mm | 19.60 | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | 102*20*20/500 | 0.7 mm | 0.4 mm | in packs of 1m lengths | e0 | - | Non-adhesive heat shrink tube | Tin/Lead (Sn/Pb) | yellow | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | - | unknown | R-XDIP-T16 | Not Qualified | 5 V | MILITARY | - | - | -55…+125 °C | J-K FLIP-FLOP | 0.004 A | - | - | NEGATIVE EDGE | 6 mA | +70…+120 °C | 30000000 Hz | 600 V | 2 : 1 | ||
![]() SN54LS75J Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 16 | 14.7 mm | - | - | - | 11.25 | MOTOROLA SEMICONDUCTOR PRODUCTS | - | ≥500 cycles | up to 4 GHz | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | 42*28*23.5/1000 | - | - | - | e0 | Plug 2xBNC | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | 33.9 mm | unknown | R-XDIP-T16 | Not Qualified | 5 V | MILITARY | 4 | - | -65…+165 °C | D LATCH | 0.004 A | 30 ns | - | - | 12 mA | - | - | - | - |