- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Equivalence Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Freescale Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing Material | Number of Terminals | Capacitors series | Case - inch | Case - mm | Gross weight | Gross Weight | Ihs Manufacturer | Insulator Material | Kind of capacitor | Manufacturer | Manufacturer Part Number | Maximum voltage | Mounting | Mounting Styles | Nominal current | Nominal voltage | Number of switching cycles (electro) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Protection class | RoHS | Rohs Code | Shaft Type | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | Transport Packaging size/quantity | Type of capacitor | Operating temperature | Operating Temperature | Tolerance | JESD-609 Code | Termination | Connector Type | Terminal Finish | HTS Code | Capacitance | Terminal Position | Terminal Form | Terminal Pitch | Depth | Reach Compliance Code | JESD-30 Code | Qualification Status | Number of contacts | Dielectric | Power Supplies | Temperature Grade | Cable length | Operating temperature range | Logic IC Type | Screening Level | Operating voltage | Input Voltage | Bearings | IP Rating | Mating Connector | Diameter |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC14581BCL Freescale Semiconductor | In Stock | - | Datasheet | NO | - | - | 24 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-XDIP-T24 | Not Qualified | - | - | 5/15 V | MILITARY | - | - | ARITHMETIC LOGIC UNIT | - | - | - | - | - | - | - | ||
![]() MC6881L Freescale Semiconductor | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 5 V | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-XDIP-T16 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS147N Freescale Semiconductor | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 5 V | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-PDIP-T16 | Not Qualified | - | - | 5 V | COMMERCIAL | - | - | ENCODER | - | - | - | - | - | - | - | ||
![]() MC14531BCL Freescale Semiconductor | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-XDIP-T16 | Not Qualified | - | - | 5/15 V | MILITARY | - | - | PARITY GENERATOR/CHECKER | - | - | - | - | - | - | - | ||
![]() SN74LS83AJ Freescale Semiconductor | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 5 V | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-XDIP-T16 | Not Qualified | - | - | - | COMMERCIAL | - | - | ADDER/SUBTRACTOR | - | - | - | - | - | - | - | ||
![]() MC75325L Freescale Semiconductor | In Stock | - | Datasheet | NO | housing - plastic | - | 16 | KGM | 0603 | 1608 | 0.026 g | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | MLCC | - | - | 20 V | SMD | - | 5 (VBUS) max A | 5 (DC) V | 10000 | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | IPX6 | - | No | - | - | 42*28*18.5/1000 | - | ceramic | -55...125°C | - | ±2% | e0 | - | USB Type C | Tin/Lead (Sn/Pb) | 8542.39.00.01 | 1.5nF | DUAL | THROUGH-HOLE | 2.54 mm | 16.5 mm | unknown | R-XDIP-T16 | Not Qualified | 2 | C0G (NP0) | - | COMMERCIAL | 155 mm | -55…+85 °C | BUS DRIVER | - | 50V | - | - | - | - | 9.50 mm | ||
![]() MC1219L Freescale Semiconductor | In Stock | - | Datasheet | NO | - | - | 14 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-XDIP-T14 | Not Qualified | - | - | - | MILITARY | - | - | ADDER/SUBTRACTOR | - | - | - | - | - | - | - | ||
![]() MC10H160LDS Freescale Semiconductor | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-XDIP-T16 | - | - | - | - | COMMERCIAL | - | - | PARITY GENERATOR/CHECKER | - | - | - | - | - | - | - | ||
![]() SN74LS181J Freescale Semiconductor | In Stock | - | Datasheet | NO | - | - | 24 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 5 V | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-XDIP-T24 | Not Qualified | - | - | - | COMMERCIAL | - | - | ARITHMETIC LOGIC UNIT | - | - | - | - | - | - | - | ||
![]() MC10800L Freescale Semiconductor | In Stock | - | Datasheet | NO | - | - | 48 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | CERAMIC | QIP | QIP, QUIP48A,.6/.8 | QUIP48A,.6/.8 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | QUAD | PIN/PEG | 1.27 mm | - | unknown | R-XQIP-P48 | Not Qualified | - | - | - | OTHER | - | - | ARITHMETIC LOGIC UNIT | - | - | - | - | - | - | - | ||
![]() 54F280M/B2AJC Freescale Semiconductor | In Stock | - | Datasheet | YES | - | - | 20 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | No | - | 5 V | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | QUAD | NO LEAD | 1.27 mm | - | unknown | S-XQCC-N20 | Not Qualified | - | - | 5 V | MILITARY | - | - | PARITY GENERATOR/CHECKER | 38535Q/M;38534H;883B | - | - | - | - | - | - | ||
![]() MC10565L Freescale Semiconductor | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-XDIP-T16 | Not Qualified | - | - | -5.2 V | MILITARY | - | - | ENCODER | - | - | - | - | - | - | - | ||
![]() SN54LS183J Freescale Semiconductor | In Stock | - | Datasheet | NO | - | - | 14 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 5 V | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-XDIP-T14 | Not Qualified | - | - | 5 V | MILITARY | - | - | ADDER/SUBTRACTOR | - | - | - | - | - | - | - | ||
![]() MC10570L Freescale Semiconductor | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-XDIP-T16 | Not Qualified | - | - | - | MILITARY | - | - | PARITY GENERATOR/CHECKER | - | - | - | - | - | - | - | ||
![]() SN74LS83ANS Freescale Semiconductor | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 5 V | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-PDIP-T16 | Not Qualified | - | - | 5 V | COMMERCIAL | - | - | ADDER/SUBTRACTOR | - | - | - | - | - | - | - | ||
![]() 54LS283/BEBJC Freescale Semiconductor | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 5 V | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-XDIP-T16 | Not Qualified | - | - | 5 V | MILITARY | - | - | ADDER/SUBTRACTOR | 38535Q/M;38534H;883B | - | - | - | - | - | - | ||
![]() 9316FMQB Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dynapar | F181024/43F51 | - | - | Hollowshaft | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Hollow | - | - | - | - | - | 0 to 120 Degrees C | - | - | 1 ft Axial Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | Yes | IP40 | Not Included | - | ||
![]() SN54LS85J Freescale Semiconductor | In Stock | - | Datasheet | NO | - | brass | 16 | - | - | - | - | 15.45 | MOTOROLA SEMICONDUCTOR PRODUCTS | PTFE | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 5 V | - | 42*28*18.5/1000 | - | - | - | - | e0 | - | straight | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-XDIP-T16 | Not Qualified | - | - | 5 V | MILITARY | - | - | MAGNITUDE COMPARATOR | - | - | - | - | - | - | - | ||
![]() MC10579L Freescale Semiconductor | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | R-XDIP-T16 | Not Qualified | - | - | -5.2 V | MILITARY | - | - | LOOK-AHEAD CARRY GENERATOR | - | - | - | - | - | - | - | ||
![]() MC10166FN Freescale Semiconductor | In Stock | - | Datasheet | YES | - | - | 20 | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | No | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | 1.27 mm | - | unknown | S-PQCC-J20 | Not Qualified | - | - | -5.2 V | OTHER | - | - | MAGNITUDE COMPARATOR | - | - | - | - | - | - | - |