- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Equivalence Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Freescale Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Housing Material | Number of Terminals | Gross Weight | Ihs Manufacturer | Insulator Material | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | Transport Packaging size/quantity | JESD-609 Code | Connector Type | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Logic IC Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LS280ND Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 14 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T14 | - | 5 V | COMMERCIAL | PARITY GENERATOR/CHECKER | ||
![]() MC1221L Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 14 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | MILITARY | - | ||
![]() MC10560L Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-XDIP-T16 | Not Qualified | -5.2 V | MILITARY | PARITY GENERATOR/CHECKER | ||
![]() SN54LS85J Freescale Semiconductor | In Stock | - | Datasheet | NO | brass | 16 | 15.45 | MOTOROLA SEMICONDUCTOR PRODUCTS | PTFE | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | 42*28*18.5/1000 | e0 | straight | Tin/Lead (Sn/Pb) | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-XDIP-T16 | Not Qualified | 5 V | MILITARY | MAGNITUDE COMPARATOR | ||
![]() MC14561BCL Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 14 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | 5/15 V | MILITARY | ENCODER | ||
![]() MC10579L Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-XDIP-T16 | Not Qualified | -5.2 V | MILITARY | LOOK-AHEAD CARRY GENERATOR | ||
![]() MC10182L Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 85 °C | -30 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-XDIP-T16 | Not Qualified | - | OTHER | ARITHMETIC LOGIC UNIT | ||
![]() MC10H165LDS Freescale Semiconductor | In Stock | - | Datasheet | NO | - | 16 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-XDIP-T16 | - | - | COMMERCIAL | ENCODER |