- Organization
- Number of Words
- Ihs Manufacturer
- JESD-30 Code
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words Code
- Package Body Material
- Package Code
- Package Description
- Package Shape
Attribute column
Manufacturer
Freescale Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Output Enable | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCM6265NJ20 Freescale Semiconductor | In Stock | - | Datasheet | YES | 28 | 20 ns | MOTOROLA SEMICONDUCTOR PRODUCTS | 8192 words | 8000 | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, SOJ28,.34 | SOJ28,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | J BEND | - | - | 1.27 mm | unknown | - | - | R-PDSO-J28 | Not Qualified | - | 5 V | COMMERCIAL | - | - | ASYNCHRONOUS | 0.13 mA | 8KX9 | 3-STATE | - | 9 | 0.02 A | 73728 bit | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | - | - | - | ||
![]() MCM6323TS15 Freescale Semiconductor | In Stock | - | Datasheet | YES | 44 | 15 ns | MOTOROLA SEMICONDUCTOR PRODUCTS | 65536 words | 64000 | 70 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP44,.46,32 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | - | No | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | - | R-PDSO-G44 | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | 0.14 mA | 64KX16 | 3-STATE | 1.2 mm | 16 | 0.005 A | 1048576 bit | PARALLEL | COMMON | STANDARD SRAM | 3 V | YES | 18.41 mm | 10.16 mm | ||
![]() MCM63P733ATQ150 Freescale Semiconductor | In Stock | - | Datasheet | YES | 100 | 3.8 ns | FREESCALE SEMICONDUCTOR INC | 131072 words | 128000 | 70 °C | PLASTIC/EPOXY | LQFP | LQFP, | - | RECTANGULAR | FLATPACK, LOW PROFILE | Transferred | QFP | - | 3.3 V | - | 3A991.B.2.A | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | 3.6 V | - | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | - | 128KX32 | - | 1.6 mm | 32 | - | 4194304 bit | PARALLEL | - | CACHE SRAM | - | - | 20 mm | 14 mm | ||
![]() MCM2167HP55 Freescale Semiconductor | In Stock | - | Datasheet | NO | 20 | 55 ns | MOTOROLA SEMICONDUCTOR PRODUCTS | 16384 words | 16000 | 70 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | - | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.12 mA | 16KX1 | 3-STATE | - | 1 | - | 16384 bit | PARALLEL | SEPARATE | STANDARD SRAM | - | - | - | - | ||
![]() MCM2016HY70 Freescale Semiconductor | In Stock | - | Datasheet | NO | 24 | 70 ns | MOTOROLA SEMICONDUCTOR PRODUCTS | 2048 words | 2000 | 70 °C | CERAMIC | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T24 | Not Qualified | - | 5 V | COMMERCIAL | - | - | ASYNCHRONOUS | 0.135 mA | 2KX8 | 3-STATE | - | 8 | - | 16384 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | ||
![]() MCM69P819ZP4 Freescale Semiconductor | In Stock | - | Datasheet | YES | 119 | 4 ns | FREESCALE SEMICONDUCTOR INC | 262144 words | 256000 | 70 °C | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | Transferred | BGA | - | 3.3 V | - | 3A991 | - | PIPELINED ARCHITECTURE | 8542.31.00.01 | BOTTOM | BALL | - | 1 | 1.27 mm | unknown | - | 119 | R-PBGA-B119 | Not Qualified | 3.6 V | - | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | - | 256KX18 | - | 2.4 mm | 18 | - | 4718592 bit | PARALLEL | - | CACHE SRAM | - | - | 22 mm | 14 mm | ||
![]() MCM62110FN15 Freescale Semiconductor | In Stock | - | Datasheet | YES | 52 | 15 ns | MOTOROLA SEMICONDUCTOR PRODUCTS | 32768 words | 32000 | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC52,.8SQ | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | - | - | 1.27 mm | unknown | - | - | S-PQCC-J52 | Not Qualified | - | 5 V | COMMERCIAL | - | - | SYNCHRONOUS | 0.25 mA | 32KX9 | 3-STATE | - | 9 | 0.03 A | 294912 bit | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | - | - | - | ||
![]() MCM69P737TQ4R Freescale Semiconductor | In Stock | - | Datasheet | YES | 100 | 4 ns | FREESCALE SEMICONDUCTOR INC | 131072 words | 128000 | 70 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP100,.63X.87 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Transferred | QFP | No | 3.3 V | - | EAR99 | - | PIPELINED ARCHITECTURE | 8542.31.00.01 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | 3.6 V | - | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.375 mA | 128KX36 | 3-STATE | 1.6 mm | 36 | 0.045 A | 4718592 bit | PARALLEL | COMMON | CACHE SRAM | 3.14 V | - | 20 mm | 14 mm | ||
![]() MCM67H518FN9 Freescale Semiconductor | In Stock | - | Datasheet | YES | 52 | 9 ns | MOTOROLA SEMICONDUCTOR PRODUCTS | 32768 words | 32000 | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC52,.8SQ | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | - | - | 1.27 mm | unknown | - | - | S-PQCC-J52 | Not Qualified | - | 5 V | COMMERCIAL | - | - | SYNCHRONOUS | 0.275 mA | 32KX18 | 3-STATE | - | 18 | 0.075 A | 589824 bit | PARALLEL | COMMON | STANDARD SRAM | 4.75 V | - | - | - | ||
![]() MCM6288L35 Freescale Semiconductor | In Stock | - | Datasheet | NO | 22 | 35 ns | MOTOROLA SEMICONDUCTOR PRODUCTS | 16384 words | 16000 | 70 °C | CERAMIC | DIP | DIP, DIP22,.3 | DIP22,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T22 | Not Qualified | - | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.07 mA | 16KX4 | 3-STATE | - | 4 | 0.002 A | 65536 bit | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | - | - | - | ||
![]() MCM6726BWJ15 Freescale Semiconductor | In Stock | - | Datasheet | YES | 32 | 15 ns | MOTOROLA SEMICONDUCTOR PRODUCTS | 131072 words | 128000 | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, SOJ32,.44 | SOJ32,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | - | - | - | - | DUAL | J BEND | - | - | 1.27 mm | unknown | - | - | R-PDSO-J32 | Not Qualified | - | 5 V | COMMERCIAL | - | - | ASYNCHRONOUS | - | 128KX8 | 3-STATE | - | 8 | - | 1048576 bit | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | - | - | - | ||
![]() MCM10415L15 Freescale Semiconductor | In Stock | - | Datasheet | NO | 16 | 15 ns | MOTOROLA SEMICONDUCTOR PRODUCTS | 1024 words | 1000 | 70 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.15 mA | 1KX1 | OPEN-EMITTER | - | 1 | - | 1024 bit | PARALLEL | SEPARATE | STANDARD SRAM | - | - | - | - | ||
![]() MCM62996FN20 Freescale Semiconductor | In Stock | - | Datasheet | YES | 52 | 20 ns | MOTOROLA SEMICONDUCTOR PRODUCTS | 16384 words | 16000 | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC52,.8SQ | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | - | - | 1.27 mm | unknown | - | - | S-PQCC-J52 | Not Qualified | - | 5 V | COMMERCIAL | - | - | ASYNCHRONOUS | 0.32 mA | 16KX16 | 3-STATE | - | 16 | 0.05 A | 262144 bit | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | - | - | - | ||
![]() MC4005L Freescale Semiconductor | In Stock | - | Datasheet | NO | 14 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 16 words | 16 | 70 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | - | ASYNCHRONOUS | - | 16X1 | OPEN-COLLECTOR | - | 1 | - | - | PARALLEL | - | STANDARD SRAM | - | - | - | - |