- Mfr
- Package
- Product Status
- Series
- Current - Output / Channel
- Current - Peak Output
- Fault Protection
- Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Rds On (Typ)
Attribute column
Manufacturer
Freescale PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Applications | Technology | Voltage - Supply | Interface | Output Configuration | Halogen Free | Output Current per Channel | Voltage - Load | Current - Output / Channel | Fault Protection | Rds On (Typ) | Current - Peak Output | Load Type | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33186DH1R2 Freescale | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 150 °C | -40 °C | - | - | - | Logic | - | Not Halogen Free | 5 A | - | - | Over Temperature, Over Voltage, Short Circuit | - | - | - | - | ||
![]() MC33186VW2R2 Freescale | 5500 | - | - | - | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | 20-HSOP | MC331 | Freescale Semiconductor | Bulk | Active | - | -40°C ~ 150°C (TJ) | - | - | - | - | DC Motors, General Purpose, Solenoids | Bi-CMOS | 5V ~ 28V | Logic | Half Bridge (2) | - | - | 5V ~ 28V | 5A | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | 150mOhm | - | Inductive | Status Flag | ||
![]() MC33186VW1R2 Freescale | 101458 |
| - | - | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33186HVW1 Freescale | 71 | - | - | - | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | 20-HSOP | - | Freescale Semiconductor | Tube | Obsolete | - | -40°C ~ 125°C | - | - | - | - | - | - | 5V ~ 28V | - | - | - | - | - | 5A | - | 150mOhm | 6.5A | - | - | ||
![]() MC33879TEK Freescale | 238 | - | - | - | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) Exposed Pad | 32-SOIC | - | Freescale Semiconductor | Bulk | Active | Yes | -40°C ~ 125°C | - | - | - | - | - | - | 5.5V ~ 26.5V | - | - | - | - | - | - | - | 750mOhm | 1.2A | - | - | ||
![]() MC33186DH2 Freescale | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | Compliant | - | - | - | 150 °C | -40 °C | - | - | - | Logic | - | - | 5 A | - | - | Over Temperature, Over Voltage, Short Circuit | - | - | - | - |