- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Equivalence Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Freescale Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Access Time-Max | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Operating temperature | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | I/O Type | Memory IC Type | Rated voltage | Refresh Cycles | Profile | Saturation Current | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCM6605AL Freescale Semiconductor | In Stock | - | Datasheet | - | NO | - | 22 | 300 ns | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 4096 words | 4000 | 70 °C | CERAMIC | DIP | DIP, DIP22,.4 | DIP22,.4 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | - | R-XDIP-T22 | Not Qualified | - | COMMERCIAL | - | - | 4KX1 | 3-STATE | - | 1 | - | 4096 bit | SEPARATE | - | - | 32 | - | - | - | - | - | - | ||
![]() MCM66734P Freescale Semiconductor | In Stock | - | Datasheet | - | NO | - | 24 | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 70 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | - | R-PDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR2A16AVYS35 Freescale Semiconductor | In Stock | - | Datasheet | tinned | YES | 17 | 44 | 35 ns | socket | 1x17 | 1.27mm | THT | 1.18 g | FREESCALE SEMICONDUCTOR INC | female | 262144 words | 256000 | 70 °C | PLASTIC/EPOXY | TSOP2 | 0.400 INCH, ROHS COMPLIANT, PLASTIC, TSOP2-44 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSOP2 | Yes | straight | 3.3 V | pin strips | -40...163°C | e3 | EAR99 | MATTE TIN | 8542.32.00.71 | DUAL | GULL WING | 260 | 1 | 0.8 mm | compliant | 1.5A | 40 | 44 | R-PDSO-G44 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | ASYNCHRONOUS | 256KX16 | - | 1.2 mm | 16 | 0.028 A | 4194304 bit | - | MEMORY CIRCUIT | 125V | - | bronze | 3 | 18.41 mm | 10.16 mm | 4µm | UL94V-0 |