- Ihs Manufacturer
- JESD-609 Code
- Mounting Feature
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Surface Mount
- Terminal Finish
- Isolation Voltage-Max
- On-State Current-Max
Attribute column
Manufacturer
Freescale Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Exterior Housing Material | Semiconductor Material | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Min | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Spatial orientation | Type of connector | Operating temperature | JESD-609 Code | Terminal Finish | Reach Compliance Code | Current rating | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Rated voltage | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | On-State Voltage-Max | Profile | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Reverse Leakage Current-Max | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC3083 Freescale Semiconductor | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | 1 | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 100 °C | -40 °C | Obsolete | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 800 V | - | - | 7500 V | - | - | 3 V | - | - | 1 A | 0.005 A | - | - | - | ||
![]() MOC215 Freescale Semiconductor | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | 20% | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 1 | 100 °C | -55 °C | Obsolete | 0.15 W | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | - | 0.06 A | 1.3 V | 0.15 A | - | - | - | 2500 V | - | - | - | - | 0.0000075 s | - | - | - | - | - | ||
![]() MOC221 Freescale Semiconductor | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | 100% | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 1 | 100 °C | -55 °C | Obsolete | 0.09 W | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | - | 0.06 A | 1.3 V | 0.15 A | - | - | - | 2500 V | - | - | - | - | 0.0000035 s | - | - | - | - | - | ||
![]() MOC3082S Freescale Semiconductor | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 1 | 85 °C | -40 °C | Obsolete | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 800 V | - | - | 7500 V | - | - | 3 V | - | - | 1 A | 0.01 A | 0.0001 A | - | - | ||
![]() MOC3033S Freescale Semiconductor | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 1 | 85 °C | -40 °C | Obsolete | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 250 V | - | - | 7500 V | - | - | 3 V | - | - | 1 A | 0.005 A | 1e-7 A | - | - | ||
![]() MOC3012 Freescale Semiconductor | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | 1 | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 85 °C | -40 °C | Obsolete | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 250 V | - | - | 7500 V | - | - | 3 V | - | - | 1 A | 0.005 A | 1e-7 A | - | - | ||
![]() MRD500 Freescale Semiconductor | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | Silicon | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 125 °C | -50 °C | Obsolete | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | PIN PHOTODIODE | - | - | - | - | - | 100 V | - | - | 2 nA | - | - | 1e-9 s | - | - | - | - | - | ||
![]() MOC8050F Freescale Semiconductor | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | 500% | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 1 | 100 °C | -55 °C | Obsolete | 0.15 W | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | - | 0.06 A | 2 V | 0.05 A | - | - | - | 7500 V | - | - | - | - | 0.000002 s | - | - | - | - | - | ||
![]() MOC8021R Freescale Semiconductor | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | 100% | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 1 | 100 °C | -55 °C | Obsolete | 0.25 W | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | - | 0.06 A | 2 V | 0.1 A | - | - | - | 7500 V | - | - | - | - | 0.000002 s | - | - | - | - | - | ||
![]() MOC3162S Freescale Semiconductor | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 1 | 100 °C | -40 °C | Obsolete | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 600 V | - | - | 7500 V | - | - | 3 V | - | - | 1000 A | 0.01 A | 1e-7 A | - | - | ||
![]() MOC3062S Freescale Semiconductor | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 1 | 85 °C | -40 °C | Obsolete | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 600 V | - | - | 7500 V | - | - | 3 V | - | - | 1 A | 0.01 A | 0.0001 A | - | - | ||
![]() MOC2A60-5F Freescale Semiconductor | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 1 | 100 °C | -40 °C | Obsolete | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 2 A | 600 V | - | - | 3700 V | - | - | 1.3 V | - | - | 70 A | 0.005 A | 0.0001 A | - | - | ||
![]() MRD701 Freescale Semiconductor | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 100 °C | -40 °C | Obsolete | 0.15 W | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | - | - | - | - | - | - | - | - | 800 nm | 100 nA | - | - | 0.00001 s | - | - | - | - | - | ||
![]() MOC8050R Freescale Semiconductor | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | 500% | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 1 | 100 °C | -55 °C | Obsolete | 0.25 W | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | - | 0.08 A | 2 V | 0.05 A | - | - | - | 7500 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N39T Freescale Semiconductor | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 1 | 100 °C | -55 °C | Obsolete | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | SCR OUTPUT OPTOCOUPLER | - | - | 0.3 A | 200 V | - | - | 660 V | - | - | 1.3 V | - | - | 10 A | 0.03 A | 0.00005 A | - | - | ||
![]() MOC3000 Freescale Semiconductor | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 1 | 100 °C | -50 °C | Obsolete | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | SCR OUTPUT OPTOCOUPLER | - | - | 0.3 A | 400 V | - | - | 7500 V | - | - | 1.3 V | - | - | 3 A | 0.03 A | 0.00015 A | - | - | ||
![]() MOC3163S Freescale Semiconductor | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 1 | 100 °C | -40 °C | Obsolete | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 600 V | - | - | 7500 V | - | - | 3 V | - | - | 1000 A | 0.005 A | 1e-7 A | - | - | ||
![]() MOC3051S Freescale Semiconductor | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 1 | 100 °C | -40 °C | Obsolete | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 600 V | - | - | 7500 V | - | - | 2.5 V | - | - | 1 A | 0.015 A | 0.0001 A | - | - | ||
![]() MOC3062 Freescale Semiconductor | In Stock | - | Datasheet | gold-plated | NO | THROUGH HOLE MOUNT | 17 | 1 | - | socket | 1x17 | 2.54mm | - | THT | 1.65 g | MOTOROLA SEMICONDUCTOR PRODUCTS | female | - | 85 °C | -40 °C | Obsolete | - | No | straight | pin strips | -40...163°C | e0 | Tin/Lead (Sn/Pb) | unknown | 3A | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 600 V | 150V | - | 7500 V | - | - | 3 V | beryllium copper | - | 1 A | 0.01 A | 5e-7 A | 0.75µm | UL94V-0 | ||
![]() MOC2A60-5 Freescale Semiconductor | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | 1 | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 100 °C | -40 °C | Obsolete | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 2 A | 600 V | - | - | 3800 V | - | - | 1.3 V | - | - | 50 A | 0.005 A | 0.0001 A | - | - |