- Ihs Manufacturer
- JESD-609 Code
- Mounting Feature
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Surface Mount
- Terminal Finish
- Isolation Voltage-Max
- On-State Current-Max
Attribute column
Manufacturer
Freescale Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Exterior Housing Material | Capacitance tolerance | Capacitors series | Case - inch | Case - mm | Current Transfer Ratio-Min | Diameter after shrinkage | Diameter before shrinkage | Gross weight | Ihs Manufacturer | Kind of capacitor | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Shrinkage temperature | Transport packaging size/quantity | Type of capacitor | Wall thickness after shrinkage | Operating temperature | JESD-609 Code | Type | Terminal Finish | Color | Capacitance | Depth | Reach Compliance Code | Dielectric | Optoelectronic Device Type | Operating temperature range | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | On-State Voltage-Max | Response Time-Max | Peak Surge Current | Operating voltage | Input Trigger Current-Max | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC3043 Freescale Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | cross-linked polyolefin | 1 | ±0.05pF | GCQ | 0201 | 0603 | - | 6 mm | 12 mm | 1.85 | MOTOROLA SEMICONDUCTOR PRODUCTS | MLCC | SMD | - | 85 °C | -40 °C | Obsolete | - | No | +90…130 °C | 42*28*23.5/2000 | ceramic | 2.3 mm | -55...125°C | e0 | Heat-shrink cap series OKT with adhesive layer | Tin/Lead (Sn/Pb) | black | 7.1pF | 35 ± 5 mm | unknown | C0G (NP0) | TRIAC OUTPUT OPTOCOUPLER | -40…+90 °C | - | - | 0.1 A | 400 V | 7500 V | 3 V | - | 1 A | 6500 V | 0.005 A | - | ||
![]() MOC3063 Freescale Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 1 | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 85 °C | -40 °C | Obsolete | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 0.1 A | 600 V | 7500 V | 3 V | - | 1 A | - | 0.005 A | 5e-7 A | ||
![]() MOC8020F Freescale Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | - | 500% | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 1 | 100 °C | -55 °C | Obsolete | 0.15 W | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | 0.06 A | 2 V | 0.05 A | - | 7500 V | - | 0.000002 s | - | - | - | - | ||
![]() MOC8030T Freescale Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | 300% | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 1 | 100 °C | -55 °C | Obsolete | 0.15 W | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | 0.06 A | 2 V | 0.03 A | - | 7500 V | - | 0.000002 s | - | - | - | - | ||
![]() H11AV2AS Freescale Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | - | 50% | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 1 | 100 °C | -55 °C | Obsolete | 0.25 W | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | 0.06 A | 1.5 V | 0.15 A | - | 3700 V | - | 0.000015 s | - | - | - | - | ||
![]() MOC3031S Freescale Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 1 | 85 °C | -40 °C | Obsolete | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 0.1 A | 250 V | 7500 V | 3 V | - | 1 A | - | 0.015 A | 0.0001 A | ||
![]() MOC3032S Freescale Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 85 °C | -40 °C | Obsolete | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 0.1 A | 250 V | 7500 V | 3 V | - | 1 A | - | 0.01 A | 0.0001 A | ||
![]() H11AV1S Freescale Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | - | 100% | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 1 | 100 °C | -55 °C | Obsolete | 0.15 W | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | 0.06 A | 1.5 V | 0.15 A | - | 7500 V | - | 0.000015 s | - | - | - | - | ||
![]() MOC8020T Freescale Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | 500% | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 1 | 100 °C | -55 °C | Obsolete | 0.15 W | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | 0.06 A | 2 V | 0.05 A | - | 7500 V | - | 0.000002 s | - | - | - | - | ||
![]() MOC8021T Freescale Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | 1000% | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 1 | 100 °C | -55 °C | Obsolete | 0.15 W | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | 0.06 A | 2 V | 0.1 A | - | 7500 V | - | 0.000002 s | - | - | - | - |