- Automotive
- EU RoHS
- Mounting
- PCB changed
- PPAP
- Package Height
- Package Length
- Package Width
- Part Status
- Pin Count
- Supplier Package
- Packaging
Attribute column
Manufacturer
Freescale RFID Reader Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Automotive | Covered Range (mm) | ECCN (US) | EU RoHS | Frequency Range (MHz) | Host Interface | HTS | Lead Shape | Maximum Data Rate (Kbps) | Maximum Operating Current (mA) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Module/IC Classification | Mounting | NFC Forum Tags | Operation | Package Height | Package Length | Package Width | PCB changed | PPAP | Protocols Supported | Standard Package Name | Supplier Package | Supplier Temperature Grade | Packaging | Part Status | Pin Count | Memory Size | RF Type |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PN7150 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | No | - | 5A992 | Compliant | 13.56(Typ) | I2C | 8542.39.00.01 | No Lead | 848 | - | 1.95 | 85 | -30 | IC | Surface Mount | Type 5 | Read/Write | 0.83 | 6 | 6 | 40 | No | Felica|ISO/IEC 14443-A|ISO 14443-B|ISO/IEC 15693|ISO/IEC 18000-3|ISO/IEC 18092|MIFARE | QFN | HVQFN EP | - | Tape and Reel | Active | 40 | - | NFC | ||
![]() NHS3100/A1X Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | No | - | - | Compliant | - | - | - | No Lead | - | - | - | - | - | - | Surface Mount | - | - | 0.95(Max) | 4.1(Max) | 4.1(Max) | 24 | No | - | QFN | HVQFN EP | - | - | Obsolete | 24 | - | - | ||
![]() CLRC66301HN,151 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | No | 120 | - | Compliant | 13.56(Typ) | I2C/SPI/UART | 8542.39.00.01 | No Lead | 1000 | 20 | 5.5 | 85 | -25 | IC | Surface Mount | - | Read/Write | 0.95(Max) | 5.1(Max) | 5.1(Max) | 32 | No | Felica|ISO/IEC 14443-A|ISO 14443-B|ISO/IEC 15693|ISO/IEC 18000-3|ISO/IEC 18092|MIFARE | QFN | HVQFN EP | - | Tray | Obsolete | 32 | 8KByte | HF | ||
![]() PN512AA0HN1/C2BIY Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Yes | 50 | EAR99 | Compliant | 13.56(Typ) | I2C/SPI/UART | - | - | 424 | 9.5 | - | 90 | -40 | IC | Surface Mount | - | Read/Write | 0.95(Max) | 5.1(Max) | 5.1(Max) | 32 | Yes | FeliCa|ISO/IEC 14443-A|ISO/IEC 14443-B|MIFARE | - | HVQFN EP | Industrial | Tape and Reel | Unconfirmed | 32 | - | NFC | ||
![]() MFRC53101T/0FE,118 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | No | 100 | EAR99 | Compliant | 13.56(Typ) | SPI | - | Gull-wing | - | - | 5.5|3.6 | 85 | -25 | IC | Surface Mount | - | Read/Write | 2.45(Max) | 20.7(Max) | 7.6(Max) | 32 | No | - | SOP | SO | - | Tape and Reel | Active | 32 | - | - | ||
![]() MFRC63001HN,518 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | No | - | 5A992 | Compliant | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | 0.95(Max) | 5.1(Max) | 5.1(Max) | 32 | No | - | - | HVQFN EP | - | Tape and Reel | Unconfirmed | 32 | - | - | ||
![]() PN5110A0HN/C2,551 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | No | - | EAR99 | Compliant | - | - | - | No Lead | - | - | - | - | - | - | Surface Mount | - | - | 0.83 | 6 | 6 | 40 | No | - | QFN | HVQFN EP | - | Tray | Obsolete | 40 | - | - | ||
![]() HTRC11001T/02EE,112 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | No | - | - | Compliant | - | - | - | Gull-wing | - | - | - | - | - | - | Surface Mount | - | - | 1.45(Max) | 8.75(Max) | 4(Max) | 14 | No | - | SOP | SO | - | Bulk | Unconfirmed | 14 | - | - | ||
![]() PN5120A0HN1 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | No | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | 0.95(Max) | 5.1(Max) | 5.1(Max) | 32 | No | - | - | HVQFN EP | - | - | Active | 32 | - | - | ||
![]() CLRC63201T/0FE,118 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | No | 100 | EAR99 | Compliant | 13.56(Typ) | SPI | 8542330001 | Gull-wing | - | - | 3.6 | 85 | -25 | IC | Surface Mount | - | Read/Write | 2.45(Max) | 20.7(Max) | 7.6(Max) | 32 | No | - | SOP | SO | - | Tape and Reel | Active | 32 | - | - |