- 1dB Compression Point
- Ihs Manufacturer
- Insertion Loss-Max
- JESD-609 Code
- Mounting Feature
- Number of Functions
- Number of Terminals
- Operating Frequency (Max)
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Description
Attribute column
Manufacturer
Freescale RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Insertion Loss-Max | Isolation-Min | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Number of Functions | Reach Compliance Code | Power Supplies | RF/Microwave Device Type | 1dB Compression Point | Port Termination |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MRFIC0903 Freescale Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | MOTOROLA SEMICONDUCTOR PRODUCTS | 0.85 dB | 18 dB | 2000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SOP8,.25 | SOP8,.25 | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | 1 | unknown | 5 V | SPDT | 34 dBm | REFLECTIVE | ||
![]() MRFIC1801 Freescale Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | MOTOROLA SEMICONDUCTOR PRODUCTS | 1 dB | - | 2500 MHz | 85 °C | -30 °C | PLASTIC/EPOXY | SOP8,.25 | SOP8,.25 | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | 1 | unknown | 3/5 V | SPDT | 29 dBm | REFLECTIVE |