- Mfr
- Package
- Package / Case
- Product Status
- Series
- Mounting Type
- Operating Temperature
- Current - Receiving
- Current - Transmitting
- Data Rate (Max)
- Frequency
- Memory Size
Attribute column
Manufacturer
Freescale RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Voltage - Supply | Frequency | Memory Size | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC13226V Freescale | 287 |
| - | Surface Mount | 145-TFLGA | - | Freescale Semiconductor | Bulk | Active | -40°C ~ 105°C | - | TxRx + MCU | 2V ~ 3.6V | 2.4GHz | 128kB Flash, 80kB ROM, 96kB SRAM | Zigbee® | 4dBm | 802.15.4 | -100dBm | 250kbps | I²C, I²S, JTAG, SPI, UART | 22mA ~ 24mA | 29mA | O-QPSK | 64 | ||
![]() MC33696FCER2 Freescale | 4513 |
| - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C | - | TxRx Only | 2.7V ~ 3.6V | 290MHz ~ 340MHz, 424MHz ~ 510MHz, 862MHz ~ 1.02GHz | - | - | 7.25dBm | General ISM < 1GHz | -106.5dBm | 22.6kbps | SPI | 10.3mA ~ 24mA | 6.1mA ~ 13.5mA | FSK, OOK | - | ||
![]() MC13201FCR2 Freescale | 2000 | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-HVQFN (5x5) | Freescale Semiconductor | Bulk | Active | -40°C ~ 85°C | - | TxRx Only | 2V ~ 3.4V | 2.4GHz | - | - | 4dBm | 802.15.4, General ISM > 1GHz | -91dBm | 250kbps | SPI | 37mA | 30mA | DSSS, O-QPSK | 7 |