- Antenna Connector
- Applications
- Current - Transmitting
- Data Interface
- Data Rate (Max)
- Features
- Frequency
- Memory Size
- Mfr
- Modulation or Protocol
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Freescale RF Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Applications | Voltage - Supply | Frequency | Memory Size | Data Interface | Power - Output | Data Rate (Max) | Current - Transmitting | Modulation or Protocol | Antenna Connector | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPXY8510DK016T1 Freescale | 2020 |
| - | Surface Mount | 32-QFN Exposed Pad | 32-QFN (9x9) | Freescale Semiconductor | Bulk | Obsolete | -40°C ~ 125°C | - | TPM (Tire Pressure Monitor) | 2.3V ~ 3.6V | 315MHz, 434MHz | 8kB Flash, 512B SRAM | PCB, Surface Mount | - | - | - | FSK, OOK | PCB, Surface Mount | - | ||
![]() MPXY8500DK016T1 Freescale | 15 |
| - | Surface Mount | 32-QFN Exposed Pad | 32-QFN (9x9) | Freescale Semiconductor | Bulk | Obsolete | -40°C ~ 125°C | - | TPM (Tire Pressure Monitor) | 2.3V ~ 3.6V | 315MHz, 434MHz | 8kB Flash, 512B SRAM | PCB, Surface Mount | - | - | - | FSK, OOK | PCB, Surface Mount | - |