- Mfr
- Package
- Product Status
- Series
- Output Type
- Pressure Type
- Port Style
- Operating Temperature
- Package / Case
- Supplier Device Package
- Features
- Output
Attribute column
Manufacturer
Freescale Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Qualification | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Power Rating | Voltage - Supply | Resistor Type | Output | Termination Style | Output Type | Failure Rate | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Resistance Tolerance | Features | Product Length | Product Width | Height Seated (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP3H6115A6U Freescale | 96 | - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | 8-SSOP | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | Board Mount | - | - | 2.7V ~ 3.3V | - | 0.12 V ~ 2.8 V | Gull Wing | Analog Voltage | - | ±1.5% | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | Male - 0.13 (3.3mm) Tube | 58.02PSI (400kPa) | - | Temperature Compensated | - | - | - | ||
![]() MPXV5100DP Freescale | 11260 | - | - | Surface Mount | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | 8-SOP | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | -40°C ~ 125°C | - | MPXV5100 | - | - | - | - | - | - | - | Board Mount | - | - | 4.75V ~ 5.25V | - | 0.2 V ~ 4.7 V | Gull Wing | Analog Voltage | - | ±2.5% | 14.5PSI (100kPa) | Differential | Barbed | Male - 0.13 (3.3mm) Tube, Dual | 58.02PSI (400kPa) | - | Temperature Compensated | - | - | - | ||
![]() MPX2202A Freescale | In Stock | - | - | Through Hole | 4-SIP Module | - | MPX22 | - | - | Freescale Semiconductor | Bulk | Active | - | - | -40°C ~ 125°C | - | MPX2202 | - | - | - | - | - | - | - | Board Mount | - | - | 10V ~ 16V | - | 0 mV ~ 40 mV (10V) | PC Pin | Wheatstone Bridge | - | - | 29.01PSI (200kPa) | Absolute | No Port | - | 58.02PSI (400kPa) | - | Temperature Compensated | - | - | - | ||
![]() MPVZ5010G7U Freescale | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SOP | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | -40°C ~ 125°C | - | MPVZ5010 | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | 200 mV ~ 4.7 V | - | Analog Voltage | - | ±5% | 1.45PSI (10kPa) | Vented Gauge | No Port | - | 5.8PSI (40kPa) | - | Temperature Compensated | - | - | - | ||
![]() MPXC2011DT1 Freescale | 50 | - | - | Through Hole | 4-SSIP Module | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | 15°C ~ 40°C | - | - | - | - | - | - | - | - | - | Board Mount | - | - | 3V ~ 10V | - | 0 mV ~ 25 mV (10V) | PC Pin | Wheatstone Bridge | - | - | 1.45PSI (10kPa) | Differential | Barbless | - | 10.88PSI (75kPa) | - | Temperature Compensated | - | - | - | ||
![]() MPXV2202GC6T1 Freescale | 64 |
| - | Surface Mount | 8-SMD, Gull Wing, Top Port | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | - | -40°C ~ 125°C | - | MPX2202 | - | - | - | - | - | - | - | Board Mount | - | - | 10V ~ 16V | - | 0 mV ~ 40 mV (10V) | Gull Wing | Wheatstone Bridge | - | - | 29.01PSI (200kPa) | Vented Gauge | Barbless | Male - 0.13 (3.17mm) Tube | 58.02PSI (400kPa) | - | Temperature Compensated | - | - | - | ||
![]() MPVZ5010G6U Freescale | In Stock | - | - | Surface Mount | 8-SMD Module | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | -40°C ~ 125°C | - | MPVZ5010G | - | - | - | - | - | - | - | Board Mount | - | - | 4.75V ~ 5.25V | - | 0.2 V ~ 4.7 V | SMD (SMT) Tab | Analog Voltage | - | - | 1.45PSI (10kPa) | Vented Gauge | No Port | - | 5.8PSI (40kPa) | - | Temperature Compensated | - | - | - | ||
![]() MPXV4006GP Freescale | In Stock |
| - | Surface Mount | 8-SMD, Gull Wing, Side Port | 8-SOP | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | -10°C ~ 60°C | - | MPXV4006G | - | - | - | - | - | - | - | Board Mount | - | - | 4.75V ~ 5.25V | - | 0.2 V ~ 4.7 V | Gull Wing | Analog Voltage | - | ±5% | 0.87PSI (6kPa) | Vented Gauge | Barbed | Male - 0.13 (3.17mm) Tube | 3.48PSI (24kPa) | - | Temperature Compensated | - | - | - | ||
![]() MPXC2012DT1 Freescale Semiconductor | 748 |
| - | - | 4-SSIP Module | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | 15°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 10V | - | 0 mV ~ 25 mV (10V) | PC Pin | Wheatstone Bridge | - | - | 1.45PSI (10kPa) | Differential | Barbless | - | 10.88PSI (75kPa) | - | Temperature Compensated | - | - | - | ||
![]() MPVZ4006G6U Freescale | 44 |
| - | Surface Mount | 8-SMD Module | - | - | ABB | ACH580-BCR-027A-4+F267+J429+K475 | Freescale Semiconductor | Bulk | Active | - | - | 10°C ~ 60°C | - | MPVZ4006G | - | - | - | - | - | - | - | Board Mount | - | - | 4.75V ~ 5.25V | - | 0.3 V ~ 4.6 V | SMD (SMT) Tab | Analog Voltage | - | - | 0.87PSI (6kPa) | Vented Gauge | No Port | - | 10.88PSI (75kPa) | - | Temperature Compensated | - | - | - | ||
![]() MPXA4115A6T1 Freescale | In Stock | - | - | Surface Mount | 8-SMD Module | - | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | - | -40°C ~ 125°C | - | MPXA4115A | - | - | - | - | - | - | - | Board Mount | - | - | 4.85V ~ 5.35V | - | 0.2 V ~ 4.8 V | SMD (SMT) Tab | Analog Voltage | - | ±1.5% | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | - | 58.02PSI (400kPa) | - | Temperature Compensated | - | - | - | ||
![]() MPX5010GS117 Freescale | In Stock | - | - | - | Axial | Axial | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±100ppm/°C | 150 kOhms | Metal Film | - | 0.1W, 1/10W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | ||
![]() MPXV5004GVP Freescale | In Stock | - | - | Surface Mount | 8-SMD Module | 8-SOP | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | 0°C ~ 85°C | - | MPXV5004 | - | - | - | - | - | - | - | Board Mount | - | - | 4.75V ~ 5.25V | - | 1 V ~ 4.9 V | SMD (SMT) Tab | Analog Voltage | - | - | 0.57PSI (3.92kPa) | Vented Gauge | Barbed | Male - 0.13 (3.3mm) Tube | 2.32PSI (16kPa) | - | Temperature Compensated | - | - | - | ||
![]() MP3V5004GVP Freescale | 89 | - | - | Surface Mount | 8-SMD Module | 8-SOP | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | 0°C ~ 85°C | - | MP3V5004 | - | - | - | - | - | - | - | Board Mount | - | - | 2.7V ~ 3.3V | - | 0.6 V ~ 3 V | SMD (SMT) Tab | Analog Voltage | - | ±2.5% | 0.57PSI (3.92kPa) | Vented Gauge | Barbed | Male - 0.13 (3.17mm) Tube | 2.32PSI (16kPa) | - | Temperature Compensated | - | - | - | ||
![]() MPXM2102D Freescale | In Stock | - | - | Surface Mount | 5-SMD Module | 5-MPAK | - | - | - | Glenair | Retail Package | Active | - | - | -40°C ~ 125°C | - | * | - | - | - | - | - | - | - | - | - | - | 10V ~ 16V | - | 0 mV ~ 40 mV (10V) | PCB | Wheatstone Bridge | - | - | 14.5PSI (100kPa) | Differential | No Port | - | 58.02PSI (400kPa) | - | Temperature Compensated | - | - | - | ||
![]() MP3H6115A6T1 Freescale | 2021 |
| - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | 8-SSOP | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | 200 ppm/K | 33 Ohm | - | Board Mount | - | 0.0625 W | 2.7V ~ 3.3V | General Purpose | 0.12 V ~ 2.8 V | Gull Wing | Analog Voltage | - | ±1.5% | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | Male - 0.13 (3.3mm) Tube | 58.02PSI (400kPa) | 5 | Temperature Compensated | 1 mm | 0.5 mm | - | ||
![]() MPVZ7025GP Freescale | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing, Side Port | 8-SOP | - | - | - | Freescale Semiconductor | Tray | Obsolete | AEC-Q200 | 400 V | -40°C ~ 125°C | - | MPXV7025 | - | - | - | - | 100 ppm/K | 73.2 | - | Board Mount | - | 0.75 W | 4.75V ~ 5.25V | General Purpose | 0.2 V ~ 4.7 V | Gull Wing | Analog Voltage | - | ±5% | ±3.63PSI (±25kPa) | Compound | Barbed | Male - 0.13 (3.17mm) Tube | ±29.01PSI (±200kPa) | 1 | Temperature Compensated | 5 mm | 2.5 mm | - | ||
![]() MPXV7025GP Freescale | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing, Side Port | 8-SOP | - | - | - | Freescale Semiconductor | Tube | Obsolete | - | - | -40°C ~ 125°C | - | MPXV7025 | - | - | - | - | - | - | - | Board Mount | - | - | 4.75V ~ 5.25V | - | 0.2 V ~ 4.7 V | Gull Wing | Analog Voltage | - | ±5% | ±3.63PSI (±25kPa) | Compound | Barbed | Male - 0.13 (3.18mm) Tube | ±29.01PSI (±200kPa) | - | Temperature Compensated | - | - | - | ||
![]() MPXV7025DPT1 Freescale | In Stock | - | - | Surface Mount | 8-BSOP (0.475, 12.06mm Width) Dual Ports, Same Side | 8-SOP | - | - | - | Freescale Semiconductor | Bulk | Obsolete | - | - | -40°C ~ 125°C | - | MPXV7025 | - | - | - | - | - | - | - | Board Mount | - | - | 4.75V ~ 5.25V | - | 0.2 V ~ 4.7 V | Gull Wing | Analog Voltage | - | ±5% | ±3.63PSI (±25kPa) | Differential | Barbed | Male - 0.13 (3.3mm) Tube, Dual | ±29.01PSI (±200kPa) | - | Temperature Compensated | - | - | - | ||
![]() MPX2050D Freescale | 1000 | - | - | Through Hole | 4-SIP Module | - | - | - | - | Freescale Semiconductor | Bulk | Active | - | - | -40°C ~ 125°C | - | MPX2050 | - | - | - | - | - | - | - | Board Mount | - | - | 10V ~ 16V | - | 0 mV ~ 40 mV (10V) | PC Pin | Wheatstone Bridge | - | - | 7.25PSI (50kPa) | Differential | No Port | - | 29.01PSI (200kPa) | - | Temperature Compensated | - | - | - |