- Mfr
- Package
- Product Status
- Series
- Output Type
- Pressure Type
- Port Style
- Operating Temperature
- Package / Case
- Supplier Device Package
- Features
- Output
Attribute column
Manufacturer
Freescale Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Dielectric Material | Housing Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Package | Part # Aliases | Product Status | RoHS | Seal | Total Memory | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Capacitance | Subcategory | Contact Type | Voltage - Supply | Current Rating | Base Part Number | Output | Termination Style | Output Type | Failure Rate | Lead Spacing | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Accuracy | Data Rate | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Operating Pressure | Pressure Type | Port Style | Port Size | Product Type | Capacitance @ Vr, F | Maximum Pressure | Number of Transceivers | Legend | Background Color | Language | Features | Pressure Range | Product Category | Height Seated (Max) | Length (in) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPX5100DP Freescale | In Stock |
| - | Through Hole | 6-SIP Module | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | MPX5100 | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | - | 4.75V ~ 5.25V | - | - | 0.2 V ~ 4.7 V | PC Pin | Analog Voltage | - | - | - | - | - | - | ±2.5% | - | - | - | - | 14.5PSI (100kPa) | Differential | Barbed | Male - 0.19 (4.93mm) Tube, Dual | - | - | 58.02PSI (400kPa) | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() MPX2200A117 Freescale | In Stock | - | - | Through Hole | 4-SIP Module | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | - | 16V | - | - | 38.5V ~ 41.5V | PCB | Analog Voltage | - | - | - | - | - | - | ±1% | - | - | - | - | 0 ~ 29.01PSI (0 ~ 200kPa) | Absolute | No Port | - | - | - | 116.03PSI (800kPa) | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() MPXA6115AC7U Freescale | In Stock | - | - | Through Hole | 8-DIP (0.550, 13.97mm), Top Port | 8-DIP | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | MPXA6115A | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | - | 4.75V ~ 5.25V | - | - | 0.2 V ~ 4.7 V | PC Pin | Analog Voltage | - | - | - | - | - | - | ±1.5% | - | - | - | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | Male - 0.13 (3.17mm) Tube | - | - | 58.02PSI (400kPa) | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() MPXHZ6250AC6T1 Freescale | 1 | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | Board Mount | - | - | - | - | 4.75V ~ 5.25V | - | NSB8M | 0.3 V ~ 4.9 V | Gull Wing | Analog Voltage | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10µA @ 1000V | 1.1V @ 8A | ±1.5% | - | -55°C ~ 150°C | 1000V | 8A | 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) | Absolute | Barbless | Male - 0.13 (3.3mm) Tube | - | 55pF @ 4V, 1MHz | 145.04PSI (1000kPa) | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() MPXHZ6116A6U Freescale | In Stock | - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | 8-SSOP | Alloy Steel | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | MPXHZ6116A | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | - | 4.75V ~ 5.25V | - | - | 0.399 V ~ 4.645 V | Gull Wing | Analog Voltage | - | - | - | - | - | - | ±1.5% | - | - | - | - | 2.9PSI ~ 16.68PSI (20kPa ~ 115kPa) | Absolute | No Port | - | - | - | 58.02PSI (400kPa) | - | - | - | - | Temperature Compensated | - | - | - | 3-1/4 | - | ||
![]() MPXH6115A6U Freescale | 2658 | - | - | Through Hole | Radial | 8-SSOP | - | Polypropylene (PP), Metallized | - | - | - | - | -- | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | 550V | 1600V (1.6kV) | -55°C ~ 105°C | Tray | MMKP383 | 1.240 L x 0.591 W (31.50mm x 15.00mm) | ±5% | Active | -- | - | PC Pins | - | - | - | - | - | High Pulse, DV/DT | - | 0.082µF | - | - | 4.75V ~ 5.25V | - | - | 0.2 V ~ 4.7 V | Gull Wing | Analog Voltage | - | 1.083 (27.50mm) | - | - | - | - | ±1.5% | - | - | - | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | - | - | - | 58.02PSI (400kPa) | - | - | - | - | -- | - | - | 0.984 (25.00mm) | - | -- | ||
![]() MPXHZ6400A6T1 Freescale | In Stock | - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | 8-SSOP | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C | - | MPXH6400A | - | - | - | - | - | - | - | Heavy Duty Cable Clamps | - | - | Natural | Board Mount | - | - | - | - | 4.64V ~ 5.36V | - | - | 0.2 V ~ 4.8 V | Gull Wing | Analog Voltage | - | - | - | - | - | - | ±1.5% | - | - | - | - | 2.9PSI ~ 58.02PSI (20kPa ~ 400kPa) | Absolute | No Port | - | - | - | 232.06PSI (1600kPa) | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() MPVZ5150GC7U Freescale | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | MPVZ5 | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | CF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±5% | Active | - | 2 | - | 0/ -400ppm/°C | - | 3.6 kOhms | Carbon Film | - | Board Mount | 1W | - | - | - | 4.75V ~ 5.25V | - | - | 0.2 V ~ 4.7 V | PC Pin | Analog Voltage | -- | - | - | - | - | - | - | - | - | - | - | 21.76PSI (150kPa) | Vented Gauge | Barbless | Male - 0.13 (3.17mm) Tube | - | - | 58.02PSI (400kPa) | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | - | - | ||
![]() MPX2102A Freescale | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | 1.1 MOhms | Metal Film | - | Board Mount | 1.5W | - | - | - | 10V ~ 16V | - | - | 0 mV ~ 40 mV (10V) | PC Pin | Wheatstone Bridge | -- | - | - | - | - | - | ±1% | - | - | - | - | 14.5PSI (100kPa) | Absolute | No Port | - | - | - | 58.02PSI (400kPa) | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | -- | - | - | ||
![]() MPXM2202GST1 Freescale | In Stock | - | - | Surface Mount | 5-SMD Module, Top Port | 5-MPAK | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | MPX2202 | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | - | 10V ~ 16V | - | - | 0 mV ~ 40 mV (10V) | Gull Wing | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | - | 29.01PSI (200kPa) | Vented Gauge | Barbless | Male - 0.12 (2.97mm) Tube | - | - | 58.02PSI (400kPa) | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() MPXAZ6115APT1 Freescale | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing, Side Port | 8-SOP | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | MPXAZ6115A | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | - | 4.75V ~ 5.25V | - | - | 0.2 V ~ 4.7 V | Gull Wing | Analog Voltage | - | - | - | - | - | - | ±1.5% | - | - | - | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbed | Male - 0.13 (3.17mm) Tube | - | - | 58.02PSI (400kPa) | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() MPVZ5004G6T1 Freescale | 330 |
| - | Surface Mount | 8-SMD Module | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 0°C ~ 85°C | - | MPVZ5004G | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | - | 4.75V ~ 5.25V | - | - | 1 V ~ 4.9 V | SMD (SMT) Tab | Analog Voltage | - | - | - | - | - | - | ±6.25% | - | - | - | - | 0.57PSI (3.92kPa) | Vented Gauge | No Port | - | - | - | 2.32PSI (16kPa) | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() MPX2200A Freescale | In Stock | - | - | Through Hole | 4-SIP Module | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | -40°C ~ 125°C | - | MPX2200 | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | - | 10V ~ 16V | - | - | 0 mV ~ 40 mV (10V) | PC Pin | Wheatstone Bridge | - | - | - | - | - | - | ±1% | - | - | - | - | 29.01PSI (200kPa) | Absolute | No Port | - | - | - | 116.03PSI (800kPa) | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() MPXV5100GC6U Freescale | 2 | - | - | Surface Mount | FBGA-780 | - | - | - | - | - | Intel / Altera | 36 | - | Intel | - | Freescale Semiconductor | SMD/SMT | 364 I/O | 1805 LAB | 42959 LE | Bulk | 999F5C | Active | Details | - | 3435 kbit | Arria | - | - | -40°C ~ 125°C | Tray | Arria II GX | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | Programmable Logic ICs | - | 4.75V ~ 5.25V | - | - | 0.2 V ~ 4.7 V | Gull Wing | Analog Voltage | - | - | - | - | - | - | ±2.5% | 1.25 Gb/s | - | - | - | 14.5PSI (100kPa) | Vented Gauge | Barbless | Male - 0.13 (3.17mm) Tube | FPGA - Field Programmable Gate Array | - | 58.02PSI (400kPa) | 8 Transceiver | - | - | - | Temperature Compensated | - | FPGA - Field Programmable Gate Array | - | - | - | ||
![]() MPX4250D Freescale | In Stock | - | - | Through Hole | 6-SIP Module | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | MPX4250 | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | - | 4.85V ~ 5.35V | - | - | 0.2 V ~ 4.9 V | PC Pin | Analog Voltage | - | - | - | - | - | - | ±1.4% | - | - | - | - | 36.26PSI (250kPa) | Differential | No Port | - | - | - | 145.04PSI (1000kPa) | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() MPVZ7025G6U Freescale | 81 |
| - | Surface Mount | 8-SMD Module | - | - | - | - | - | - | - | - | Miscellaneous | - | Freescale Semiconductor | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C | - | MPXV7025 | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | - | 4.75V ~ 5.25V | - | - | 0.2 V ~ 4.7 V | SMD (SMT) Tab | Analog Voltage | - | - | - | - | - | - | ±5% | - | - | - | - | ±3.63PSI (±25kPa) | Compound | No Port | - | - | - | ±29.01PSI (±200kPa) | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() MPXV10GC7U Freescale | In Stock | - | - | Through Hole | 8-DIP (0.550, 13.97mm), Top Port | 8-DIP | Polyester | - | - | - | - | - | - | Brady | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | MPX10 | - | - | - | - | - | - | - | Security/Admittance Signs | - | - | - | - | - | - | - | - | 3V ~ 6V | - | - | 0 mV ~ 35 mV (3V) | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | - | 1.45PSI (10kPa) | Vented Gauge | Barbless | Male - 0.13 (3.18mm) Tube | - | - | 10.88PSI (75kPa) | - | Unauthorized Personnel Keep Out. | White | English | Temperature Compensated | - | - | - | - | - | ||
![]() MPX2053DP Freescale | In Stock | - | - | Through Hole | 4-SIP Module | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C | - | MPX2053 | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | - | 10V ~ 16V | - | - | 0 mV ~ 40 mV (10V) | PC Pin | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | - | 7.25PSI (50kPa) | Differential | Barbed | Male - 0.19 (4.93mm) Tube, Dual | - | - | 29.01PSI (200kPa) | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() MPX5700GS Freescale | 1 | - | - | Through Hole | 6-SIP Module | - | - | - | Stainless Steel | - | - | - | - | Gems Sensors & Controls | - | Freescale Semiconductor | - | - | - | - | Tray | - | Obsolete | - | Yes | - | - | - | - | - | - | MPX5700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 5 A @ 125 VAC, 250 VAC | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75-275 psi | - | - | - | - | ||
![]() MPXM2102AS Freescale | In Stock | - | - | Surface Mount | 5-SMD Module, Top Port | 5-MPAK | - | - | - | - | - | - | - | Barksdale Control Products | T96211-BB4-S0628 | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | MPXM2102 | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | - | 10V ~ 16V | - | - | 0 mV ~ 40 mV (10V) | Gull Wing | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | - | 14.5PSI (100kPa) | Absolute | Barbless | Male - 0.12 (2.97mm) Tube | - | - | 58.02PSI (400kPa) | - | - | - | - | Temperature Compensated | - | - | - | - | - |