- Mfr
- Package
- Product Status
- Series
- Output Type
- Pressure Type
- Port Style
- Operating Temperature
- Package / Case
- Supplier Device Package
- Features
- Output
Attribute column
Manufacturer
Freescale Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Housing Material | Brand | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Mfr | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Package | Part # Aliases | Product Status | RoHS | Seal | Total Memory | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Capacitance | Subcategory | Contact Type | Voltage - Supply | Current Rating | Output | Termination Style | Output Type | Lead Spacing | Accuracy | Data Rate | Operating Pressure | Pressure Type | Port Style | Port Size | Product Type | Maximum Pressure | Number of Transceivers | Features | Pressure Range | Product Category | Height Seated (Max) | Length | Width | Thickness | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPVZ5050GW7U Freescale | In Stock | - | - | Through Hole | 8-DIP Module | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | MPVZ5050G | - | - | - | - | - | Board Mount | - | - | - | 4.75V ~ 5.25V | - | 0.2 V ~ 4.7 V | PC Pin | Analog Voltage | - | - | - | 7.25PSI (50kPa) | Vented Gauge | Barbless | Male - 0.22 (5.59mm) Tube | - | 29.01PSI (200kPa) | - | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() MPX4115A117 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPX5700GP1117 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPVZ7025GC6U Freescale | In Stock | - | - | Surface Mount | 8-SMD Module | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C | - | MPXV7025 | - | - | - | - | - | Board Mount | - | - | - | 4.75V ~ 5.25V | - | 0.2 V ~ 4.7 V | SMD (SMT) Tab | Analog Voltage | - | ±5% | - | ±3.63PSI (±25kPa) | Compound | Barbless | Male - 0.13 (3.17mm) Tube | - | ±29.01PSI (±200kPa) | - | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() MPX4200A Freescale | In Stock | - | - | Through Hole | 6-SIP Module | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | MPX4200A | - | - | - | - | - | Board Mount | - | - | - | 4.85V ~ 5.35V | - | 0.3 V ~ 4.9 V | PC Pin | Analog Voltage | - | - | - | 2.9PSI ~ 29.01PSI (20kPa ~ 200kPa) | Absolute | No Port | - | - | 116.03PSI (800kPa) | - | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() MP3V7007GC6U Freescale | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing, Top Port | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Tube | - | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C | - | MP3V7007 | - | - | - | - | - | Board Mount | - | - | - | 2.7V ~ 3.3V | - | 0.06 V ~ 2.82 V | Gull Wing | Analog Voltage | - | ±5% | - | ±1.02PSI (±7kPa) | Compound | Barbless | Male - 0.13 (3.17mm) Tube | - | ±10.88PSI (±75kPa) | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() MPXV6115V6T1 Freescale | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SOP | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Board Mount | - | - | - | 4.75V ~ 5.25V | - | 0.2 V ~ 4.6 V | - | Analog Voltage | - | ±1.5% | - | -16.68PSI (-115kPa) | Vacuum | No Port | - | - | -58.02PSI (-400kPa) | - | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() MPXHZ6115A6U Freescale | 530 | - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | - | 8-SSOP | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | MPXHZ6115A | - | - | - | - | - | Board Mount | - | - | - | 4.75V ~ 5.25V | - | 0.2 V ~ 4.7 V | Gull Wing | Analog Voltage | - | ±1.5% | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | - | - | 58.02PSI (400kPa) | - | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() MPXHZ6116A6T1 Freescale | 10000 |
| - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | - | 8-SSOP | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | MPXHZ6116A | - | - | - | - | - | Board Mount | - | - | - | 4.75V ~ 5.25V | - | 0.399 V ~ 4.645 V | Gull Wing | Analog Voltage | - | ±1.5% | - | 2.9PSI ~ 16.68PSI (20kPa ~ 115kPa) | Absolute | No Port | - | - | 58.02PSI (400kPa) | - | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() MPVZ5004GW6U Freescale | In Stock | - | - | Surface Mount | 8-SMD Module | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 0°C ~ 85°C | - | MPVZ5004G | - | - | - | - | - | Board Mount | - | - | - | 4.75V ~ 5.25V | - | 1 V ~ 4.9 V | SMD (SMT) Tab | Analog Voltage | - | ±6.25% | - | 0.57PSI (3.92kPa) | Vented Gauge | Barbless | Male - 0.22 (5.59mm) Tube | - | 2.32PSI (16kPa) | - | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() MPX5999D Freescale | 2 |
| - | Through Hole | 6-SIP Module | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | MPX5999 | - | - | - | - | - | Board Mount | - | - | - | 4.75V ~ 5.25V | - | 0.2 V ~ 4.7 V | PC Pin | Analog Voltage | - | ±2.5% | - | 145.04PSI (1000kPa) | Differential | No Port | - | - | 580.15PSI (4000kPa) | - | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() MP3V5004GP Freescale | 89 | - | - | Surface Mount | 8-SMD, Gull Wing, Side Port | - | 8-SOP | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 0°C ~ 85°C | - | MP3V5004 | - | - | - | - | - | Board Mount | - | - | - | 2.7V ~ 3.3V | - | 0.6 V ~ 3 V | Gull Wing | Analog Voltage | - | ±2.5% | - | 0.57PSI (3.92kPa) | Vented Gauge | Barbed | Male - 0.13 (3.17mm) Tube | - | 2.32PSI (16kPa) | - | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() MPXAZ6115AC6T1 Freescale | 160 |
| - | Surface Mount | 8-SMD, Gull Wing, Top Port | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | MPXAZ6115A | - | - | - | - | - | Board Mount | - | - | - | 4.75V ~ 5.25V | - | 0.2 V ~ 4.7 V | Gull Wing | Analog Voltage | - | ±1.5% | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | Barbless | Male - 0.13 (3.17mm) Tube | - | 58.02PSI (400kPa) | - | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() MPXH6250A6T1 Freescale | In Stock | - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | - | 8-SSOP | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | MPXH6250A | - | - | - | - | - | Board Mount | - | - | - | 4.74V ~ 5.46V | - | 0.3 V ~ 4.9 V | Gull Wing | Analog Voltage | - | ±1.5% | - | 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) | Absolute | No Port | - | - | 145.04PSI (1000kPa) | - | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() MPXV2053GP Freescale | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing, Side Port | - | 8-SOP | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C | - | MPXV2053 | - | - | - | - | - | Board Mount | - | - | - | 10V ~ 16V | - | 0 mV ~ 40 mV (10V) | Gull Wing | Wheatstone Bridge | - | -0.6% ~ 0.4% | - | 7.25PSI (50kPa) | Vented Gauge | Barbed | Male - 0.13 (3.17mm) Tube | - | 29.01PSI (200kPa) | - | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() MPVZ4006GW7U174 Freescale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPXV5100GC6U Freescale | 259 | - | - | Surface Mount | FBGA-780 | - | - | - | - | Intel / Altera | 36 | - | Intel | Freescale Semiconductor | SMD/SMT | 364 I/O | 1805 LAB | 42959 LE | Bulk | 999F5C | Active | Details | - | 3435 kbit | Arria | - | - | -40°C ~ 125°C | Tray | Arria II GX | - | - | - | - | - | Board Mount | - | Programmable Logic ICs | - | 4.75V ~ 5.25V | - | 0.2 V ~ 4.7 V | Gull Wing | Analog Voltage | - | ±2.5% | 1.25 Gb/s | 14.5PSI (100kPa) | Vented Gauge | Barbless | Male - 0.13 (3.17mm) Tube | FPGA - Field Programmable Gate Array | 58.02PSI (400kPa) | 8 Transceiver | Temperature Compensated | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | - | ||
![]() MPXH6250AC6T1 Freescale | In Stock | - | - | Surface Mount | 8-SOIC (0.335, 8.50mm Width), Top Port | 208 | 8-SSOP | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | -40°C ~ 125°C | - | MPXH6250A | - | - | - | - | - | Board Mount | - | - | - | 4.74V ~ 5.46V | - | 0.3 V ~ 4.9 V | Gull Wing | Analog Voltage | - | ±1.5% | - | 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) | Absolute | Barbless | Male - 0.13 (3.3mm) Tube | - | 145.04PSI (1000kPa) | - | Temperature Compensated | - | - | - | 28 mm | 28 mm | 3.5 mm | Lead Free | - | ||
![]() MPX5700GS Freescale | 1 | - | - | Through Hole | 6-SIP Module | - | - | - | Stainless Steel | - | - | - | Gems Sensors & Controls | Freescale Semiconductor | - | - | - | - | Tray | - | Obsolete | - | Yes | - | - | - | - | - | - | MPX5700 | - | - | - | - | - | - | - | - | SPST | - | 5 A @ 125 VAC, 250 VAC | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | 75-275 psi | - | - | - | - | - | - | - | ||
![]() MPXH6115A6U Freescale | 2658 | - | - | Through Hole | Radial | - | 8-SSOP | Polypropylene (PP), Metallized | - | - | - | -- | - | Freescale Semiconductor | - | - | - | - | Bulk | - | Active | - | - | - | - | 550V | 1600V (1.6kV) | -55°C ~ 105°C | Tray | MMKP383 | 1.240 L x 0.591 W (31.50mm x 15.00mm) | ±5% | Active | -- | PC Pins | High Pulse, DV/DT | 0.082µF | - | - | 4.75V ~ 5.25V | - | 0.2 V ~ 4.7 V | Gull Wing | Analog Voltage | 1.083 (27.50mm) | ±1.5% | - | 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) | Absolute | No Port | - | - | 58.02PSI (400kPa) | - | -- | - | - | 0.984 (25.00mm) | - | - | - | - | -- |