- Clock Frequency
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Fremont Micro Devices Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Memory Types | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Memory Size | Clock Frequency | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FT24C04A-KTR-B Fremont Micro Devices Ltd | In Stock | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | Non-Volatile | -40°C~85°C | Tube | Active | 1 (Unlimited) | 1.8V~5.5V | 4Kb 512 x 8 | 1MHz | 550ns | EEPROM | I2C | 5ms | ROHS3 Compliant | ||
![]() FT24C64A-ESR-T Fremont Micro Devices Ltd | In Stock | - | - | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 1.8V~5.5V | 64Kb 8K x 8 | 800kHz | 1.2μs | EEPROM | I2C | 5ms | ROHS3 Compliant | ||
![]() FT24C02A-KLR-T Fremont Micro Devices Ltd | In Stock | - | - | 8 Weeks | Surface Mount | SC-74A, SOT-753 | Non-Volatile | -40°C~85°C | Cut Tape (CT) | Active | 1 (Unlimited) | 1.8V~5.5V | 2Kb 256 x 8 | 1MHz | 550ns | EEPROM | I2C | 5ms | ROHS3 Compliant | ||
![]() FT24C64A-EDR-B Fremont Micro Devices Ltd | In Stock | - | - | 8 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | Non-Volatile | -40°C~85°C | Tube | Active | 1 (Unlimited) | 1.8V~5.5V | 64Kb 8K x 8 | 1MHz | 500ns | EEPROM | I2C | 5ms | ROHS3 Compliant | ||
![]() FT24C04A-KMR-T Fremont Micro Devices Ltd | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 1.8V~5.5V | 4Kb 512 x 8 | 1MHz | 550ns | EEPROM | I2C | 5ms | ROHS3 Compliant |