- Clock Frequency
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Fremont Micro Devices Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Parallel/Serial | Serial Bus Type | Write Cycle Time-Max (tWC) | Alternate Memory Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FT24C04A-UTR-T Fremont Micro Devices Ltd | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C | Cut Tape (CT) | 2010 | - | yes | Discontinued | 1 (Unlimited) | 8 | - | - | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | unknown | - | NOT SPECIFIED | - | 5.5V | 2.5V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | SYNCHRONOUS | 1MHz | 550ns | EEPROM | I2C | - | 8 | 5ms | 4096 bit | - | I2C | 5ms | - | 1.1mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() FT24C04A-UTG-T Fremont Micro Devices Ltd | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C | Cut Tape (CT) | 2010 | - | yes | Discontinued | 1 (Unlimited) | 8 | - | - | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | unknown | - | NOT SPECIFIED | - | 5.5V | 2.5V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | SYNCHRONOUS | 1MHz | 550ns | EEPROM | I2C | - | 8 | 5ms | 4096 bit | - | I2C | 5ms | - | 1.1mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() FT24C16A-UTG-T Fremont Micro Devices Ltd | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C | Cut Tape (CT) | 2010 | - | yes | Discontinued | 1 (Unlimited) | 8 | - | - | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | unknown | - | NOT SPECIFIED | - | 5.5V | 2.5V | 2-Wire, I2C, Serial | 16Kb 2K x 8 | SYNCHRONOUS | 1MHz | 550ns | EEPROM | I2C | - | 8 | 5ms | - | - | I2C | 5ms | - | 1.1mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() FT24C16A-UNR-T Fremont Micro Devices Ltd | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-WFDFN Exposed Pad | - | - | 8-DFN (2x3) | Non-Volatile | -40°C~85°C | Cut Tape (CT) | 2010 | - | - | Discontinued | 1 (Unlimited) | - | - | 85°C | -40°C | - | 1.8V~5.5V | - | - | - | - | - | - | 1MHz | - | - | - | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | 1MHz | 550ns | EEPROM | I2C | - | - | 5ms | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FT93C66A-ISR-T Fremont Micro Devices Ltd | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C TA | Cut Tape (CT) | 2010 | - | - | Discontinued | 1 (Unlimited) | 8 | - | - | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | unknown | - | NOT SPECIFIED | - | 5.5V | - | Serial | 4Kb 512 x 8 256 x 16 | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 256X16 | 16 | 10ms | 4096 bit | - | 3-WIRE | 10ms | 8 | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() FT24C02A-USR-B Fremont Micro Devices Ltd | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | -40°C~85°C | Tube | 2010 | e4 | yes | Active | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | - | - | CLOCK FREQ ALSO OPERATES AT 0.4MHZ AT 1.8V SUPPLY | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | unknown | - | NOT SPECIFIED | R-PDSO-G8 | 5.5V | 2.5V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | SYNCHRONOUS | 1MHz | 550ns | EEPROM | I2C | 256X8 | 8 | 5ms | 2048 bit | - | I2C | 5ms | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() FT93C56A-IDR-B Fremont Micro Devices Ltd | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | Non-Volatile | -40°C~85°C TA | Tube | 2010 | - | - | Discontinued | 1 (Unlimited) | 8 | - | - | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | - | NOT SPECIFIED | R-PDIP-T8 | 5.5V | 1.8V | - | 2Kb 256 x 8 128 x 16 | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 128X16 | 16 | 10ms | 2048 bit | SERIAL | 3-WIRE | 10ms | 8 | 4.31mm | 9.2mm | 7.62mm | ROHS3 Compliant | ||
![]() FT24C128A-UTG-B Fremont Micro Devices Ltd | In Stock | - | - | 6 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | -40°C~85°C | Tube | 2010 | - | yes | Discontinued | 1 (Unlimited) | 8 | - | - | - | ALSO OPERATES AT 400KHZ AT 1.8V MIN SUPPLY | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 0.65mm | unknown | - | NOT SPECIFIED | R-PDSO-G8 | 5V | 2.5V | 2-Wire, I2C, Serial | 128Kb 16K x 8 | SYNCHRONOUS | 1MHz | 550ns | EEPROM | I2C | 128KX8 | 8 | 5ms | 1048576 bit | - | I2C | 5ms | - | 1.1mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() FT24C64A-UDR-B Fremont Micro Devices Ltd | In Stock | - | - | 6 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | Non-Volatile | -40°C~85°C | Tube | 2010 | - | - | Discontinued | 1 (Unlimited) | - | - | 85°C | -40°C | - | 1.8V~5.5V | - | - | - | - | - | - | 1MHz | - | - | - | - | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | 800kHz | 700ns | EEPROM | I2C | - | - | 5ms | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FT24C512A-ETR-B Fremont Micro Devices Ltd | In Stock | - | - | 8 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | - | Non-Volatile | -40°C~85°C | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 512Kb 64K x 8 | - | 1MHz | 900ns | EEPROM | I2C | - | - | 5ms | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FT24C02A-UTR-B Fremont Micro Devices Ltd | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | -40°C~85°C | Tube | 2010 | e4 | yes | Discontinued | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | - | - | CLOCK FREQ ALSO OPERATES AT 0.4MHZ AT 1.8V SUPPLY | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | unknown | - | NOT SPECIFIED | R-PDSO-G8 | 5.5V | 2.5V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | SYNCHRONOUS | 1MHz | 550ns | EEPROM | I2C | 256X8 | 8 | 5ms | 2048 bit | - | I2C | 5ms | - | 1.1mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() FT24C16A-USG-B Fremont Micro Devices Ltd | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | -40°C~85°C | Tube | 2010 | - | yes | Discontinued | 1 (Unlimited) | 8 | - | - | - | IT ALSO HAVE FREQUENCY 0.4 MHZ OPERATES AT 1.8V | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | unknown | - | NOT SPECIFIED | R-PDSO-G8 | 5.5V | 2.5V | 2-Wire, I2C, Serial | 16Kb 2K x 8 | SYNCHRONOUS | 1MHz | 550ns | EEPROM | I2C | 2KX8 | 8 | 5ms | 16384 bit | - | I2C | 5ms | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() FT93C66A-USR-B Fremont Micro Devices Ltd | In Stock | - | - | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOP | Non-Volatile | -40°C~85°C TA | Tube | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 4Kb 512 x 8 256 x 16 | - | 2MHz | - | EEPROM | SPI | - | - | 10ms | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FT24C04A-UNR-T Fremont Micro Devices Ltd | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-WFDFN Exposed Pad | - | - | 8-DFN (2x3) | Non-Volatile | -40°C~85°C | Cut Tape (CT) | 2010 | - | - | Discontinued | 1 (Unlimited) | - | - | 85°C | -40°C | - | 1.8V~5.5V | - | - | - | - | - | - | 1MHz | - | - | - | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | 1MHz | 550ns | EEPROM | I2C | - | - | 5ms | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FT24C128A-UTG-T Fremont Micro Devices Ltd | In Stock | - | - | 6 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Non-Volatile | -40°C~85°C | Cut Tape (CT) | 2010 | - | yes | Discontinued | 1 (Unlimited) | 8 | - | - | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 0.65mm | unknown | - | NOT SPECIFIED | - | 5V | 2.5V | 2-Wire, I2C, Serial | 128Kb 16K x 8 | SYNCHRONOUS | 1MHz | 550ns | EEPROM | I2C | - | 8 | 5ms | - | - | I2C | 5ms | - | 1.1mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() FT24C512A-UTG-T Fremont Micro Devices Ltd | In Stock | - | - | 6 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | Non-Volatile | -40°C~85°C | Cut Tape (CT) | 2010 | - | - | Discontinued | 1 (Unlimited) | - | - | 85°C | -40°C | - | 1.8V~5.5V | - | - | - | - | - | - | 1MHz | - | - | - | - | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | 1MHz | 900ns | EEPROM | I2C | - | - | 5ms | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FT24C128A-UTR-B Fremont Micro Devices Ltd | In Stock | - | - | 6 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | -40°C~85°C | Tube | 2010 | - | yes | Discontinued | 1 (Unlimited) | 8 | - | - | - | ALSO OPERATES AT 400KHZ AT 1.8V MIN SUPPLY | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 0.65mm | unknown | - | NOT SPECIFIED | R-PDSO-G8 | 5V | 2.5V | 2-Wire, I2C, Serial | 128Kb 16K x 8 | SYNCHRONOUS | 1MHz | 550ns | EEPROM | I2C | 128KX8 | 8 | 5ms | 1048576 bit | - | I2C | 5ms | - | 1.1mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() FT24C64A-UTG-B Fremont Micro Devices Ltd | In Stock | - | - | 6 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8-TSSOP | Non-Volatile | -40°C~85°C | Tube | 2010 | - | - | Discontinued | 1 (Unlimited) | - | - | 85°C | -40°C | - | 1.8V~5.5V | - | - | - | - | - | - | 1MHz | - | - | - | - | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | 800kHz | 700ns | EEPROM | I2C | - | - | 5ms | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FT24C128A-UMR-B Fremont Micro Devices Ltd | In Stock | - | - | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | Non-Volatile | -40°C~85°C | Tube | 2010 | - | yes | Discontinued | 1 (Unlimited) | 8 | - | - | - | ALSO OPERATES AT 400KHZ AT 1.8V MIN SUPPLY | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 0.65mm | unknown | - | NOT SPECIFIED | S-PDSO-G8 | 5V | 2.5V | 2-Wire, I2C, Serial | 128Kb 16K x 8 | SYNCHRONOUS | 1MHz | 550ns | EEPROM | I2C | 128KX8 | 8 | 5ms | 1048576 bit | - | I2C | 5ms | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() FT24C02A-FPR-T Fremont Micro Devices Ltd | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | 5 | - | - | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | - | unknown | - | NOT SPECIFIED | R-PDSO-G5 | 5.5V | 1.8V | - | 2Kb 256 x 8 | SYNCHRONOUS | 1MHz | 550ns | EEPROM | I2C | 256X8 | 8 | 5ms | 2048 bit | SERIAL | I2C | 5ms | - | - | - | - | ROHS3 Compliant |