- Bus Compatibility
- Clock Frequency-Max
- Data Transfer Rate-Max
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
Attribute column
Manufacturer
FTDI Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Operating temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Seated Height-Max | Address Bus Width | External Data Bus Width | Rated voltage | Bus Compatibility | Data Transfer Rate-Max | Profile | Drive Interface Standard | Length | Width | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FT2232H-56Q FTDI Chip | 18000 | - | Datasheet | - | YES | - | 56 | 12 MHz | - | - | - | - | - | FUTURE TECHNOLOGY DEVICES INTERNATIONAL LTD | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | - | 1.98 V | 1.62 V | 1.8 V | - | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 0.5 mm | compliant | - | 40 | - | S-XQCC-N56 | - | INDUSTRIAL | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 0.9 mm | 16 | 8 | - | 8048; 8051; I2C; SPI; UART; VBUS | 60 MBps | - | RS232; RS422; RS485 | 8 mm | 8 mm | - | - | ||
![]() VNC2-32L FTDI Chip | In Stock | - | Datasheet | - | YES | - | 32 | 12 MHz | - | - | - | - | - | FUTURE TECHNOLOGY DEVICES INTERNATIONAL LTD | - | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Active | - | - | - | - | 1.98 V | 1.62 V | 1.8 V | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | compliant | - | - | - | S-PQFP-G32 | - | INDUSTRIAL | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 1.6 mm | 3 | 8 | - | SPI; UART | 60 MBps | - | RS232; RS422; RS485 | 7 mm | 7 mm | - | - | ||
![]() BT816Q-T FTDI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BT815Q-T FTDI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VNC2-48L FTDI Chip | In Stock | - | Datasheet | - | YES | - | 48 | 12 MHz | - | - | - | - | - | FUTURE TECHNOLOGY DEVICES INTERNATIONAL LTD | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LQFP-48 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | - | - | - | 1.98 V | 1.62 V | 1.8 V | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | - | - | S-PQFP-G48 | - | INDUSTRIAL | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 1.6 mm | 3 | 8 | - | SPI; UART | 60 MBps | - | RS232; RS422; RS485 | 7 mm | 7 mm | - | - | ||
![]() FT311D-32Q1C FTDI Chip | In Stock | - | Datasheet | gold-plated | YES | 22 | 32 | 12 MHz | socket | 2x11 | 2.54mm | THT | 0.77 g | FUTURE TECHNOLOGY DEVICES INTERNATIONAL LTD | female | 125 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC32,.27SQ,25 | LCC32,.27SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | Yes | 2.54mm | straight | 1.98 V | 1.62 V | 1.8 V | pin strips | -40...163°C | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 0.65 mm | compliant | 1.5A | NOT SPECIFIED | 32 | S-XQCC-N32 | Not Qualified | AUTOMOTIVE | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 0.9 mm | - | - | 60V | I2C; SPI; USB; VBUS | 0.425 MBps | beryllium copper | - | 7 mm | 7 mm | 0.254µm | UL94V-0 |