- Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Blow Characteristic
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
- Joule Integral-Nom
- Part Life Cycle Code
- Physical Dimension
- Rated Breaking Capacity
Attribute column
Manufacturer
Fuji Electric Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Acting | Approvals | Body Length (mm) | Characteristic | Degree of protection (IP) | Degree of protection (NEMA) | Ihs Manufacturer | Interrupt Rating | Manufacturer | Manufacturer Part Number | Manufacturer Series | Model | Mounting | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Seated Plane Height | Terminal Pitch (mm) | Voltage Rating (VDC) | Voltage, Rating | Packaging | Size / Dimension | Tolerance | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | Capacitance | Power Rating | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Voltage | Power Dissipation | Rated Current | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Voltage Rating (VAC) | Height | Height Seated (Max) | Width | Body Height | Length (mm) | Width (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR2L-200 Fuji Electric | In Stock | - | - | LAN-on-Motherboard (LOM), Hub & Switches | NO | TAB/BLADE | INLINE/HOLDER | - | - | - | - | - | - | - | - | FUJI ELECTRIC CO LTD | - | MOXIE INDUCTOR CORPORATION | CR2L-200 | - | - | - | - | Active | - | - | - | 5.69 | Y | - | - | - | - | Thermoplastic - UL 94 V-O | 16.00mm x 25.40mm x 13.60mm | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 85 mm | - | 85mm x 33.5mm | HiPot - 1500VRMS | - | 200 A | ELECTRIC FUSE | SUPER FAST | 17000 J | - | 100000 A | 250 V | - | - | - | - | 33.5 mm | - | - | - | ||
![]() CR2L-300 Fuji Electric | In Stock | - | - | Dual .25in Quick-Connect w/Resistor & Lead Wires | NO | TAB/BLADE | INLINE/HOLDER | - | - | Very Fast | - | - | - | - | - | FUJI ELECTRIC CO LTD | - | BARKER MICROFARADS INC | CR2L-300 | - | - | Screw Mount | - | Active | Not Required(mm) | 42(mm) | No | 5.65 | - | Not Required(mm) | Not Required(mm) | 300(V) | 250 | Case Code - 8 | 2.562in W | -0%/+20% | EAR99 | - | HRC | - | - | - | - | - | - | 1224uF | - | - | unknown | 300(A) | 2 | - | Screw | 85 mm | - | 85mm x 33.5mm | 110V | 35(W) | 300 A | ELECTRIC FUSE | SUPER FAST | 38000 J | - | 100000 A | 250 V | 250(V) | - | 4.365in | - | 33.5 mm | - | - | Not Required(mm) | ||
![]() CR6L-300/UL Fuji Electric | In Stock | - | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | Steel | - | UL | 107 mm | Semiconductor | IP55 | 4X | FUJI ELECTRIC CO LTD | 100 kA @ 600 V | Fuji | CR6L-300UL | - | Stop door | - | Offset Bolted | Active | - | - | - | 5.72 | No | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | RATED BREAKING CAPACITY AT 680 VDC: 50000 A | - | - | 25 | unknown | 300 A | - | TUV; UL | - | 107 mm | - | 107mm x 42mm | - | - | 300 A | ELECTRIC FUSE | SUPER FAST | 95000 J | 680 V | 100000 A | 600 V | - | 1740 | - | 792 | 42 mm | 107 MilliMeters | 30 mm | - | ||
![]() BLA015D Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 0.1 % | - | 50 ppm/°C | - | 117 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() BLA010D Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuji | BLA010D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCF2-1 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS5F-300 Fuji Electric | In Stock | - | - | - | NO | - | INLINE/HOLDER | 13 | - | - | - | - | - | - | - | FUJI ELECTRIC CO LTD | - | Fuji Electric Co Ltd | CS5F-300 | CS5F | - | - | - | Active | - | - | - | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | unknown | - | - | - | - | 57 mm | 51 mm | 57mm x 51mm x 57mm | - | - | 300 A | ELECTRIC FUSE | SUPER FAST | 64000 J | - | 200000 A | 500 V | - | - | - | - | 57 mm | - | - | - | ||
![]() CR6L-50/UL Fuji Electric | 500 | - | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | Very Fast | - | - | - | - | - | FUJI ELECTRIC CO LTD | - | Fuji Electric General Purp Control | CR6L-50/UL | - | - | Bolt | - | Active | 54(mm) | Not Required(mm) | No | 5.68 | - | - | Not Required(mm) | - | 600 | - | - | - | EAR99 | - | - | - | - | - | - | - | RATED BREAKING CAPACITY AT 680 VDC: 100000 A | - | - | - | unknown | 50(A) | 2 | TUV; UL | Screw | 47 mm | - | 47mm x 18.5mm | - | 9(W) | 50 A | ELECTRIC FUSE | SUPER FAST | 1800 J | 680 V | 100000 A | 600 V | 600(V) | - | - | - | 18.5 mm | - | - | 39(mm) |