- Case Connection
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Phases
- Number of Terminals
- Output Current-Max
- Package Body Material
Attribute column
Manufacturer
Fuji Electric Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Weight | Diode Element Material | Number of Terminals | Exterior Housing Material | Cable type | Capacitors series | Case - inch | Case - mm | Connection connector | Contact Diameter | Forward Voltage-Max (VF) | Gross weight | Gross Weight | Ihs Manufacturer | Kind of capacitor | Manufacturer | Manufacturer Part Number | Maximum power | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Transport packaging size/quantity | Transport Packaging Size/Quantity | Type of capacitor | Wire Size | Operating temperature | Tolerance | Termination | ECCN Code | Type | Applications | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Depth | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Dielectric | Circuit | Configuration | Polarization | Impedance | Diode Type | Cable length | Case Connection | Output Current-Max | Bandwidth | Number of Phases | Operating temperature range | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Gain | Non-rep Pk Forward Current-Max | Frequency range | Antenna type | Reverse Current-Max | VSWR | Breakdown Voltage-Min | 2nd Connector Number of Positions Loaded | Operating voltage | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIL31-03 Fuji Electric Co Ltd | In Stock | - | Datasheet | NO | - | - | SILICON | 1 | - | - | - | - | - | - | - | - | - | - | FUJI ELECTRIC CO LTD | - | - | - | - | - | 1 | - | - | UNSPECIFIED | O-XUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | unknown | - | - | O-XUPM-D1 | Not Qualified | - | - | SINGLE | - | - | RECTIFIER DIODE | - | ANODE | 250 A | - | 1 | - | 300 V | - | - | 4800 A | - | - | - | - | - | - | - | - | ||
![]() KBPC1510 Fuji Electric Co Ltd | In Stock | - | Datasheet | NO | - | 10 g | SILICON | 4 | 4 | - | - | - | - | SMA-RP | - | 1.2 V | 6.99 | - | FUJI ELECTRIC CO LTD | - | - | - | 50 W | - | - | 125 °C | -55 °C | METAL | - | SQUARE | FLANGE MOUNT | Obsolete | - | - | 45*31.5*22/1000 | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | unknown | - | UL RECOGNIZED | S-MUFM-D4 | Not Qualified | - | - | BRIDGE, 4 ELEMENTS | vertical | 50 Ohm | BRIDGE RECTIFIER DIODE | - mm | ISOLATED | 15 A | 83 MHz | 1 | 0...+60 °C | 1000 V | - | 3 dBi | 300 A | 2400-2483 MHz | Compact screw Wi-Fi antenna swivel | 0.00001 μA | ≤1.5 | 1000 V | - | - | 103 mm | ||
![]() ERB12-01 Fuji Electric Co Ltd | In Stock | - | Datasheet | NO | - | - | SILICON | 2 | 1 | - | KGM | 1206 | 3216 | - | - | - | 0.032 g | - | COLLMER SEMICONDUCTOR INC | MLCC | - | - | - | SMD | - | 140 °C | -40 °C | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Obsolete | - | - | - | - | ceramic | - | -55...125°C | ±1% | - | EAR99 | - | - | HIGH RELIABILITY | 8541.10.00.80 | 1.5nF | AXIAL | WIRE | - | unknown | - | - | O-XALF-W2 | Not Qualified | C0G (NP0) | - | SINGLE | - | - | RECTIFIER DIODE | - | ISOLATED | 1 A | - | 1 | - | 100 V | - | - | - | - | - | - | - | - | - | 100V | - | ||
![]() 6RI100G-120B Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuji | 6RI100G-120B | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Wave Diode Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YG865C06R Fuji Electric Co Ltd | 5000 | - | Datasheet | NO | Tin-plated brass | - | SILICON | 3 | 2 | - | - | - | - | - | inner (d)* = 3.7 mm / outer (W) = 5.59 mm | - | - | 0.65 | FUJI ELECTRIC CO LTD | - | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | PLASTIC, TO-220F, 3 PIN | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | - | 51*38*27.5/3400 | - | 22-18 AWG; 0.5 ... 1.5 mm2 | - | - | - | EAR99 | Insulated 'O' type terminal of RV series | - | - | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | L ~ 26 mm | unknown | 3 | - | R-PSFM-T3 | Not Qualified | HST series heat shrink tube (color - red) | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | ISOLATED | 20 A | - | 1 | - | 60 V | TO-220AB | - | 145 A | - | - | - | - | - | GENERAL PURPOSE | - | - | ||
![]() SIL31-12R Fuji Electric Co Ltd | In Stock | - | Datasheet | NO | - | - | SILICON | 1 | - | - | - | - | - | - | - | - | - | - | FUJI ELECTRIC CO LTD | - | - | - | - | - | 1 | - | - | UNSPECIFIED | O-XUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | unknown | - | - | O-XUPM-D1 | Not Qualified | - | - | SINGLE | - | - | RECTIFIER DIODE | - | CATHODE | 250 A | - | 1 | - | 1200 V | - | - | 4000 A | - | - | - | - | - | - | - | - |