- Manufacturer
- Manufacturer Part Number
- RoHS
- Series
- Features
- Operating Temperature
- Part Status
- Packaging
- Mounting Type
- Tolerance
- Package / Case
- Size / Dimension
Attribute column
Manufacturer
Fuji Electric Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Material - Insulation | Terminal Screw Material | Base Product Number | Cable Types | Contact Finish Mating | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Package | Primary Material | Product Status | RoHS | Side 1 Gender | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Wire Gauge | Number of Circuits | Shell Size, MIL | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | IP Rating | Length | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB160-4C Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fuji Electric Ind Drives & Con | DB160-4C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC-E04P/G-24VDC Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPC-ALL-115V Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fuji | OPC-ALL-115V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPC-E2-ADP1 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fuji Electric Ind Drives & Con | OPC-E2-ADP1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPC-E2-RS Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fuji Electric Ind Drives & Con | OPC-E2-RS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPC-F1-BAC Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fuji Electric Ind Drives & Con | OPC-F1-BAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPC-F1-CCL Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fuji Electric Ind Drives & Con | OPC-F1-CCL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH165-TGLR11AA3 Fuji Electric | In Stock | - | - | Panel Mount | Flange | - | Aluminum Alloy | - | - | CA310 | - | Silver | - | - | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | - | 50V | -55°C ~ 125°C | - | MIL-DTL-5015, CA | - | Crimp | Receptacle, Male Pins | 8 | Olive Drab | - | - | Threaded | 22A | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | Olive Drab Cadmium | 20-7 | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | ||
![]() AG23-Z6 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | MDM12 | - | - | - | - | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AN3420-4(R1) Fuji Electric | In Stock | - | - | Through Hole | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK604 | Active | - | - | - | Black | 1 | - | - | - | 0.394 (10.00mm) | - | - | - | 20A | - | - | 12-22 AWG | 4 | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | Zinc | 4 | Cover | - | - | - | UL94 V-0 | ||
![]() 4GC0H0M20 Fuji Electric | In Stock | - | - | Chassis, Panel; Through Hole | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK602 | Active | - | - | - | Black | 1 | - | - | - | 0.394 (10.00mm) | - | - | - | 20A | - | - | 12-22 AWG | 2 | - | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws with Captive Plate | Zinc | 2 | Flange | - | - | - | UL94 V-0 | ||
![]() AR22JR-2A22A Fuji Electric | In Stock | - | - | Through Hole | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK701 | Active | - | - | - | Black | 1 | - | - | - | 0.433 (11.00mm) | - | - | - | 30A | - | - | 10-22 AWG | 8 | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | Zinc | 8 | -- | - | - | - | UL94 V-0 | ||
![]() 3NC2F0122 Fuji Electric | In Stock | - | - | Chassis, Panel | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK616 | Active | - | - | - | Black | 1 | - | - | - | 0.394 (10.00mm) | - | - | - | 25A | - | - | 12-22 AWG | 17 | - | Barrier Block | Solder Tab | 2 Wall (Dual) | Screws with Captive Plate | Zinc | 17 | -- | - | - | - | UL94 V-0 | ||
![]() AH16P-2S2BX Fuji Electric | In Stock | - | - | - | - | 3 | - | - | - | - | PUR | - | No | Pepperl Fuchs | 299241 | 60 VAC;60 VDC | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | Male to (2) Female | - | - | - | - | - | - | 3 Amps | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP68/IP69K | 0.6 Meters | - | - | ||
![]() 3NC1Q0B22 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fuji | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC09-GY0/23L4B02/0007 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4NK0AMY Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4NC0H0420 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4NC0H0A20 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM3RHB-032 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fuji | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |