- Factory colour
- Depth
- Dim
- Height
- Weight
- Width
- Pollution degree
- Rated surge voltage
- Colour outer sheath
- Degree of protection (IP)
- Locking mechanism
- Nominal cross section conductor
Attribute column
Manufacturer
Fuji Electric Cameras
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Number of Terminals | Colour outer sheath | Compatible with (details) | Degree of protection (IP) | Dim | Factory colour | Inflammability class of insulation material according to with UL94 | Input Voltage-Max | Input Voltage-Min | Locking mechanism | Material of contact surface | Nominal cross section conductor | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Overvoltage category | Package Body Material | Package Diameter | Package Equivalence Code | Package Length | Package Style | Packaging type | Pollution degree | Rated current In | Rated surge voltage | Type of electric connection | Type of fastening | Series | Tolerance | Temperature Coefficient | Resistance | Packing Method | Technology | Depth | Construction | Resistor Type | Qualification Status | Rated Power Dissipation (P) | Working Voltage | Temperature Grade | Lead Diameter | Output Current-Max | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7130786 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16672130 Fuji Electric | In Stock | - | - | 390g | 8 | - | - | - | (W x H x D) 130.7 x 118.6 x 57.5 mm | Orange | - | 36 | 18 | - | - | - | 85 | -40 | 24 | - | METAL | - | MODULE,8LEAD,1.8 | - | MICROELECTRONIC ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | 57.5mm | - | - | Not Qualified | - | - | INDUSTRIAL | - | 1.67 | 118.6mm | 130.7mm | ||
![]() 7130784 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16654982 Fuji Electric | In Stock | - | - | 293g | - | - | - | - | (W x H x D) 107.6 x 121.2 x 67.3 mm | Ice (dark),White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67.3mm | - | - | - | - | - | - | - | - | 121.2mm | 107.6mm | ||
![]() 16785470 Fuji Electric | In Stock | - | - | 340g | - | - | - | - | (W x H x D) 127.5 x 139 x 33.7 mm | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.7mm | - | - | - | - | - | - | - | - | 139mm | 127.5mm | ||
![]() 16385995 Fuji Electric | In Stock | - | - | - | - | - | Fuji Instax Wide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16576520 Fuji Electric | In Stock | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 175 | -55 | - | - | - | 5 | - | 15.5 | Axial | - | - | - | - | - | - | MGM | 1 | -100,100 | 91000 | TR | METAL GLAZE/THICK FILM | - | Silicon Coat | FIXED RESISTOR | - | 3 | 7000 | - | 0.78 | - | - | - | ||
![]() 16631849 Fuji Electric | In Stock | - | - | 255g | - | - | - | - | (W x H x D) 82.5 x 122.9 x 36.7 mm | Blush gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.7mm | - | - | - | - | - | - | - | - | 122.9mm | 82.5mm | ||
![]() 16672166 Fuji Electric | In Stock | - | - | 390g | - | - | - | - | (W x H x D) 130.7 x 118.6 x 57.5 mm | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.5mm | - | - | - | - | - | - | - | - | 118.6mm | 130.7mm | ||
![]() 16672142 Fuji Electric | In Stock | - | - | 390g | - | - | - | - | (W x H x D) 130.7 x 118.6 x 57.5 mm | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.5mm | - | - | - | - | - | - | - | - | 118.6mm | 130.7mm | ||
![]() 16785482 Fuji Electric | In Stock | - | - | 340g | - | - | - | - | (W x H x D) 127.5 x 139 x 33.7 mm | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.7mm | - | - | - | - | - | - | - | - | 139mm | 127.5mm | ||
![]() 16654968 Fuji Electric | In Stock | - | - | 293g | - | White | - | IP20 | (W x H x D) 107.6 x 121.2 x 67.3 mm | Blush rose | - | - | - | Separate | - | 1.5 | - | - | - | - | - | - | - | - | - | - | 3 | - | 6 | - | - | - | - | - | - | - | - | 67.3mm | - | - | - | - | - | - | - | - | 121.2mm | 107.6mm | ||
![]() 16746486 Fuji Electric | In Stock | - | - | 35.5g | - | - | - | - | (W x H x D) 66 x 118 x 22 mm | - | V0 | - | - | - | Tin | - | - | - | - | III | - | - | - | - | - | Carton (box) | 2 | 12 | 4 | Soldering connection | Solder | - | - | - | - | - | - | 22mm | - | - | - | - | - | - | - | - | 118mm | 66mm | ||
![]() 16620917 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | Multi-coloured | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16767234 Fuji Electric | In Stock | - | - | 210g | - | - | - | - | (W x H x D) 92 x 125 x 36 mm | Pink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | - | - | - | - | - | - | - | - | 125mm | 92mm | ||
![]() 16581836 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16671332 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | Black/white | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16719586 Fuji Electric | In Stock | - | - | 340g | - | - | - | - | (W x H x D) 139 x 127.5 x 33.7 mm | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.7mm | - | - | - | - | - | - | - | - | 127.5mm | 139mm | ||
![]() 16654956 Fuji Electric | In Stock | - | - | 293g | - | - | - | - | (W x H x D) 107.6 x 121.2 x 67.3 mm | SkyBlue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67.3mm | - | - | - | - | - | - | - | - | 121.2mm | 107.6mm | ||
![]() 16696863 Fuji Electric | In Stock | - | - | 330g | - | - | - | - | (W x H x D) 104 x 121 x 65 mm | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65mm | - | - | - | - | - | - | - | - | 121mm | 104mm |