- AC Voltage Rating (Max)
- Actuator Style
- DC Voltage Rating (Max)
- Illumination Type
- Mechanical Life
- Mounting Styles
- Operating Temp Range
- Operating Temperature Max Deg. C
- Operating Temperature Min Deg. C
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
Attribute column
Manufacturer
Fuji Electric Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | AC Voltage Rating (Max) | Actuator Style | DC Voltage Rating (Max) | ElectricalLife | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pole Throw Configuration | Product Depth (mm) | RoHS | Total # of Positions | Number of Positions | Max Operating Temperature | Min Operating Temperature | Orientation | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Number of Decks | Illumination Type | Number of Poles per Deck | Product Length (mm) | Actuator Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC09-GX0/7L1 Fuji Electric | In Stock | - | Datasheet | Panel | 50 | Slotted Shaft | 25 | 50 kcycles | Panel | -20C to 70C | 70C | -20C | SP7T | 41.5(mm) | Non-Compliant | 12 | 12 | 70 °C | -20 °C | Right Angle | 50 V | SP7T | 25 V | 50000 | 1 | Not Required | 1 | 31(mm) | 8 mm | 35.8(mm) | ||
![]() AC09-GZ0/25L1A02/0007 Fuji Electric | In Stock | - | Datasheet | - | 50 | Slotted Shaft | 25 | - | Panel | -20C to 70C | 70C | -20C | - | 56(mm) | - | 25 | - | - | - | - | - | - | - | 50000 | - | Not Required | - | 31(mm) | - | 46.3(mm) |