- RoHS
- Rad Hardened
- Coil Suppression Diode
- LED Indicator
- Type
- Mounting Styles
- Termination Style
- Operating Temp Range
- Relay Construction
- Contact Arrangement
- Contact Form
- Pin Count
Attribute column
Manufacturer
Fuji Electric Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | Dropout Volt | ElectricalLife | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | RoHS | Seal | Voltage Rating (VDC) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Suppression Diode | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HH52P-F-DC24V Fuji Electric | In Stock | - | - | Plug-In | - | NO | PANEL MOUNT | 8 | 33 g | - | 650 Ω | Silver | - | 400000 Cycle(s) | FUJI ELECTRIC CO LTD | - | Fuji Electric Co Ltd | HH52P-FDC24V | - | - | 70 °C | -55 °C | Active | - | - | - | - | 5.69 | Non-Compliant | - | - | Solder | EAR99 | - | 70 °C | -55 °C | WITH SURGE SUPPRESSION DIODE | 8536.41.00.20 | unknown | - | CSA; TUV; UL | - | 27.8 mm | 21 mm | 27.8mm x 21mm x 34.9mm | 5 A | DUST PROOF | 30 V | 250 V | SOLDER | 5 A | DPDT | - | - | POWER/SIGNAL RELAY | 5 A | - | 20 ms | 37 mA | - | 900 mW | 240 V | AC/DC | MOMENTARY | 24 V | DC | DPDT | - | 24 V | 0.037 A | 18 V | 2.4 V | - | - | - | 34.9 mm | - | ||
![]() SK12L-B10 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC-E2S/G-24VDC Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QE-20-N Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RZ4N Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK12L-E01 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB105-DB Fuji Electric | In Stock | - | - | - | SIP | - | - | - | - | - | - | - | - | - | - | No | - | - | Through Hole | -40C to 70C | - | - | - | 8.4VDC | 5.08(mm) | No | Non-Latching | - | Yes | FLUX TIGHT | 30(V) | - | - | Control Relay | - | - | - | - | - | 4 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 5(A) | 1 Form A | - | - | - | 10(ms) | - | - | - | - | - | - | 12 | - | - | SPST-NO | - | - | - | - | No | 250(V) | 21.3(mm) | - | 12.6(mm) | ||
![]() 4NC0G0B11Y Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4ND0H0111 Fuji Electric | In Stock | - | - | Flanges | - | - | - | 12 | - | 110/120 | - | - | - | - | - | No | - | - | Flange | -5C TO 40C | - | - | - | - | - | No | Contactor | - | Yes | Unsealed | - | Screw | - | Contactor Relay | - | - | - | - | - | 12 | - | Screw Terminal | - | - | - | - | - | - | - | - | - | SPST | - | 1 Form A/1 Form B | - | - | - | 20(ms) | - | - | - | - | - | - | - | - | - | SPST-NO/SPST-NC | - | - | - | - | No | - | - | - | - | ||
![]() SC-E6-100V Fuji Electric | In Stock | - | - | - | - | - | - | - | - | 110 | - | - | - | - | - | No | - | - | Din-Rail | - | - | - | - | - | - | No | Contactor | - | Yes | - | - | - | - | Contactor Relay | - | - | - | - | - | 6 | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 125(A) | 1 Form A | - | - | - | - | - | - | - | - | - | - | 110 | - | - | SPST | - | - | - | - | No | 600(V) | - | - | - | ||
![]() 3NC4F0E22 Fuji Electric | In Stock | - | - | DIN Rail | - | - | - | - | - | 2.425 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC-E4-24VAC Fuji Electric | In Stock | - | - | - | - | - | - | - | - | 24 | - | - | 4.8VAC | - | - | No | - | - | Din-Rail | -5C TO 55C | - | - | - | 20.4VAC | 111(mm) | No | Contactor | - | Yes | Unsealed | - | - | - | Contactor Relay | - | - | - | - | - | 6 | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18(ms) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 67(mm) | - | 112(mm) | ||
![]() 4NC0A0G10 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3NC2H0222 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Fuji | - | Flange | -5C TO 40C | - | - | - | - | - | No | Contactor | - | Yes | Sealed | - | - | - | Contactor Relay | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 10(A) | 2 Form A/2 Form B | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO/DPST-NC | - | - | - | - | No | - | - | - | - | ||
![]() 4NC0G0120 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | 100/110 | - | - | 40VAC | - | - | No | - | - | Bracket | -5C TO 40C | - | - | - | - | 108(mm) | No | Non-Latching | - | Yes | - | - | - | - | Contactor Relay | - | - | - | - | - | 12 | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 11(A) | 3 Form A | - | - | - | 16(ms) | - | - | - | - | - | - | - | - | - | 3PST-NO | - | - | - | - | No | 600(V) | 53(mm) | - | 80(mm) | ||
![]() 4NC0G0G11 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4GH880M Fuji Electric | In Stock | - | - | DIN Rail | - | - | - | 18 | 590 g | - | - | - | - | - | - | No | - | - | Din-Rail | -5C TO 40C | - | - | - | - | 80(mm) | No | Contactor | - | Yes | Sealed | - | Screw | - | Industrial Relay | 40 °C | -5 °C | - | - | - | 18 | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 8PST | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | No | - | 43(mm) | - | 143(mm) | ||
![]() 3NC2H0E22/SE Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4NC0H0411 Fuji Electric | In Stock | - | - | - | - | - | - | - | - | 415/440 | - | - | - | - | - | No | - | - | Din-Rail | -5C TO 40C | - | - | - | - | 80(mm) | No | Contactor | - | Yes | Sealed | - | - | - | Contactor Relay | - | - | - | - | - | 12 | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 2 Form A/1 Form B | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO/SPST-NC | - | - | - | - | No | - | 64(mm) | - | 81(mm) | ||
![]() 2NK1QW Fuji Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |